☰
REG1117A
REG1117A
Active
Description:  REG1117 1A LOW DROPOUT POSITIVE
Manufacturer:  Texas Instruments
Datasheet:   REG1117A Datasheet
History Price: $1.64000
In Stock: 48155
REG1117A Specification
Specification
Part No
REG1117A
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
13.5V
Voltage Dropout (Max)
1.55V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
REG1117A PDF Datasheet
REG1117A Related Parts
REG101NA-2.5/250
REG101NA-2.5/250
Texas Instruments
IC REG LINEAR 2.5V 100MA SOT23-5
REG101NA-2.5/3K
REG101NA-2.5/3K
Texas Instruments
IC REG LINEAR 2.5V 100MA SOT23-5
REG101NA-2.8/250
REG101NA-2.8/250
Texas Instruments
IC REG LINEAR 2.8V 100MA SOT23-5
REG101NA-2.8/3K
REG101NA-2.8/3K
Texas Instruments
IC REG LINEAR 2.8V 100MA SOT23-5
REG101NA-2.8/3KG4
REG101NA-2.8/3KG4
Texas Instruments
IC REG LINEAR 2.8V 100MA SOT23-5
REG101NA-2.85/250
REG101NA-2.85/250
Texas Instruments
IC REG LIN 2.85V 100MA SOT23-5
REG101NA-2.85/3K
REG101NA-2.85/3K
Texas Instruments
IC REG LIN 2.85V 100MA SOT23-5
REG101NA-3.3/250
REG101NA-3.3/250
Texas Instruments
IC REG LINEAR 3.3V 100MA SOT23-5
REG101NA-3.3/250G4
REG101NA-3.3/250G4
Texas Instruments
IC REG LINEAR 3.3V 100MA SOT23-5
REG101NA-3.3/3K
REG101NA-3.3/3K
Texas Instruments
IC REG LINEAR 3.3V 100MA SOT23-5
REG101NA-3.3/3KG4
REG101NA-3.3/3KG4
Texas Instruments
IC REG LINEAR 3.3V 100MA SOT23-5
REG101NA-3/250
REG101NA-3/250
Texas Instruments
IC REG LINEAR 3V 100MA SOT23-5
REG1117A Description

The Texas Instruments REG1117A is a low-dropout (LDO) voltage regulator designed to provide a stable and reliable output voltage for various electronic systems. This device is specifically built for applications requiring precision voltage regulation in low-voltage and power-sensitive environments. It can handle a wide range of input voltages and offers several fixed output voltage options, making it suitable for powering analog and digital circuits in both consumer and industrial applications.

The REG1117A series includes a low dropout voltage of 1.1V at 800mA output current, which ensures that the device continues to operate effectively even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered systems where maintaining high efficiency and low power consumption is critical.

## Key Features

* Low Dropout Voltage: The REG1117A features a low dropout voltage of only 1.1V at full load (800mA), which makes it ideal for low-voltage power systems and applications where the input voltage is close to the required output voltage.
* Output Current: The device can supply a continuous output current of up to 800mA, making it suitable for moderate power applications.
* Fixed Output Voltages: The REG1117A is available in a variety of fixed output voltage options, including 1.8V, 2.5V, 3.3V, 5.0V, and others, allowing flexibility to meet the specific voltage requirements of the application.
* Thermal Shutdown: The REG1117A is equipped with a thermal shutdown feature, which automatically disables the regulator in the event of excessive temperature rise, preventing damage to the device.
* Overcurrent Protection: It includes overcurrent protection to safeguard the device and the circuit it powers from damage caused by excessive current.
* Low Quiescent Current: The device operates with a low quiescent current, typically around 5mA, which ensures minimal power consumption when the system is idle.
* Compact Package: The REG1117A comes in a compact SOT-223 package, ideal for space-constrained applications in both consumer electronics and industrial systems.

## Applications

* Battery-Powered Systems: The low dropout voltage and low quiescent current make the REG1117A an ideal choice for portable devices, including smartphones, wearables, and other battery-operated equipment.
* Analog and Digital Circuits: It is widely used to power both analog and digital circuits that require stable and regulated voltages, especially in communication and signal processing applications.
* Consumer Electronics: The REG1117A is commonly found in consumer electronics such as LED drivers, sensors, and small appliances.
* Automotive Systems: Suitable for automotive applications where voltage regulation is required in a wide range of operating conditions, including within 12V or 24V vehicle power systems.
* Industrial Control Systems: The REG1117A is used in industrial automation, instrumentation, and sensor systems where stable power regulation is crucial.
* Power Supply Systems: Ideal for use in systems requiring precise voltage regulation for components like microcontrollers, memory chips, and other low-voltage digital ICs.

## Electrical Specifications

* Input Voltage (Vin): The input voltage range is typically 3V to 15V, which provides flexibility in sourcing power from various sources.
* Output Voltage (Vout): The device is available in multiple fixed output voltage options, including:

* 1.8V
* 2.5V
* 3.3V
* 5.0V
* Dropout Voltage: The typical dropout voltage is 1.1V at full load (800mA), which allows the device to operate efficiently in low-voltage environments.
* Output Current: The maximum output current is 800mA, with continuous operation at this current without overheating or damaging the device.
* Quiescent Current: The quiescent current is typically 5mA, which is low compared to other linear regulators, helping to conserve battery life in portable systems.
* Ripple Rejection: The REG1117A features a typical ripple rejection of 60dB at 120Hz, which ensures clean and stable output voltage by minimizing the impact of input power supply fluctuations.
* Output Voltage Accuracy: The output voltage is typically regulated within ±2% of the nominal voltage, ensuring the required precision for most applications.
* Thermal Shutdown: Thermal shutdown protection is provided, ensuring the device automatically turns off when the junction temperature exceeds 150°C to prevent damage.
* Overcurrent Protection: Built-in overcurrent protection limits the output current to prevent excessive loading, safeguarding the regulator and the downstream components.

## Thermal and Package Information

* Package Type: The REG1117A is available in SOT-223 and TO-220 packages, which are designed to meet the needs of space-constrained designs while providing good thermal dissipation.
* Thermal Resistance:

* SOT-223 Package: The typical thermal resistance (junction to ambient) is 45°C/W, which is adequate for small power dissipation needs.
* TO-220 Package: The thermal resistance for the TO-220 package is typically 40°C/W.
* Operating Temperature Range: The REG1117A operates over a temperature range of -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.
* Storage Temperature: The recommended storage temperature range is -65°C to +150°C.

## Performance Characteristics

* Line Regulation: The line regulation is typically 0.02%/V, which ensures stable output voltage even when the input voltage fluctuates.
* Load Regulation: The load regulation is typically 0.03%, which means that the output voltage remains stable even as the load current varies within the specified range.
* Start-up Time: The device typically requires less than 100ms to start up and reach the regulated output voltage after power is applied.
* Output Noise: The REG1117A is designed with low output noise, making it suitable for powering sensitive analog circuits that require clean power for optimal performance.

## Pin Configuration and Functionality

The REG1117A comes in a 3-pin SOT-223 or TO-220 package. The pin configuration is as follows:

* Pin 1 (Vout): Output voltage pin that delivers the regulated output voltage to the load.
* Pin 2 (GND): Ground pin, which is connected to the ground of the system.
* Pin 3 (Vin): Input voltage pin, where the input power supply is connected. The input voltage should be higher than the output voltage by at least the dropout voltage to ensure proper regulation.

## Advantages

* Low Dropout Voltage: With a dropout voltage of just 1.1V, the REG1117A ensures efficient regulation, especially in battery-powered and low-voltage systems.
* Compact Design: The SOT-223 and TO-220 package options make the REG1117A suitable for applications where space is limited.
* Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features help ensure safe and reliable operation under various conditions.
* Wide Input Voltage Range: The device’s wide input voltage range from 3V to 15V provides flexibility in system design and sourcing power from different sources.
* Low Power Consumption: The low quiescent current of 5mA makes the REG1117A ideal for low-power and battery-operated applications.

## Conclusion

The Texas Instruments REG1117A is an efficient and reliable low-dropout voltage regulator that offers precision voltage regulation with low power consumption. Its low dropout voltage, wide input voltage range, and high output current capability make it suitable for a wide variety of applications, from battery-powered devices to industrial control systems. With additional features such as thermal shutdown, overcurrent protection, and low quiescent current, the REG1117A ensures safe and stable operation, making it a go-to solution for designers requiring efficient and reliable power regulation.
REG1117A Compare Parts
  • REG1117A vs REG113NA-5/250G4
  • REG1117A vs REG113NA-5/250
  • REG1117A vs REG113NA-3/3KG4
  • REG1117A vs REG113NA-3/3K
  • REG1117A vs REG113NA-3/250
  • REG1117A vs REG113NA-3.3/3K
  • REG1117A vs REG113NA-3.3/250G4
  • REG1117A vs REG113NA-3.3/250
  • REG1117A vs REG113NA-2.85/3K
  • REG1117A vs REG113NA-2.85/250
  • REG1117A vs REG113NA-2.5/3K
  • REG1117A vs REG113NA-2.5/250
  • REG1117A vs REG113EA33250G4
  • REG1117A vs REG113EA2852K5G4
  • REG1117A vs REG113EA285250G4
  • REG1117A vs REG113EA-5/2K5G4
  • REG1117A vs REG113EA-5/2K5
  • REG1117A vs REG113EA-5/250
  • REG1117A vs REG113EA-3/2K5
  • REG1117A vs REG113EA-3/250
  • REG1117A vs REG113EA-3.3/2K5
  • REG1117A vs REG113EA-3.3/250
  • REG1117A vs REG113EA-2.85/2K5
  • REG1117A vs REG113EA-2.85/250
  • REG1117A vs REG113EA-2.5/2K5
  • REG1117A vs REG113EA-2.5/250G4
  • REG1117A vs REG113EA-2.5/250
  • REG1117A vs REG1118-2.85/2K5G4
  • REG1117A vs REG1118-2.85/2K5
  • REG1117A vs REG1118-2.85
  • REG1117A vs REG1118-2.85
  • REG1117A vs REG1117FAKTTT-TI
  • REG1117A vs REG1117FAKTTT
  • REG1117A vs REG1117FA2.5KTTTG3
  • REG1117A vs REG1117FA1.8KTTTG3
  • REG1117A vs REG1117FA/500
  • REG1117A vs REG1117FA-5.0KTTTG
  • REG1117A vs REG1117FA-5.0KTTT
  • REG1117A vs REG1117FA-5.0/500
  • REG1117A vs REG1117FA-5.0
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller