☰
REF5050IDR
REF5050IDR
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5050IDR Datasheet
History Price: $7.19000
In Stock: 28320
REF5050IDR Specification
Specification
Part No
REF5050IDR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
3ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
5.2V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5050IDR PDF Datasheet
REF5050IDR Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5050IDR Description
Overview of Texas Instruments REF5050IDR

The Texas Instruments REF5050IDR is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This component is particularly useful in data acquisition systems, instrumentation, and other precision measurement applications where a reliable voltage reference is critical. The REF5050IDR is known for its low noise, high accuracy, and excellent temperature stability, making it a preferred choice for engineers in the field of analog electronics.

Key Specifications

- Output Voltage: 5.0 V nominal, providing a standard reference voltage for many applications.
- Temperature Coefficient: 10 ppm/°C, ensuring minimal drift with temperature changes, which is crucial for precision applications.
- Initial Accuracy: ±0.1% at 25°C, providing a high level of precision right out of the box.
- Long-Term Stability: 0.5 ppm per year, indicating excellent reliability over time.
- Output Noise: 0.5 mV (peak-to-peak) from 0.1 Hz to 10 Hz, ensuring minimal noise interference in sensitive applications.
- Load Regulation: 0.1 mV/mA, which indicates that the output voltage remains stable under varying load conditions.
- Line Regulation: 0.1 mV/V, ensuring that the output voltage remains stable with changes in input voltage.
- Supply Voltage Range: 10 V to 15 V, allowing for flexibility in power supply options.
- Package Type: 8-pin SOIC (Small Outline Integrated Circuit), which provides a compact footprint for easy integration into various designs.

Features

- High Precision: The REF5050IDR is designed for applications requiring high accuracy and stability, making it suitable for precision measurement systems.
- Low Noise Operation: With a low output noise specification, this voltage reference minimizes the impact of noise on sensitive circuits, enhancing overall system performance.
- Temperature Stability: The low temperature coefficient ensures that the reference voltage remains stable across a wide temperature range, which is essential for applications in varying environmental conditions.
- Robust Design: The device is built to withstand a range of operating conditions, making it suitable for industrial and commercial applications.
- Easy Integration: The compact SOIC package allows for straightforward integration into existing designs, saving space on printed circuit boards (PCBs).

Applications

The Texas Instruments REF5050IDR is widely used in various applications, including:

- Data Acquisition Systems: Its precision and stability make it ideal for use in ADC (Analog-to-Digital Converter) reference applications, ensuring accurate data conversion.
- Instrumentation: The REF5050IDR is suitable for precision measurement instruments, such as oscilloscopes and multimeters, where accurate voltage references are critical.
- Signal Conditioning: The voltage reference can be used in signal conditioning circuits to ensure consistent performance and accuracy.
- Medical Devices: Its high precision and low noise characteristics make it suitable for medical instrumentation, where reliability and accuracy are paramount.
- Industrial Control Systems: The REF5050IDR can be employed in control systems that require stable reference voltages for sensors and actuators.

Conclusion

The Texas Instruments REF5050IDR is a high-performance precision voltage reference that offers excellent accuracy, stability, and low noise operation. With its impressive specifications and features, it is an ideal choice for a wide range of applications, including data acquisition, instrumentation, and industrial control systems. Its robust design and compact packaging further enhance its appeal, making it a reliable component for engineers seeking precision in their electronic designs.
REF5050IDR Compare Parts
  • REF5050IDR vs REF6250IDGKR
  • REF5050IDR vs REF6245IDGKT
  • REF5050IDR vs REF6245IDGKR
  • REF5050IDR vs REF6241IDGKT
  • REF5050IDR vs REF6241IDGKR
  • REF5050IDR vs REF6233IDGKT
  • REF5050IDR vs REF6233IDGKR
  • REF5050IDR vs REF6230IDGKT
  • REF5050IDR vs REF6230IDGKR
  • REF5050IDR vs REF6225IDGKT
  • REF5050IDR vs REF6225IDGKR
  • REF5050IDR vs REF6150IDGKT
  • REF5050IDR vs REF6150IDGKR
  • REF5050IDR vs REF6145IDGKT
  • REF5050IDR vs REF6145IDGKR
  • REF5050IDR vs REF6141IDGKT
  • REF5050IDR vs REF6141IDGKR
  • REF5050IDR vs REF6133IDGKT
  • REF5050IDR vs REF6133IDGKR
  • REF5050IDR vs REF6130IDGKT
  • REF5050IDR vs REF6130IDGKR
  • REF5050IDR vs REF6125IDGKT
  • REF5050IDR vs REF6125IDGKR
  • REF5050IDR vs REF6050IDGKT
  • REF5050IDR vs REF6050IDGKR
  • REF5050IDR vs REF6045IDGKT
  • REF5050IDR vs REF6045IDGKR
  • REF5050IDR vs REF6041IDGKT
  • REF5050IDR vs REF6041IDGKR
  • REF5050IDR vs REF6033IDGKT
  • REF5050IDR vs REF6033IDGKR
  • REF5050IDR vs REF6030IDGKT
  • REF5050IDR vs REF6030IDGKR
  • REF5050IDR vs REF6025IDGKT
  • REF5050IDR vs REF6025IDGKR
  • REF5050IDR vs REF5050MDREP
  • REF5050IDR vs REF5050IDRG4
  • REF5050IDR vs REF5050IDGKT
  • REF5050IDR vs REF5050IDGKR
  • REF5050IDR vs REF5050IDG4
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci