☰
REF5020AID
REF5020AID
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5020AID Datasheet
History Price: $4.04000
In Stock: 27950
REF5020AID Specification
Specification
Part No
REF5020AID
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.048V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
6μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
2.7V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5020AID Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5020AID Description
Overview

The Texas Instruments REF5020AID is a precision voltage reference device that provides an ultra-stable 2.0 V output voltage with exceptional accuracy and low noise characteristics. It is designed for applications requiring a highly stable reference voltage such as data acquisition systems, precision measurement instruments, and analog-to-digital converters (ADCs). The device offers excellent temperature stability, low temperature drift, and high initial accuracy, making it suitable for use in demanding environments.

Key Features

* Fixed output voltage of 2.0 V with tight initial accuracy typically ±0.05%
* Low temperature coefficient of about 2 ppm/°C, ensuring minimal drift over temperature range
* Low noise output voltage (typical noise density ~1.8 μV RMS over 0.1 Hz to 10 Hz)
* Low supply current typically around 180 μA, making it suitable for battery-powered systems
* Wide operating voltage range from 4.5 V to 36 V, allowing flexible power supply options
* Excellent line regulation typically 0.1 ppm/V
* Good load regulation performance, supporting stable operation under varying load currents
* Output current capability up to 10 mA, sufficient for driving external circuits or ADC references
* Internal temperature compensation and trimmed circuits to improve accuracy and stability
* Built-in short-circuit protection to prevent device damage during abnormal conditions
* Available in small SOT-23-5 surface-mount package for compact PCB layout

Electrical Characteristics

* Output voltage (V\_OUT): 2.0 V nominal
* Initial accuracy: ±0.05% typical (±0.1% maximum)
* Temperature coefficient (TC): 2 ppm/°C typical
* Noise voltage: Approximately 1.8 μV RMS (0.1 Hz to 10 Hz bandwidth)
* Supply voltage range (V\_IN): 4.5 V to 36 V
* Quiescent current (I\_Q): Typically 180 μA
* Line regulation: 0.1 ppm/V typical
* Load regulation: 0.3 ppm/mA typical
* Output current (I\_OUT): Up to 10 mA continuous

Functional Description

The REF5020AID utilizes a bandgap voltage reference core combined with precision trimming and temperature compensation circuitry. This design approach results in a low-drift, low-noise voltage reference ideal for precise analog systems. The device maintains a constant output voltage regardless of changes in input voltage, temperature variations, and load current fluctuations, providing reliable and consistent performance.

Its low noise and high stability make it particularly suited for high-resolution ADCs where voltage reference accuracy directly impacts measurement precision. The wide input voltage range offers flexibility to designers in selecting power sources.

Typical Applications

* High-accuracy data acquisition systems and instrumentation
* Precision analog-to-digital and digital-to-analog converters
* Medical instrumentation and sensor interfaces
* Industrial process control and automation systems
* Portable battery-operated equipment requiring stable references
* Calibration standards and metrology equipment

Package and Mechanical Information

The REF5020AID is housed in a compact SOT-23-5 package which is popular in space-constrained designs. The small form factor combined with surface-mount technology simplifies automated assembly and reduces PCB area. The device’s package also ensures reliable thermal dissipation under typical operating conditions.

Design Considerations

When designing with the REF5020AID, it is important to provide proper decoupling capacitors close to the device pins to minimize noise and improve transient response. Attention should be paid to the layout to reduce interference and maintain the integrity of the reference voltage. Although the device can supply up to 10 mA, the load should be kept within specified limits to ensure the stability and accuracy of the output.

Thermal considerations and operating environment should be accounted for, as temperature extremes can affect device performance despite excellent compensation.

Summary of Specifications

| Parameter | Specification |
| ----------------------- | ------------------------------ |
| Output voltage | 2.0 V nominal |
| Initial accuracy | ±0.05% typical (±0.1% max) |
| Temperature coefficient | 2 ppm/°C typical |
| Noise voltage | ~1.8 μV RMS (0.1 Hz to 10 Hz) |
| Supply voltage range | 4.5 V to 36 V |
| Quiescent current | ~180 μA |
| Line regulation | 0.1 ppm/V typical |
| Load regulation | 0.3 ppm/mA typical |
| Output current | Up to 10 mA continuous |
| Package | SOT-23-5 |

The REF5020AID provides a highly accurate, low-noise, and temperature-stable 2.0 V voltage reference solution. Its robust electrical characteristics and compact packaging make it an excellent choice for precision analog system designs requiring reliable voltage references over a wide range of operating conditions.
REF5020AID Compare Parts
  • REF5020AID vs REF6250IDGKR
  • REF5020AID vs REF6245IDGKT
  • REF5020AID vs REF6245IDGKR
  • REF5020AID vs REF6241IDGKT
  • REF5020AID vs REF6241IDGKR
  • REF5020AID vs REF6233IDGKT
  • REF5020AID vs REF6233IDGKR
  • REF5020AID vs REF6230IDGKT
  • REF5020AID vs REF6230IDGKR
  • REF5020AID vs REF6225IDGKT
  • REF5020AID vs REF6225IDGKR
  • REF5020AID vs REF6150IDGKT
  • REF5020AID vs REF6150IDGKR
  • REF5020AID vs REF6145IDGKT
  • REF5020AID vs REF6145IDGKR
  • REF5020AID vs REF6141IDGKT
  • REF5020AID vs REF6141IDGKR
  • REF5020AID vs REF6133IDGKT
  • REF5020AID vs REF6133IDGKR
  • REF5020AID vs REF6130IDGKT
  • REF5020AID vs REF6130IDGKR
  • REF5020AID vs REF6125IDGKT
  • REF5020AID vs REF6125IDGKR
  • REF5020AID vs REF6050IDGKT
  • REF5020AID vs REF6050IDGKR
  • REF5020AID vs REF6045IDGKT
  • REF5020AID vs REF6045IDGKR
  • REF5020AID vs REF6041IDGKT
  • REF5020AID vs REF6041IDGKR
  • REF5020AID vs REF6033IDGKT
  • REF5020AID vs REF6033IDGKR
  • REF5020AID vs REF6030IDGKT
  • REF5020AID vs REF6030IDGKR
  • REF5020AID vs REF6025IDGKT
  • REF5020AID vs REF6025IDGKR
  • REF5020AID vs REF5050MDREP
  • REF5020AID vs REF5050IDRG4
  • REF5020AID vs REF5050IDR
  • REF5020AID vs REF5050IDGKT
  • REF5020AID vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you