Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments RC4559D
RC4559D
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
RC4559D Datasheet
History Price: $1.17000
In Stock: 46160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RC4559D Specification
Specification
Part No
RC4559D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
2 mV
Current - Supply
3.3mA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RC4559D PDF Datasheet
RC4559D Datasheet
Click and Download: RC4559D Datasheet
RC4559D Related Parts
RC4136M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4136N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4136NG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4156M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4156MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4558D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DGKR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DGKRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DRG3
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4559D Compare Parts
RC4559D vs RC4580QDRQ1
RC4559D vs RC4580IPWR
RC4559D vs RC4580IPW
RC4559D vs RC4580IP
RC4559D vs RC4580IDRG4
RC4559D vs RC4580IDR
RC4559D vs RC4580IDG4
RC4559D vs RC4580ID
RC4559D vs RC4560IPWR
RC4559D vs RC4560IPW
RC4559D vs RC4560IP
RC4559D vs RC4560IDR
RC4559D vs RC4560ID
RC4559D vs RC4559PG4
RC4559D vs RC4559P
RC4559D vs RC4559DR
RC4559D vs RC4559DG4
RC4559D vs RC4558PWRG4
RC4559D vs RC4558PWRE4
RC4559D vs RC4558PWR
RC4559D vs RC4558PW
RC4559D vs RC4558PSRG4
RC4559D vs RC4558PSR
RC4559D vs RC4558PS
RC4559D vs RC4558PG4
RC4559D vs RC4558PE4
RC4559D vs RC4558P
RC4559D vs RC4558IPWRG4
RC4559D vs RC4558IPWRE4
RC4559D vs RC4558IPWR
RC4559D vs RC4558IPW
RC4559D vs RC4558IP
RC4559D vs RC4558IDRG4
RC4559D vs RC4558IDR
RC4559D vs RC4558IDGKRG4
RC4559D vs RC4558IDGKR
RC4559D vs RC4558ID
RC4559D vs RC4558DRG4
RC4559D vs RC4558DRG3
RC4559D vs RC4558DR
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.