☰
RC4558PG4
RC4558PG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   RC4558PG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7120
RC4558PG4 Specification
Specification
Part No
RC4558PG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
1.7V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
150 nA
Voltage - Input Offset
500 μV
Current - Supply
2.5mA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
RC4558PG4 Related Parts
RC4136M
RC4136M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4136N
RC4136N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4136NG4
RC4136NG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
RC4156M
RC4156M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4156MT
RC4156MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157M
RC4157M
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4157MT
RC4157MT
Fairchild Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
RC4558D
RC4558D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DGKR
RC4558DGKR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DGKRG4
RC4558DGKRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
RC4558DR
RC4558DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558DRG3
RC4558DRG3
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
RC4558PG4 Compare Parts
  • RC4558PG4 vs RC4580QDRQ1
  • RC4558PG4 vs RC4580IPWR
  • RC4558PG4 vs RC4580IPW
  • RC4558PG4 vs RC4580IP
  • RC4558PG4 vs RC4580IDRG4
  • RC4558PG4 vs RC4580IDR
  • RC4558PG4 vs RC4580IDG4
  • RC4558PG4 vs RC4580ID
  • RC4558PG4 vs RC4560IPWR
  • RC4558PG4 vs RC4560IPW
  • RC4558PG4 vs RC4560IP
  • RC4558PG4 vs RC4560IDR
  • RC4558PG4 vs RC4560ID
  • RC4558PG4 vs RC4559PG4
  • RC4558PG4 vs RC4559P
  • RC4558PG4 vs RC4559DR
  • RC4558PG4 vs RC4559DG4
  • RC4558PG4 vs RC4559D
  • RC4558PG4 vs RC4558PWRG4
  • RC4558PG4 vs RC4558PWRE4
  • RC4558PG4 vs RC4558PWR
  • RC4558PG4 vs RC4558PW
  • RC4558PG4 vs RC4558PSRG4
  • RC4558PG4 vs RC4558PSR
  • RC4558PG4 vs RC4558PS
  • RC4558PG4 vs RC4558PE4
  • RC4558PG4 vs RC4558P
  • RC4558PG4 vs RC4558IPWRG4
  • RC4558PG4 vs RC4558IPWRE4
  • RC4558PG4 vs RC4558IPWR
  • RC4558PG4 vs RC4558IPW
  • RC4558PG4 vs RC4558IP
  • RC4558PG4 vs RC4558IDRG4
  • RC4558PG4 vs RC4558IDR
  • RC4558PG4 vs RC4558IDGKRG4
  • RC4558PG4 vs RC4558IDGKR
  • RC4558PG4 vs RC4558ID
  • RC4558PG4 vs RC4558DRG4
  • RC4558PG4 vs RC4558DRG3
  • RC4558PG4 vs RC4558DR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.