☰
PCA9543ADR
PCA9543ADR
Active
Description:  IC INTERFACE SPECIALIZED 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   PCA9543ADR Datasheet
History Price: $1.90000
In Stock: 47035
PCA9543ADR Specification
Specification
Part No
PCA9543ADR
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
2-Channel I2C Multiplexer
Interface
I2C, SMBus
Voltage - Supply
2.3V ~ 5.5V
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
PCA9543ADR PDF Datasheet
PCA9543ADR Related Parts
PCA9504ADGG,112
PCA9504ADGG,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 56TSSOP
PCA9504ADGG,118
PCA9504ADGG,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 56TSSOP
PCA9518AD,112
PCA9518AD,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518AD,118
PCA9518AD,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518APW
PCA9518APW
NXP Semiconductors
INTERFACE CIRCUIT, CMOS, PDSO20
PCA9518APW,512
PCA9518APW,512
NXP Semiconductors
IC INTERFACE SPECIALIZED 20TSSOP
PCA9518APW,518
PCA9518APW,518
NXP Semiconductors
IC INTERFACE SPECIALIZED 20TSSOP
PCA9518D,112
PCA9518D,112
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518D,118
PCA9518D,118
NXP Semiconductors
IC INTERFACE SPECIALIZED 20SO
PCA9518DBQR
PCA9518DBQR
Texas Instruments
IC INTERFACE SPECIALIZED 20QSOP
PCA9518DBR
PCA9518DBR
Texas Instruments
IC INTERFACE SPECIALIZED 20SSOP
PCA9518DBT
PCA9518DBT
Texas Instruments
IC INTERFACE SPECIALIZED 20SSOP
PCA9543ADR Description
Texas Instruments PCA9543ADR Overview

The PCA9543ADR from Texas Instruments is an I²C-bus multiplexer designed to allow communication between multiple I²C devices. It is typically used to extend the functionality of a system by enabling a single master to communicate with several slave devices that might otherwise be inaccessible due to address conflicts or limited available I²C buses. The device is highly flexible, offering multiple channels and the ability to dynamically configure connections.

Key Features

* Multiplexer Architecture: The PCA9543ADR has a 4-channel multiplexer, which allows for up to 4 independent I²C channels, making it ideal for situations where multiple I²C devices with the same address need to be accessed.
* Bus Switching: It can switch I²C traffic between different channels, enabling a single master device to control multiple I²C slaves with conflicting addresses.
* Automatic Channel Switching: The device features an automatic channel selection mechanism that can be controlled by software or hardware signals, streamlining system operation.
* I²C Bus Compatibility: The PCA9543ADR supports standard I²C protocol, offering seamless integration with various microcontrollers and I²C-compliant peripherals.
* Low Power Consumption: It operates with low power consumption, ensuring minimal impact on system energy efficiency.
* Wide Operating Voltage Range: The PCA9543ADR can operate within a wide voltage range, making it versatile in different power supply environments.

Specifications

* Power Supply Voltage: The device operates with a supply voltage ranging from 2.3V to 5.5V, making it compatible with a wide range of logic levels.
* I²C Data Transfer Speed: The PCA9543ADR supports I²C communication speeds up to 400 kHz (Fast-mode), allowing for quick data transmission between the master and slave devices.
* Output Drive Current: The device can drive outputs with a typical current of 20 mA, ensuring strong signal integrity across the connected buses.
* Bus Capacitive Load: The multiplexer is designed to handle capacitive loads up to 400 pF, making it suitable for a variety of high-performance applications.
* Low-Voltage Operation: With a minimum operating voltage of 2.3V, it is suitable for battery-powered applications or systems that require low-voltage operations.
* I/O Voltage: It has a flexible I/O voltage capability, with compatibility for both 3.3V and 5V logic levels on the I²C channels.
* Operating Temperature Range: The PCA9543ADR operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments.
* Package: The device is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) package, which provides a compact solution for space-constrained applications.

Applications

* Microcontroller Interfacing: Used in systems where multiple I²C buses need to be managed by a single microcontroller, such as in embedded systems.
* Peripheral Expansion: Allows a single microcontroller to communicate with multiple peripherals that have the same I²C address, such as sensors or memory devices.
* Automotive: The PCA9543ADR is used in automotive applications to manage different I²C devices in automotive electronics, like sensors, ECUs, and infotainment systems.
* Consumer Electronics: Commonly applied in consumer electronic devices to manage multiple peripherals and extend I²C bus connectivity.
* Industrial Control Systems: It is suitable for industrial systems where different devices need to communicate over I²C but are located on separate buses due to address limitations or spatial constraints.

Conclusion

The Texas Instruments PCA9543ADR is a versatile and efficient solution for expanding I²C bus capabilities in complex systems. With its flexible configuration, low power consumption, and broad voltage compatibility, it enables seamless integration into a wide range of applications. This makes it a valuable component for system designers looking to manage multiple I²C devices efficiently while minimizing complexity.
PCA9543ADR Compare Parts
  • PCA9543ADR vs PCA9561PW,112
  • PCA9543ADR vs PCA9561D,118
  • PCA9543ADR vs PCA9561D,112
  • PCA9543ADR vs PCA9560PW,118
  • PCA9543ADR vs PCA9560PW,112
  • PCA9543ADR vs PCA9560D,118
  • PCA9543ADR vs PCA9560D,112
  • PCA9543ADR vs PCA9559PW,118
  • PCA9543ADR vs PCA9559PW,112
  • PCA9543ADR vs PCA9558PW,118
  • PCA9543ADR vs PCA9558PW,112
  • PCA9543ADR vs PCA9549PW,118
  • PCA9543ADR vs PCA9549PW,112
  • PCA9543ADR vs PCA9549D,118
  • PCA9543ADR vs PCA9549D,112
  • PCA9543ADR vs PCA9549BS,118
  • PCA9543ADR vs PCA9548ARGER
  • PCA9543ADR vs PCA9548APWRG4
  • PCA9543ADR vs PCA9548APWR
  • PCA9543ADR vs PCA9548APW,118
  • PCA9543ADR vs PCA9548APW,112
  • PCA9543ADR vs PCA9548APW
  • PCA9543ADR vs PCA9548ADWR
  • PCA9543ADR vs PCA9548ADWG4
  • PCA9543ADR vs PCA9548ADW
  • PCA9543ADR vs PCA9548ADGVR
  • PCA9543ADR vs PCA9548ADBR
  • PCA9543ADR vs PCA9548ADBG4
  • PCA9543ADR vs PCA9548ADB
  • PCA9543ADR vs PCA9548AD,118
  • PCA9543ADR vs PCA9548AD,112
  • PCA9543ADR vs PCA9548ABSHP
  • PCA9543ADR vs PCA9548ABS,118
  • PCA9543ADR vs PCA9547PW,118
  • PCA9543ADR vs PCA9547PW,112
  • PCA9543ADR vs PCA9547D,118
  • PCA9543ADR vs PCA9547D,112
  • PCA9543ADR vs PCA9547BS,118
  • PCA9543ADR vs PCA9546ARGVR
  • PCA9543ADR vs PCA9546APWTG4
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!