☰
PCA9515APWT
PCA9515APWT
Not For New Designs
Description:  IC REDRIVER I2C 2CH 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   PCA9515APWT Datasheet
History Price: $1.61756
In Stock: 22720
PCA9515APWT Specification
Specification
Part No
PCA9515APWT
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
I2C
Input
2-Wire Bus
Output
2-Wire Bus
Data Rate (Max)
400kHz
Number of Channels
2
Delay Time
-
Signal Conditioning
-
Capacitance - Input
7 pF
Voltage - Supply
2.3V ~ 3.6V
Current - Supply
500μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
PCA9515APWT Related Parts
PCA9507D,112
PCA9507D,112
NXP Semiconductors
IC REDRIVER HDMI 1CH 400KHZ 8SO
PCA9507D,118
PCA9507D,118
NXP Semiconductors
IC REDRIVER HDMI 1CH 400KHZ 8SO
PCA9507DP,118
PCA9507DP,118
NXP Semiconductors
IC REDRIVER HDMI 1CH 8TSSOP
PCA9508D,112
PCA9508D,112
NXP Semiconductors
IC REDRIVER I2C HOTSWAP 1CH 8SO
PCA9508D,118
PCA9508D,118
NXP Semiconductors
IC REDRIVER I2C HOTSWAP 1CH 8SO
PCA9508DP,118
PCA9508DP,118
NXP Semiconductors
IC REDRIVER I2C HOTSWAP 8TSSOP
PCA9509ADP,118
PCA9509ADP,118
NXP Semiconductors
IC REDRIVER I2C 2CH 8TSSOP
PCA9509AGM,125
PCA9509AGM,125
NXP Semiconductors
IC REDRIVER I2C 2CH 400KHZ 8XQFN
PCA9509D,112
PCA9509D,112
NXP Semiconductors
IC REDRIVER I2C 2CH 400KHZ 8SO
PCA9509D,118
PCA9509D,118
NXP Semiconductors
PCA9509 - INTERFACE CIRCUIT, CMO
PCA9509D,118
PCA9509D,118
NXP Semiconductors
IC REDRIVER I2C 2CH 400KHZ 8SO
PCA9509DP,118
PCA9509DP,118
NXP Semiconductors
IC REDRIVER I2C 2CH 8TSSOP
PCA9515APWT Compare Parts
  • PCA9515APWT vs PCA9646D118
  • PCA9515APWT vs PCA9646D,118
  • PCA9515APWT vs PCA9641PWJ
  • PCA9515APWT vs PCA9641BSHP
  • PCA9515APWT vs PCA9617ATPZ
  • PCA9515APWT vs PCA9617ADPJ
  • PCA9515APWT vs PCA9617ADP
  • PCA9515APWT vs PCA9617ADMR2G
  • PCA9515APWT vs PCA9616PW,118
  • PCA9515APWT vs PCA9615DPZ
  • PCA9515APWT vs PCA9615DPJ
  • PCA9515APWT vs PCA9614DPZ
  • PCA9515APWT vs PCA9614DP,118
  • PCA9515APWT vs PCA9605DP,118
  • PCA9515APWT vs PCA9605D,118
  • PCA9515APWT vs PCA9601DPZ
  • PCA9515APWT vs PCA9601DP,118
  • PCA9515APWT vs PCA9601D,118
  • PCA9515APWT vs PCA9600DPZ
  • PCA9515APWT vs PCA9600DP/S911,118
  • PCA9515APWT vs PCA9600DP,118
  • PCA9515APWT vs PCA9600D,118
  • PCA9515APWT vs PCA9600D,112
  • PCA9515APWT vs PCA9527DPZ
  • PCA9515APWT vs PCA9527DP,118
  • PCA9515APWT vs PCA9525DP,118
  • PCA9515APWT vs PCA9525D,118
  • PCA9515APWT vs PCA9522DP,118
  • PCA9515APWT vs PCA9522D,118
  • PCA9515APWT vs PCA9521DP,118
  • PCA9515APWT vs PCA9521D,118
  • PCA9515APWT vs PCA9519PW,118
  • PCA9515APWT vs PCA9519PW,112
  • PCA9515APWT vs PCA9519BS,118
  • PCA9515APWT vs PCA9517DRG4
  • PCA9515APWT vs PCA9517DR
  • PCA9515APWT vs PCA9517DP,118
  • PCA9515APWT vs PCA9517DGKRG4
  • PCA9515APWT vs PCA9517DGKR
  • PCA9515APWT vs PCA9517DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend