☰
OPA832ID
OPA832ID
Active
Description:  IC AMP VOLTAGE FEEDBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA832ID Datasheet
History Price: $1.04000
In Stock: 46080
OPA832ID Specification
Specification
Part No
OPA832ID
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Voltage Feedback
Output Type
Rail-to-Rail
Number of Circuits
1
-3db Bandwidth
99 MHz
Slew Rate
350V/μs
Current - Supply
4.25 mA
Current - Output / Channel
85 mA
Voltage - Supply, Single/Dual (?
2.8V ~ 11V, ?.4V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA832ID Related Parts
OPA2355DGSA
OPA2355DGSA
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1
OPA2355DGSA/250
OPA2355DGSA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/250G4
OPA2355DGSA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 10VSSOP
OPA2355DGSA/2K5
OPA2355DGSA/2K5
Texas Instruments
IC OPAMP VFB 2 CIRCUIT 10VSSOP
OPA2832ID
OPA2832ID
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA2832IDGKR
OPA2832IDGKR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKRG4
OPA2832IDGKRG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDGKT
OPA2832IDGKT
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
OPA2832IDR
OPA2832IDR
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
OPA3355EA/250
OPA3355EA/250
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA3355EA/250
OPA3355EA/250
Texas Instruments
OPA3355 2.5V, 200MHZ GBW, CMOS T
OPA3355EA/250G4
OPA3355EA/250G4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14TSSOP
OPA832ID Compare Parts
  • OPA832ID vs OPA832IDR
  • OPA832ID vs OPA832IDBVT
  • OPA832ID vs OPA832IDBVR
  • OPA832ID vs OPA693IDRG4
  • OPA832ID vs OPA693IDR
  • OPA832ID vs OPA693IDG4
  • OPA832ID vs OPA693IDBVT
  • OPA832ID vs OPA693IDBVR
  • OPA832ID vs OPA693ID
  • OPA832ID vs OPA692IDR
  • OPA832ID vs OPA692IDBVTG4
  • OPA832ID vs OPA692IDBVT
  • OPA832ID vs OPA692IDBVR
  • OPA832ID vs OPA692ID
  • OPA832ID vs OPA615IDR
  • OPA832ID vs OPA615IDGST
  • OPA832ID vs OPA615IDGSR
  • OPA832ID vs OPA615ID
  • OPA832ID vs OPA3832IPWRG4
  • OPA832ID vs OPA3832IPWR
  • OPA832ID vs OPA3832IPW
  • OPA832ID vs OPA3832IDR
  • OPA832ID vs OPA3832ID
  • OPA832ID vs OPA3693IDBQRG4
  • OPA832ID vs OPA3693IDBQR
  • OPA832ID vs OPA3693IDBQ
  • OPA832ID vs OPA3692IDRG4
  • OPA832ID vs OPA3692IDR
  • OPA832ID vs OPA3692IDG4
  • OPA832ID vs OPA3692IDBQT
  • OPA832ID vs OPA3692IDBQRG4
  • OPA832ID vs OPA3692IDBQR
  • OPA832ID vs OPA3692ID
  • OPA832ID vs OPA362AIDCKT
  • OPA832ID vs OPA362AIDCKR
  • OPA832ID vs OPA361AQDCKRQ1
  • OPA832ID vs OPA361AIDCKTG4
  • OPA832ID vs OPA361AIDCKT
  • OPA832ID vs OPA361AIDCKRG4
  • OPA832ID vs OPA361AIDCKR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.