☰
OPA337EA
OPA337EA
Active
Description:  OP AMP, LOW COST COMO-RESIDUAL
Manufacturer:  Texas Instruments
Datasheet:   OPA337EA Datasheet
History Price: $0.57000
In Stock: 42220
OPA337EA Specification
Specification
Part No
OPA337EA
Category
Specialized ICs
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OPA337EA Description

The OPA337EA is a high-precision, low-power operational amplifier (op-amp) manufactured by Texas Instruments. It is designed for applications where accuracy, stability, and low power consumption are critical. This op-amp is ideal for use in a variety of analog signal processing applications, including portable and battery-operated devices, as well as precision measurement systems. Below is a detailed description of the OPA337EA, including its specifications, features, and typical applications.

## 1. General Description

The OPA337EA is a single, low-power operational amplifier with a rail-to-rail output and input. It is designed to operate over a wide supply voltage range while maintaining high precision and low offset. The op-amp features low noise and low drift characteristics, making it suitable for high-accuracy signal processing applications.

## 2. Key Features

- Low Power Consumption: The OPA337EA is optimized for low power operation, with a typical quiescent current of only 20 µA (microamperes). This makes it ideal for battery-powered and energy-efficient applications.
- Rail-to-Rail Input and Output: The op-amp can operate with input and output signals that swing close to the supply rails, providing maximum dynamic range and flexibility in low-voltage systems.
- Low Input Offset Voltage: It features a low input offset voltage of typically 25 µV (microvolts), which ensures accurate signal amplification with minimal error.
- Low Input Bias Current: The op-amp exhibits low input bias currents, typically 1 pA (picoamperes), reducing the impact on the signal in high-impedance applications.
- High Gain-Bandwidth Product: The OPA337EA has a gain-bandwidth product of 1 MHz, allowing it to handle a wide range of signal frequencies while maintaining stable performance.
- Low Noise: With low noise characteristics, the op-amp is well-suited for sensitive analog applications where signal integrity is crucial.

## 3. Electrical Specifications

The following are the key electrical specifications for the OPA337EA:

- Supply Voltage (Vcc): 1.8V to 5.5V
- Input Offset Voltage: Typically 25 µV
- Input Bias Current: Typically 1 pA
- Open-Loop Gain: Typically 120 dB
- Common-Mode Rejection Ratio (CMRR): Typically 120 dB
- Power Supply Rejection Ratio (PSRR): Typically 120 dB
- Gain-Bandwidth Product: 1 MHz
- Slew Rate: 0.1 V/µs (typical)
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz
- Output Voltage Swing: Rail-to-rail

## 4. Functional Description

- Operational Amplifier Configuration: The OPA337EA is a single op-amp with a low offset voltage and low noise characteristics, designed for precision signal processing tasks.
- Rail-to-Rail Operation: The device supports rail-to-rail operation on both the input and output, allowing it to handle signals that approach the supply voltage levels without significant distortion.
- Low Offset and Drift: The low input offset voltage and drift ensure high accuracy and stability in signal amplification and measurement applications.

## 5. Application Areas

The OPA337EA is suitable for a variety of applications, including:

- Battery-Powered Devices: Its low power consumption and wide supply voltage range make it ideal for use in portable and battery-operated devices.
- Precision Measurement Systems: The op-amp’s low offset voltage and high gain-bandwidth product are beneficial in precision measurement and instrumentation applications.
- Audio Systems: Used in audio signal processing where low noise and high accuracy are required for high-quality sound reproduction.
- Signal Conditioning: Suitable for signal conditioning in analog-to-digital conversion systems, where accurate amplification and minimal distortion are essential.

## 6. Package and Pin Configuration

The OPA337EA is available in an 8-pin SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

- 1: Offset Null (for offset adjustment, if applicable)
- 2: Inverting Input (–)
- 3: Non-Inverting Input (+)
- 4: V– (Negative Supply Voltage)
- 5: Output
- 6: V+ (Positive Supply Voltage)
- 7: Offset Null (for offset adjustment, if applicable)
- 8: No Connect (NC) or other designated pin based on the package variant

## 7. Conclusion

The OPA337EA from Texas Instruments is a high-precision, low-power operational amplifier designed for applications requiring accurate signal amplification and minimal power consumption. With its rail-to-rail operation, low offset voltage, and low noise characteristics, it is well-suited for a wide range of precision analog applications. For detailed design guidelines and additional technical information, consulting the official datasheet from Texas Instruments is recommended.
OPA337EA Compare Parts
  • OPA337EA vs OPA2349EA-1/3K
  • OPA337EA vs OPA2342EA
  • OPA337EA vs OPA2244EA-1/2K5
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****