☰
OMAP3530ECUS
OMAP3530ECUS
Active
Description:  IC MPU OMAP-35XX 600MHZ 423FCBGA
Manufacturer:  Texas Instruments
History Price: $58.22000
In Stock: 7440
OMAP3530ECUS Specification
Specification
Part No
OMAP3530ECUS
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
OMAP-35xx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Signal Processing; C64x+, Multimedia; NEON? SIMD
RAM Controllers
LPDDR
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (3), USB 2.0 (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
423-LFBGA, FCBGA
OMAP3530ECUS Related Parts
OMAP3503DCBB
OMAP3503DCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBBA
OMAP3503DCBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBC
OMAP3503DCBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBCA
OMAP3503DCBCA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCUS
OMAP3503DCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DCUS72
OMAP3503DCUS72
Texas Instruments
IC MPU OMAP-35XX 720MHZ 423FCBGA
OMAP3503DCUSA
OMAP3503DCUSA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DZCBCS
OMAP3503DZCBCS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBB
OMAP3503ECBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBA
OMAP3503ECBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBALPD
OMAP3503ECBBALPD
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBC
OMAP3503ECBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3530ECUS Description
Texas Instruments OMAP3530ECUS Overview

The OMAP3530ECUS is a high-performance application processor from Texas Instruments, part of the OMAP3 family, designed for multimedia and mobile applications. The OMAP3530ECUS integrates a powerful combination of processing cores, graphics, video acceleration, and connectivity features. It is primarily used in devices such as smartphones, tablets, embedded systems, and multimedia equipment, offering both high performance and low power consumption.

## Key Features

* Processor Architecture: ARM Cortex-A8
* Graphics Processing Unit (GPU): PowerVR SGX530
* Video Processing: Hardware-accelerated video decoding and encoding
* Connectivity: Supports multiple interfaces including USB, Ethernet, and UART
* Memory Interface: Support for DDR2 and NAND flash memory
* Power Management: Advanced power management for energy-efficient operation
* Package Options: Available in BGA (Ball Grid Array) packages, suitable for various embedded designs

## Specifications

1. Processor Architecture:

* The OMAP3530ECUS is powered by the ARM Cortex-A8 core, which offers high performance with a clock speed of up to 600 MHz. The Cortex-A8 is known for its energy efficiency and is capable of handling demanding applications such as multimedia processing, gaming, and web browsing. It features out-of-order execution and a superscalar pipeline, allowing it to execute multiple instructions per clock cycle.

2. Graphics Processing Unit (GPU):

* The OMAP3530ECUS includes the PowerVR SGX530 GPU, which is optimized for graphics-intensive tasks. This GPU supports OpenGL ES 2.0 and provides hardware acceleration for 3D graphics and video rendering. The SGX530 is particularly useful for applications involving rich graphics, such as gaming, augmented reality, and video playback, enabling smooth and high-quality visual performance.

3. Video Processing Capabilities:

* The OMAP3530ECUS features hardware video acceleration, supporting 720p video decoding and encoding. This capability is crucial for applications that require efficient video playback and recording, such as multimedia players and video conferencing systems. It supports popular video codecs such as H.264, MPEG4, and MJPEG, providing flexibility for various multimedia use cases.

4. Memory Interface:

* The processor supports DDR2 memory with a bandwidth of up to 200 MHz, providing fast data access and enabling smooth multitasking. It also supports NAND flash memory, which is often used in embedded systems for storage purposes. This combination of memory interfaces allows the OMAP3530ECUS to handle complex tasks and large datasets with ease.

5. Connectivity and Peripherals:

* The OMAP3530ECUS integrates a range of connectivity options, making it versatile for different applications. These include:

* USB 2.0: Full-speed and high-speed USB support for data transfer.
* Ethernet: 10/100 Mbps Ethernet support for networking applications.
* Serial Interfaces (UARTs): For communication with peripherals and other embedded systems.
* SPI and I2C: For communication with sensors and low-speed devices.

6. Power Management:

* Advanced power management features are built into the OMAP3530ECUS, allowing it to operate efficiently in battery-powered devices. It includes various power states such as sleep modes and dynamic voltage and frequency scaling (DVFS), which help reduce power consumption when the processor is idle or under low load.

7. Audio Processing:

* The OMAP3530ECUS supports advanced audio processing features, including stereo audio input/output, high-definition audio codecs, and support for various audio formats. This makes it ideal for multimedia applications such as portable music players, video recorders, and communication systems.

8. Operating System Support:

* The OMAP3530ECUS is compatible with a wide range of operating systems, including Linux and Android, making it suitable for both embedded systems and consumer electronics. Texas Instruments provides software libraries and development kits to facilitate integration and accelerate time-to-market.

9. Security Features:

* The processor includes security features such as hardware encryption and trusted execution environments, ensuring secure processing for sensitive applications like banking, digital rights management (DRM), and secure communications.

## Applications

The OMAP3530ECUS is used in a wide array of applications, particularly those requiring high-performance processing combined with low power consumption:

* Smartphones and Tablets: For multimedia, gaming, web browsing, and application execution.
* Embedded Systems: In industrial, automotive, and medical applications where robust processing is needed in a small form factor.
* Multimedia Devices: For high-definition video playback, recording, and streaming applications.
* Networking Equipment: For devices requiring Ethernet connectivity and high-speed data processing.
* Portable Devices: Ideal for use in portable systems due to its low power consumption and efficient performance.

## Package Options

The OMAP3530ECUS is typically available in a BGA (Ball Grid Array) package, which is suitable for compact designs and offers good thermal performance. This package type also facilitates high-density board designs, making it ideal for space-constrained embedded systems.

## Performance Characteristics

* Clock Speed: Up to 600 MHz on the ARM Cortex-A8 core, providing high processing power for demanding tasks.
* 3D Graphics: Powered by PowerVR SGX530, capable of handling 3D rendering and OpenGL ES 2.0, making it suitable for gaming and rich graphical interfaces.
* Video Decoding: Supports hardware-accelerated video decoding at 720p resolution, which ensures smooth playback for HD content.
* Low Power Consumption: Advanced power management techniques, such as DVFS and low-power modes, enable the processor to operate efficiently, even in battery-operated systems.

## Conclusion

The Texas Instruments OMAP3530ECUS is a versatile, high-performance processor tailored for multimedia, mobile, and embedded applications. Its powerful ARM Cortex-A8 core, coupled with the PowerVR SGX530 GPU, enables rich multimedia experiences, while its efficient power management ensures extended battery life in portable devices. With support for high-definition video, fast graphics rendering, and multiple connectivity options, the OMAP3530ECUS is an ideal choice for a wide range of applications, from consumer electronics to industrial systems.
OMAP3530ECUS Compare Parts
  • OMAP3530ECUS vs OMAPL138EZWTD4E
  • OMAP3530ECUS vs OMAPL138EZWTD4
  • OMAP3530ECUS vs OMAPL138EZWTA4
  • OMAP3530ECUS vs OMAPL138EZWTA3R
  • OMAP3530ECUS vs OMAPL138EZWTA3E
  • OMAP3530ECUS vs OMAPL138EZWTA3
  • OMAP3530ECUS vs OMAPL138EZWT4
  • OMAP3530ECUS vs OMAPL138EZWT3
  • OMAP3530ECUS vs OMAPL138EZCED4E
  • OMAP3530ECUS vs OMAPL138EZCED4
  • OMAP3530ECUS vs OMAPL138EZCEA3R
  • OMAP3530ECUS vs OMAPL138EZCEA3E
  • OMAP3530ECUS vs OMAPL138EZCEA3
  • OMAP3530ECUS vs OMAPL138EZCE4
  • OMAP3530ECUS vs OMAPL138EZCE3
  • OMAP3530ECUS vs OMAPL138CZWTD4RW
  • OMAP3530ECUS vs OMAPL138CZWTA3RW
  • OMAP3530ECUS vs OMAPL138BZWTRB
  • OMAP3530ECUS vs OMAPL138BZWTD4E
  • OMAP3530ECUS vs OMAPL138BZWTD4
  • OMAP3530ECUS vs OMAPL138BZWTA4
  • OMAP3530ECUS vs OMAPL138BZWTA3R
  • OMAP3530ECUS vs OMAPL138BZWTA3E
  • OMAP3530ECUS vs OMAPL138BZWTA3
  • OMAP3530ECUS vs OMAPL138BZWT4
  • OMAP3530ECUS vs OMAPL138BZWT3
  • OMAP3530ECUS vs OMAPL138BZCG4
  • OMAP3530ECUS vs OMAPL138BZCED4E
  • OMAP3530ECUS vs OMAPL138BZCED4
  • OMAP3530ECUS vs OMAPL138BZCEA3R
  • OMAP3530ECUS vs OMAPL138BZCEA3E
  • OMAP3530ECUS vs OMAPL138BZCEA3
  • OMAP3530ECUS vs OMAPL138BZCE4
  • OMAP3530ECUS vs OMAPL138BZCE3
  • OMAP3530ECUS vs OMAPL138BGWTMEP
  • OMAP3530ECUS vs OMAPL138AZWT3
  • OMAP3530ECUS vs OMAPL138AZCEA3
  • OMAP3530ECUS vs OMAPL138AZCE3
  • OMAP3530ECUS vs OMAPL137DZKBT3
  • OMAP3530ECUS vs OMAPL137DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!