☰
OMAP3525ECBB
OMAP3525ECBB
Active
Description:  IC MPU OMAP-35XX 600MHZ 515FCBGA
Manufacturer:  Texas Instruments
History Price: $39.70000
In Stock: 20800
OMAP3525ECBB Specification
Specification
Part No
OMAP3525ECBB
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
OMAP-35xx
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A8
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
Signal Processing; C64x+, Multimedia; NEON? SIMD
RAM Controllers
LPDDR
Graphics Acceleration
Yes
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 1.x (3), USB 2.0 (1)
Voltage - I/O
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
515-VFBGA, FCBGA
OMAP3525ECBB Related Parts
OMAP3503DCBB
OMAP3503DCBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBBA
OMAP3503DCBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBC
OMAP3503DCBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCBCA
OMAP3503DCBCA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503DCUS
OMAP3503DCUS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DCUS72
OMAP3503DCUS72
Texas Instruments
IC MPU OMAP-35XX 720MHZ 423FCBGA
OMAP3503DCUSA
OMAP3503DCUSA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 423FCBGA
OMAP3503DZCBCS
OMAP3503DZCBCS
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBB
OMAP3503ECBB
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBA
OMAP3503ECBBA
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBBALPD
OMAP3503ECBBALPD
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3503ECBC
OMAP3503ECBC
Texas Instruments
IC MPU OMAP-35XX 600MHZ 515FCBGA
OMAP3525ECBB Compare Parts
  • OMAP3525ECBB vs OMAPL138EZWTD4E
  • OMAP3525ECBB vs OMAPL138EZWTD4
  • OMAP3525ECBB vs OMAPL138EZWTA4
  • OMAP3525ECBB vs OMAPL138EZWTA3R
  • OMAP3525ECBB vs OMAPL138EZWTA3E
  • OMAP3525ECBB vs OMAPL138EZWTA3
  • OMAP3525ECBB vs OMAPL138EZWT4
  • OMAP3525ECBB vs OMAPL138EZWT3
  • OMAP3525ECBB vs OMAPL138EZCED4E
  • OMAP3525ECBB vs OMAPL138EZCED4
  • OMAP3525ECBB vs OMAPL138EZCEA3R
  • OMAP3525ECBB vs OMAPL138EZCEA3E
  • OMAP3525ECBB vs OMAPL138EZCEA3
  • OMAP3525ECBB vs OMAPL138EZCE4
  • OMAP3525ECBB vs OMAPL138EZCE3
  • OMAP3525ECBB vs OMAPL138CZWTD4RW
  • OMAP3525ECBB vs OMAPL138CZWTA3RW
  • OMAP3525ECBB vs OMAPL138BZWTRB
  • OMAP3525ECBB vs OMAPL138BZWTD4E
  • OMAP3525ECBB vs OMAPL138BZWTD4
  • OMAP3525ECBB vs OMAPL138BZWTA4
  • OMAP3525ECBB vs OMAPL138BZWTA3R
  • OMAP3525ECBB vs OMAPL138BZWTA3E
  • OMAP3525ECBB vs OMAPL138BZWTA3
  • OMAP3525ECBB vs OMAPL138BZWT4
  • OMAP3525ECBB vs OMAPL138BZWT3
  • OMAP3525ECBB vs OMAPL138BZCG4
  • OMAP3525ECBB vs OMAPL138BZCED4E
  • OMAP3525ECBB vs OMAPL138BZCED4
  • OMAP3525ECBB vs OMAPL138BZCEA3R
  • OMAP3525ECBB vs OMAPL138BZCEA3E
  • OMAP3525ECBB vs OMAPL138BZCEA3
  • OMAP3525ECBB vs OMAPL138BZCE4
  • OMAP3525ECBB vs OMAPL138BZCE3
  • OMAP3525ECBB vs OMAPL138BGWTMEP
  • OMAP3525ECBB vs OMAPL138AZWT3
  • OMAP3525ECBB vs OMAPL138AZCEA3
  • OMAP3525ECBB vs OMAPL138AZCE3
  • OMAP3525ECBB vs OMAPL137DZKBT3
  • OMAP3525ECBB vs OMAPL137DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!