☰
NE5534PS
NE5534PS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   NE5534PS Datasheet
History Price: $0.61000
In Stock: 34240
NE5534PS Specification
Specification
Part No
NE5534PS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
500 nA
Voltage - Input Offset
500 μV
Current - Supply
4mA
Current - Output / Channel
38 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
NE5534PS PDF Datasheet
NE5534PS Related Parts
NE5230D
NE5230D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
NE5230DG
NE5230DG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
NE5230DR2
NE5230DR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
NE5230DR2G
NE5230DR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
NE5230N
NE5230N
onsemi
IC OPAMP LOW VOLTAGE 8-DIP
NE5230NG
NE5230NG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
NE5232D/01,112
NE5232D/01,112
NXP Semiconductors
IC OPAMP GP 2 CIRCUIT 8SO
NE5232D/01,118
NE5232D/01,118
NXP Semiconductors
IC OPAMP GP 2 CIRCUIT 8SO
NE5232N/01,112
NE5232N/01,112
NXP Semiconductors
IC OPAMP GP 2 CIRCUIT 8DIP
NE5234D,518
NE5234D,518
NXP Semiconductors
IC OPAMP GP 4 CIRCUIT 14SO
NE5234D/01,512
NE5234D/01,512
NXP Semiconductors
IC OPAMP GP 4 CIRCUIT 14SO
NE5234D/01,518
NE5234D/01,518
NXP Semiconductors
IC OPAMP GP 4 CIRCUIT 14SO
NE5534PS Compare Parts
  • NE5534PS vs NE5534PSRG4
  • NE5534PS vs NE5534PSRE4
  • NE5534PS vs NE5534PSR
  • NE5534PS vs NE5534PG4
  • NE5534PS vs NE5534P
  • NE5534PS vs NE5534NG
  • NE5534PS vs NE5534N
  • NE5534PS vs NE5534IP
  • NE5534PS vs NE5534DRG4
  • NE5534PS vs NE5534DRE4
  • NE5534PS vs NE5534DR2G
  • NE5534PS vs NE5534DR2
  • NE5534PS vs NE5534DR
  • NE5534PS vs NE5534DG
  • NE5534PS vs NE5534D
  • NE5534PS vs NE5534D
  • NE5534PS vs NE5534AP
  • NE5534PS vs NE5534ANG
  • NE5534PS vs NE5534AN
  • NE5534PS vs NE5534ADRG4
  • NE5534PS vs NE5534ADRE4
  • NE5534PS vs NE5534ADR2G
  • NE5534PS vs NE5534ADR2
  • NE5534PS vs NE5534ADR
  • NE5534PS vs NE5534ADR
  • NE5534PS vs NE5534ADG
  • NE5534PS vs NE5534AD
  • NE5534PS vs NE5532PSR
  • NE5534PS vs NE5532PS
  • NE5534PS vs NE5532PE4
  • NE5534PS vs NE5532P
  • NE5534PS vs NE5532NG
  • NE5534PS vs NE5532N
  • NE5534PS vs NE5532DX
  • NE5534PS vs NE5532DRG4
  • NE5534PS vs NE5532DRE4
  • NE5534PS vs NE5532DR2G
  • NE5534PS vs NE5532DR
  • NE5534PS vs NE5532DG
  • NE5534PS vs NE5532D8R2G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give