☰
MPC509AP
MPC509AP
Active
Description:  IC SWITCH SP4T X 2 1.5KOHM 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MPC509AP Datasheet
History Price: $12.19000
In Stock: 23520
MPC509AP Specification
Specification
Part No
MPC509AP
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 250ns (Typ)
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 12pF
Current - Leakage (IS(off)) (Max)
500pA (Typ)
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MPC509AP Related Parts
MPC506AP
MPC506AP
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506APG4
MPC506APG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506AU
MPC506AU
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AU/1K
MPC506AU/1K
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AUG4
MPC506AUG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC507AP
MPC507AP
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507APG4
MPC507APG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507AU
MPC507AU
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AU/1K
MPC507AU/1K
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AUG4
MPC507AUG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC508AP
MPC508AP
Texas Instruments
IC MUX 8:1 1.5KOHM 16DIP
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC509AP Description
The Texas Instruments MPC509AP is a versatile microcontroller designed for embedded applications requiring a balance of performance, memory, and ease of integration. It%27s part of the 8-bit microcontroller family, offering a range of features suited for various control and automation tasks.

Key Specifications:

- Core Architecture: The MPC509AP uses an 8-bit CPU core, providing sufficient processing power for a range of control tasks in embedded systems.
- Clock Speed: It operates at a maximum clock frequency of 10 MHz, which is suitable for many low-to-moderate-speed applications.
- Memory:
- Flash Memory: Typically, it includes 4KB of flash memory for program storage, allowing for relatively large programs and data handling.
- RAM: 256 bytes of SRAM (Static RAM) for temporary data storage, supporting basic data manipulation tasks.
- I/O Ports: The microcontroller provides multiple general-purpose I/O ports, often configured with up to 16 pins, enabling interfacing with various peripherals and external devices.
- Timers: It includes built-in timers, often with configurable periods and modes, essential for timing and event counting applications.
- Analog-to-Digital Converter (ADC): Features a 10-bit ADC, useful for converting analog signals into digital data for processing and decision-making tasks.
- Communication Interfaces:
- UART (Universal Asynchronous Receiver/Transmitter): Provides serial communication capabilities, enabling the microcontroller to communicate with other devices over serial interfaces.
- SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit): Some versions might include these interfaces for additional communication options, though this varies by specific model and configuration.

Package Type:
- The MPC509AP is typically available in a 28-pin DIP (Dual In-line Package) format, which is user-friendly for prototyping and breadboard applications.

Applications:
- This microcontroller is well-suited for use in simple control systems, home appliances, and embedded devices requiring basic processing capabilities and low power consumption.

The MPC509AP offers a practical balance between simplicity and functionality, making it a good choice for designers working on straightforward embedded projects.
MPC509AP Compare Parts
  • MPC509AP vs MPC509AU/1KG4
  • MPC509AP vs MPC509AU/1K
  • MPC509AP vs MPC509AU
  • MPC509AP vs MPC508AUG4
  • MPC509AP vs MPC508AU/1KG4
  • MPC509AP vs MPC508AU/1K
  • MPC509AP vs MPC508AU
  • MPC509AP vs MPC508AU
  • MPC509AP vs MPC508AP
  • MPC509AP vs MPC507AUG4
  • MPC509AP vs MPC507AU/1K
  • MPC509AP vs MPC507AU
  • MPC509AP vs MPC507APG4
  • MPC509AP vs MPC507AP
  • MPC509AP vs MPC506AUG4
  • MPC509AP vs MPC506AU/1K
  • MPC509AP vs MPC506AU
  • MPC509AP vs MPC506APG4
  • MPC509AP vs MPC506AP
  • MPC509AP vs MPC509AUG4
  • MPC509AP vs MPC506AUG4
  • MPC509AP vs MPC506AP
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci