MC3487D
MC3487D
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MC3487D Datasheet
History Price: $1.54000
In Stock: 5700
MC3487D Specification
Specification
Part No
MC3487D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC3487D Related Parts
MC33199D
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC3487D Description

## Texas Instruments MC3487D Overview

The Texas Instruments MC3487D is a high-performance differential line driver designed for data communication applications. It is specifically tailored for use in systems that require reliable and high-speed communication over long distances, such as RS-485 and RS-422 communication standards. With its robust features and excellent performance characteristics, the MC3487D is widely used in industrial, automotive, and commercial communication systems. The device provides differential drive capabilities, ensuring low noise, high signal integrity, and efficient data transfer.

## Key Features

* Differential Line Driver: The MC3487D is designed to drive differential signals, making it ideal for long-distance communication where signal integrity is crucial. It complies with both RS-485 and RS-422 communication standards.
* Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and energy-efficient systems.
* Wide Operating Voltage Range: It operates within a broad voltage range, providing flexibility in various system configurations.
* High-Speed Operation: The MC3487D is capable of driving data at high speeds, supporting communication in fast-paced industrial environments.
* Short-Circuit Protection: Integrated short-circuit protection ensures the device’s reliability and longevity in challenging operating conditions.
* Thermal Shutdown: The MC3487D includes built-in thermal shutdown features to protect the device from overheating and ensure stable performance.
* Low Output Impedance: The device offers low output impedance, ensuring strong and stable signal transmission, even in noisy environments.

## Specifications

* Voltage Supply: The MC3487D operates with a voltage supply ranging from 4.75V to 5.25V, making it compatible with standard logic systems.
* Output Voltage Swing: The device provides a differential output voltage swing of 1.5V to 5V, suitable for long-distance data transmission.
* Data Rate: The MC3487D supports data rates up to 10 Mbps, providing high-speed communication for demanding applications.
* Receiver Input Voltage Range: The input voltage range is from -7V to +12V, ensuring robustness against voltage spikes and enabling reliable communication over extended distances.
* Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary.
* Power Supply Current: Typical operating current is 5 mA, which ensures low power consumption during operation.
* Package Type: The MC3487D is available in an 8-pin PDIP (Plastic Dual In-Line Package) for easy integration into a wide range of circuit designs.

## Performance Characteristics

* High Signal Integrity: The MC3487D is designed to provide high signal integrity, making it ideal for applications where accurate and noise-immune signal transmission is essential. It is equipped with differential output drivers that ensure minimal signal distortion over long distances.
* Noise Immunity: The differential output minimizes susceptibility to external noise and electromagnetic interference, ensuring that the data remains clear and accurate even in electrically noisy environments.
* Reliable Communication: The integrated short-circuit and thermal protection features ensure that the MC3487D maintains reliability and performance over extended periods, even in the harshest conditions.
* Low Voltage Operation: The device can operate with low supply voltages, making it suitable for low-power systems or battery-powered applications.

## Applications

* Industrial Automation: In industrial environments, the MC3487D is used for communication between control systems, sensors, and actuators, ensuring stable data transfer over long distances.
* Data Acquisition Systems: The MC3487D is ideal for data acquisition systems that require reliable, high-speed communication between various components, such as sensors, controllers, and remote data stations.
* Automotive Networks: In automotive applications, the MC3487D is used for communication between various electronic control units (ECUs), providing efficient and noise-resistant data transfer in the vehicle's communication network.
* Building Automation: The device can be used in building automation systems for controlling lighting, HVAC, and security systems, where reliable communication over long distances is critical.
* Communication Systems: The MC3487D is a popular choice in communication systems that require differential signaling, such as point-to-point and multipoint networks.

## Power Consumption

The MC3487D is engineered to operate with minimal power consumption. With a typical operating current of 5 mA, it is an energy-efficient choice for applications where low power is essential. Additionally, the low voltage operation, combined with the device’s robust protection features, ensures that the device operates efficiently while maintaining reliability over long periods.

## Conclusion

The Texas Instruments MC3487D is a versatile and high-performance differential line driver that is widely used in industrial, automotive, and communication applications. Its combination of high-speed data transfer, low power consumption, and robust protection features makes it ideal for long-distance communication, ensuring reliable and noise-immune performance. Whether used in industrial automation, automotive networks, or building automation systems, the MC3487D is a reliable choice for data communication applications requiring differential signaling.
MC3487D Compare Parts
  • MC3487D vs MC34CM0902WEFR2
  • MC3487D vs MC34CM0902WEF
  • MC3487D vs MC34901WNEFR2
  • MC3487D vs MC34901WNEF
  • MC3487D vs MC34901WEFR2
  • MC3487D vs MC34901WEF
  • MC3487D vs MC34901SEFR2
  • MC3487D vs MC34901SEF
  • MC3487D vs MC3488AP1G
  • MC3487D vs MC3488AP1
  • MC3487D vs MC3488ADR2G
  • MC3487D vs MC3488ADR2
  • MC3487D vs MC3488ADG
  • MC3487D vs MC3488AD
  • MC3487D vs MC3487NSR
  • MC3487D vs MC3487NS
  • MC3487D vs MC3487NG4
  • MC3487D vs MC3487N
  • MC3487D vs MC3487J
  • MC3487D vs MC3487DR
  • MC3487D vs MC3487DE4
  • MC3487D vs MC3486NSR
  • MC3487D vs MC3486NS
  • MC3487D vs MC3486NG4
  • MC3487D vs MC3486NE4
  • MC3487D vs MC3486N
  • MC3487D vs MC3486DRE4
  • MC3487D vs MC3486DR
  • MC3487D vs MC3486DG4
  • MC3487D vs MC3486DE4
  • MC3487D vs MC3486D
  • MC3487D vs MC3437L
  • MC3487D vs MC33SA0528ACR2
  • MC3487D vs MC33SA0528AC
  • MC3487D vs MC33CM0902WEFR2
  • MC3487D vs MC33CM0902WEF
  • MC3487D vs MC33990DR2
  • MC3487D vs MC33990D
  • MC3487D vs MC33901WEFR2518
  • MC3487D vs MC33901WEFR2
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.