☰
MAX3232CDWR
MAX3232CDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232CDWR Datasheet
History Price: $1.90000
In Stock: 27400
MAX3232CDWR Specification
Specification
Part No
MAX3232CDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX3232CDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232CDWR Description
Texas Instruments MAX3232CDWR Detailed Professional Overview

General Description
The Texas Instruments MAX3232CDWR is a dual driver/receiver IC designed to interface between TTL/CMOS logic levels and RS-232 serial communication standards. This device provides the necessary voltage level translation and signal conditioning required for asynchronous serial data communication between microcontrollers, computers, and RS-232 compatible peripherals. The MAX3232CDWR is widely utilized in embedded systems, instrumentation, and communication interfaces where reliable RS-232 signaling is essential.

Functional Architecture
The MAX3232CDWR integrates two RS-232 drivers and two receivers in a single 20-pin SOIC package, enabling bidirectional communication on two serial data lines. It includes internal charge pumps to generate the required RS-232 voltage levels from a single 3.0 V to 5.5 V power supply, eliminating the need for an external power supply or multiple voltage rails. The device is designed for low power consumption and includes features such as shutdown mode to reduce power usage when the interface is inactive.

Key Features

* Dual drivers and dual receivers for full-duplex serial communication
* Operates from a single 3.0 V to 5.5 V power supply
* Meets or exceeds EIA-232E and ITU V.28 RS-232 standards
* Internal charge pump generates ±7.5 V typical RS-232 voltage levels
* Low power consumption: 250 µA typical in active mode
* Shutdown mode reduces supply current to 0.1 µA (typical)
* Receiver input thresholds compliant with RS-232 voltage levels
* Drivers capable of ±30 mA output current, supporting standard RS-232 loads
* High data rate support: up to 250 kbps (maximum)
* Electrostatic discharge (ESD) protection exceeds ±15 kV on all pins
* Compatible with 3.3 V and 5 V logic levels on TTL/CMOS side
* 20-pin SOIC (DW) surface-mount package, suitable for space-constrained designs
* Industrial temperature range: -40°C to +85°C

Electrical Specifications

* Supply Voltage (VCC): 3.0 V to 5.5 V
* Driver Output Voltage Swing: ±5 V minimum into 3 kΩ load
* Driver Output Current: ±30 mA max per driver
* Receiver Input Voltage Range: ±25 V
* Receiver Input Threshold: ±0.8 V typical switching threshold
* Data Rate: Up to 250 kbps (typical)
* Supply Current (Active Mode): 250 µA typical at 5 V
* Supply Current (Shutdown Mode): 0.1 µA typical
* Receiver Input Resistance: >3 kΩ typical
* ESD Rating: ±15 kV Human Body Model (HBM)
* Operating Temperature: -40°C to +85°C

Pin Configuration and Packaging
The MAX3232CDWR is offered in a 20-pin small outline integrated circuit (SOIC) package, optimized for automated assembly and minimal PCB footprint. Pins include two driver outputs (T1OUT, T2OUT), two receiver inputs (R1IN, R2IN), driver inputs (T1IN, T2IN), receiver outputs (R1OUT, R2OUT), power supply (VCC), ground (GND), and pins for the internal charge pump capacitors (C1+, C1-, C2+, C2-). The integrated charge pump requires four external capacitors for voltage conversion, typically 0.1 µF to 1.0 µF, placed close to the device to ensure stability.

Typical Applications

* RS-232 serial communication interfaces for embedded systems
* Computer serial ports and legacy peripheral connections
* Industrial automation and control equipment communication
* Point-of-sale (POS) terminals and barcode readers
* GPS and modem interfaces
* Data acquisition systems requiring asynchronous serial protocols
* Communication between microcontrollers and external RS-232 devices

Functional Description
The internal charge pump generates the higher positive and negative voltages needed for RS-232 signaling from a single low-voltage power supply, using external capacitors to store and transfer charge. The drivers convert TTL/CMOS logic input signals into RS-232 voltage levels, while the receivers translate RS-232 voltage signals back into TTL/CMOS logic levels. The device ensures signal integrity with slew rate control, limiting electromagnetic interference. Shutdown mode disables the charge pump and drivers to save power without affecting the receiver inputs.

Performance Characteristics
The MAX3232CDWR supports data rates up to 250 kbps, accommodating a broad range of serial communication protocols. It maintains stable operation across the entire industrial temperature range, ensuring reliable performance in harsh environments. The ±15 kV ESD protection provides robust immunity against static discharge, crucial for interfaces exposed to user handling or industrial conditions.

Reliability and Compliance
This device complies with the EIA-232E and ITU V.28 standards for RS-232 signaling, ensuring compatibility with a wide array of commercial and industrial equipment. Its robust design includes features to minimize power consumption and electromagnetic interference, making it suitable for portable and noise-sensitive applications. The industrial-grade temperature rating further extends its usability in embedded and automotive systems.

Summary
The Texas Instruments MAX3232CDWR is a highly integrated, low-power dual RS-232 transceiver designed to facilitate reliable asynchronous serial communication between modern microcontrollers and legacy RS-232 devices. Its single-supply operation, internal charge pumps, and wide temperature range make it a versatile and dependable choice for industrial, automotive, and consumer applications requiring robust, low-noise, and efficient RS-232 level translation in a compact footprint.
MAX3232CDWR Compare Parts
  • MAX3232CDWR vs MAXM22511GLH+
  • MAX3232CDWR vs MAXM22510GLH+T
  • MAX3232CDWR vs MAXM22510GLH+
  • MAX3232CDWR vs MAX9967BGCCQ+B0U
  • MAX3232CDWR vs MAX9959DCCQ+D
  • MAX3232CDWR vs MAX9957DCCB+D
  • MAX3232CDWR vs MAX9957CCB+D
  • MAX3232CDWR vs MAX9482EUI
  • MAX3232CDWR vs MAX9481EUP
  • MAX3232CDWR vs MAX9480EUP
  • MAX3232CDWR vs MAX9404EHJ
  • MAX3232CDWR vs MAX9402EHJ+T
  • MAX3232CDWR vs MAX9402EHJ+
  • MAX3232CDWR vs MAX9401EHJ
  • MAX3232CDWR vs MAX9400EHJ
  • MAX3232CDWR vs MAX9179EUE+
  • MAX3232CDWR vs MAX9179EUE
  • MAX3232CDWR vs MAX9173EUE+T
  • MAX3232CDWR vs MAX9173EUE+
  • MAX3232CDWR vs MAX9173EUE
  • MAX3232CDWR vs MAX9173ETE
  • MAX3232CDWR vs MAX9173ESE+
  • MAX3232CDWR vs MAX9173ESE
  • MAX3232CDWR vs MAX9172ESA+T
  • MAX3232CDWR vs MAX9172ESA+
  • MAX3232CDWR vs MAX9172ESA
  • MAX3232CDWR vs MAX9172EKA+T
  • MAX3232CDWR vs MAX9171ESA+
  • MAX3232CDWR vs MAX9171EKA+T
  • MAX3232CDWR vs MAX9169EUE+T
  • MAX3232CDWR vs MAX9169EUE+
  • MAX3232CDWR vs MAX9164EUD
  • MAX3232CDWR vs MAX9164ESD
  • MAX3232CDWR vs MAX9163ESA+T
  • MAX3232CDWR vs MAX9163ESA+
  • MAX3232CDWR vs MAX9158EGM
  • MAX3232CDWR vs MAX9157EHJ+T
  • MAX3232CDWR vs MAX9157EHJ+
  • MAX3232CDWR vs MAX9157EGJ+T
  • MAX3232CDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!