☰
MAX3221EIDBR
MAX3221EIDBR
Active
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Texas Instruments
History Price: $2.00000
In Stock: 38640
MAX3221EIDBR Specification
Specification
Part No
MAX3221EIDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221EIDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221EIDBR Description
The Texas Instruments MAX3221EIDBR is a high-performance, low-power RS-232 transceiver designed for communication between microcontrollers and other devices over long distances. It is particularly well-suited for applications where space and power efficiency are critical, such as in portable devices and battery-operated systems. Below is a detailed overview of the MAX3221EIDBR, including its specifications and features.

## Overview

The MAX3221EIDBR is a dual-channel RS-232 transceiver that operates with a single 3V to 5.5V power supply. It is designed to meet the EIA/TIA-232 standard, which defines the electrical characteristics of the interface. The device is capable of transmitting and receiving data at speeds up to 250 kbps, making it suitable for a wide range of applications, including industrial automation, point-of-sale systems, and telecommunications.

## Key Features

1. Low Power Consumption: The MAX3221EIDBR is designed for low power operation, consuming only 1 µA in shutdown mode and 15 mA during active operation. This makes it ideal for battery-powered applications.

2. Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 3V to 5.5V, providing flexibility for various system designs.

3. High Data Rate: It supports data rates up to 250 kbps, ensuring reliable communication over RS-232 connections.

4. Integrated Capacitors: The MAX3221EIDBR includes internal charge pump capacitors, which simplifies the design and reduces the number of external components required.

5. Enhanced ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, withstanding up to ±15 kV on the RS-232 pins, ensuring robustness in harsh environments.

6. Dual Transceiver: The MAX3221EIDBR includes two independent transceivers, allowing for full-duplex communication.

7. Small Package Size: It is available in a compact 20-pin TSSOP package, making it suitable for space-constrained applications.

## Electrical Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: Up to 250 kbps
- Input Voltage Range: ±30V (RS-232)
- Output Voltage Swing: ±5V (typical)
- Shutdown Current: 1 µA (max)
- Active Supply Current: 15 mA (max)
- Transmitter Output Impedance: 300Ω (typical)
- Receiver Input Impedance: 3kΩ (typical)

## Pin Configuration

The MAX3221EIDBR comes in a 20-pin TSSOP package with the following pin configuration:

1. VCC: Power supply
2. GND: Ground
3. T1IN: Transmitter input for channel 1
4. T1OUT: Transmitter output for channel 1
5. R1IN: Receiver input for channel 1
6. R1OUT: Receiver output for channel 1
7. T2IN: Transmitter input for channel 2
8. T2OUT: Transmitter output for channel 2
9. R2IN: Receiver input for channel 2
10. R2OUT: Receiver output for channel 2
11. C1+: Charge pump capacitor connection
12. C1-: Charge pump capacitor connection
13. C2+: Charge pump capacitor connection
14. C2-: Charge pump capacitor connection
15. SHDN: Shutdown control pin
16. NC: No connect
17. NC: No connect
18. NC: No connect
19. NC: No connect
20. NC: No connect

## Applications

The MAX3221EIDBR is suitable for a variety of applications, including:

- Microcontroller communication
- Industrial automation systems
- Point-of-sale terminals
- Telecommunications equipment
- Portable and battery-operated devices

## Conclusion

The Texas Instruments MAX3221EIDBR is a versatile and efficient RS-232 transceiver that meets the demands of modern communication systems. With its low power consumption, wide supply voltage range, and robust performance, it is an excellent choice for designers looking to implement reliable serial communication in their applications. Whether for industrial, commercial, or consumer use, the MAX3221EIDBR provides a reliable solution for RS-232 interfacing needs.
MAX3221EIDBR Compare Parts
  • MAX3221EIDBR vs MAXM22511GLH+
  • MAX3221EIDBR vs MAXM22510GLH+T
  • MAX3221EIDBR vs MAXM22510GLH+
  • MAX3221EIDBR vs MAX9967BGCCQ+B0U
  • MAX3221EIDBR vs MAX9959DCCQ+D
  • MAX3221EIDBR vs MAX9957DCCB+D
  • MAX3221EIDBR vs MAX9957CCB+D
  • MAX3221EIDBR vs MAX9482EUI
  • MAX3221EIDBR vs MAX9481EUP
  • MAX3221EIDBR vs MAX9480EUP
  • MAX3221EIDBR vs MAX9404EHJ
  • MAX3221EIDBR vs MAX9402EHJ+T
  • MAX3221EIDBR vs MAX9402EHJ+
  • MAX3221EIDBR vs MAX9401EHJ
  • MAX3221EIDBR vs MAX9400EHJ
  • MAX3221EIDBR vs MAX9179EUE+
  • MAX3221EIDBR vs MAX9179EUE
  • MAX3221EIDBR vs MAX9173EUE+T
  • MAX3221EIDBR vs MAX9173EUE+
  • MAX3221EIDBR vs MAX9173EUE
  • MAX3221EIDBR vs MAX9173ETE
  • MAX3221EIDBR vs MAX9173ESE+
  • MAX3221EIDBR vs MAX9173ESE
  • MAX3221EIDBR vs MAX9172ESA+T
  • MAX3221EIDBR vs MAX9172ESA+
  • MAX3221EIDBR vs MAX9172ESA
  • MAX3221EIDBR vs MAX9172EKA+T
  • MAX3221EIDBR vs MAX9171ESA+
  • MAX3221EIDBR vs MAX9171EKA+T
  • MAX3221EIDBR vs MAX9169EUE+T
  • MAX3221EIDBR vs MAX9169EUE+
  • MAX3221EIDBR vs MAX9164EUD
  • MAX3221EIDBR vs MAX9164ESD
  • MAX3221EIDBR vs MAX9163ESA+T
  • MAX3221EIDBR vs MAX9163ESA+
  • MAX3221EIDBR vs MAX9158EGM
  • MAX3221EIDBR vs MAX9157EHJ+T
  • MAX3221EIDBR vs MAX9157EHJ+
  • MAX3221EIDBR vs MAX9157EGJ+T
  • MAX3221EIDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!