☰
MAX232DWR
MAX232DWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232DWR Datasheet
History Price: $1.51000
In Stock: 42435
MAX232DWR Specification
Specification
Part No
MAX232DWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232DWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232DWR Description
The Texas Instruments MAX232DWR is a highly integrated dual voltage level translator designed for serial communication applications. It is particularly well-suited for converting signals between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) voltage levels, making it an essential component in many electronic systems that require communication between microcontrollers and RS-232 devices.

## Overview

The MAX232DWR is a member of the MAX232 family of devices, which are known for their reliability and efficiency in serial communication. This device is capable of converting TTL logic levels (0V to 5V) to RS-232 levels (±3V to ±15V) and vice versa. It is commonly used in applications such as computer serial ports, modems, and other communication devices.

## Key Features

1. Dual Driver and Receiver: The MAX232DWR includes two drivers and two receivers, allowing for full-duplex communication. This means that data can be transmitted and received simultaneously.

2. Integrated Charge Pump: The device features an integrated charge pump that generates the necessary RS-232 voltage levels from a single 5V supply. This eliminates the need for additional external components, simplifying the design.

3. Wide Supply Voltage Range: The MAX232DWR operates over a supply voltage range of 4.5V to 5.5V, making it compatible with a variety of systems.

4. High Data Rate: The device supports data rates up to 120 kbps, making it suitable for high-speed communication applications.

5. Low Power Consumption: The MAX232DWR is designed for low power consumption, which is critical in battery-powered applications.

6. Small Package Size: The device is available in a small SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs.

## Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage Range: TTL levels (0V to 5V)
- Output Voltage Levels: RS-232 levels (±3V to ±15V)
- Data Rate: Up to 120 kbps
- Number of Drivers: 2
- Number of Receivers: 2
- Quiescent Current: Typically 10 µA
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-16

## Applications

The MAX232DWR is widely used in various applications, including:

- Serial communication interfaces
- Microcontroller to RS-232 communication
- Modem interfaces
- Data acquisition systems
- Industrial automation systems
- Point-of-sale terminals

## Conclusion

The Texas Instruments MAX232DWR is a versatile and efficient solution for converting TTL logic levels to RS-232 levels and vice versa. Its dual driver and receiver configuration, integrated charge pump, and support for high data rates make it an ideal choice for a wide range of serial communication applications. With its low power consumption and compact package size, the MAX232DWR is well-suited for both consumer and industrial electronic designs, ensuring reliable communication in various systems.
MAX232DWR Compare Parts
  • MAX232DWR vs MAXM22511GLH+
  • MAX232DWR vs MAXM22510GLH+T
  • MAX232DWR vs MAXM22510GLH+
  • MAX232DWR vs MAX9967BGCCQ+B0U
  • MAX232DWR vs MAX9959DCCQ+D
  • MAX232DWR vs MAX9957DCCB+D
  • MAX232DWR vs MAX9957CCB+D
  • MAX232DWR vs MAX9482EUI
  • MAX232DWR vs MAX9481EUP
  • MAX232DWR vs MAX9480EUP
  • MAX232DWR vs MAX9404EHJ
  • MAX232DWR vs MAX9402EHJ+T
  • MAX232DWR vs MAX9402EHJ+
  • MAX232DWR vs MAX9401EHJ
  • MAX232DWR vs MAX9400EHJ
  • MAX232DWR vs MAX9179EUE+
  • MAX232DWR vs MAX9179EUE
  • MAX232DWR vs MAX9173EUE+T
  • MAX232DWR vs MAX9173EUE+
  • MAX232DWR vs MAX9173EUE
  • MAX232DWR vs MAX9173ETE
  • MAX232DWR vs MAX9173ESE+
  • MAX232DWR vs MAX9173ESE
  • MAX232DWR vs MAX9172ESA+T
  • MAX232DWR vs MAX9172ESA+
  • MAX232DWR vs MAX9172ESA
  • MAX232DWR vs MAX9172EKA+T
  • MAX232DWR vs MAX9171ESA+
  • MAX232DWR vs MAX9171EKA+T
  • MAX232DWR vs MAX9169EUE+T
  • MAX232DWR vs MAX9169EUE+
  • MAX232DWR vs MAX9164EUD
  • MAX232DWR vs MAX9164ESD
  • MAX232DWR vs MAX9163ESA+T
  • MAX232DWR vs MAX9163ESA+
  • MAX232DWR vs MAX9158EGM
  • MAX232DWR vs MAX9157EHJ+T
  • MAX232DWR vs MAX9157EHJ+
  • MAX232DWR vs MAX9157EGJ+T
  • MAX232DWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!