☰
MAX208CDBR
MAX208CDBR
Active
Description:  IC TRANSCEIVER FULL 4/4 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX208CDBR Datasheet
History Price: $3.07000
In Stock: 44810
MAX208CDBR Specification
Specification
Part No
MAX208CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
MAX208CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX208CDBR Description
It seems like you're asking for an overview of the Texas Instruments MAX208CDBR. However, I couldn't find any specific information about a device by that exact part number, so it might be a mix-up or typo. I believe you may have intended to ask about another component, potentially from the MAX series by Maxim Integrated, which is now part of Analog Devices (after the acquisition). Texas Instruments and Maxim Integrated produce a range of ICs, but they don't have a MAX208CDBR in their catalog.

If you could clarify or correct the part number, I’d be happy to give you a detailed overview of the correct component! Or, if you’re referring to another specific series, just let me know.
MAX208CDBR Compare Parts
  • MAX208CDBR vs MAXM22511GLH+
  • MAX208CDBR vs MAXM22510GLH+T
  • MAX208CDBR vs MAXM22510GLH+
  • MAX208CDBR vs MAX9967BGCCQ+B0U
  • MAX208CDBR vs MAX9959DCCQ+D
  • MAX208CDBR vs MAX9957DCCB+D
  • MAX208CDBR vs MAX9957CCB+D
  • MAX208CDBR vs MAX9482EUI
  • MAX208CDBR vs MAX9481EUP
  • MAX208CDBR vs MAX9480EUP
  • MAX208CDBR vs MAX9404EHJ
  • MAX208CDBR vs MAX9402EHJ+T
  • MAX208CDBR vs MAX9402EHJ+
  • MAX208CDBR vs MAX9401EHJ
  • MAX208CDBR vs MAX9400EHJ
  • MAX208CDBR vs MAX9179EUE+
  • MAX208CDBR vs MAX9179EUE
  • MAX208CDBR vs MAX9173EUE+T
  • MAX208CDBR vs MAX9173EUE+
  • MAX208CDBR vs MAX9173EUE
  • MAX208CDBR vs MAX9173ETE
  • MAX208CDBR vs MAX9173ESE+
  • MAX208CDBR vs MAX9173ESE
  • MAX208CDBR vs MAX9172ESA+T
  • MAX208CDBR vs MAX9172ESA+
  • MAX208CDBR vs MAX9172ESA
  • MAX208CDBR vs MAX9172EKA+T
  • MAX208CDBR vs MAX9171ESA+
  • MAX208CDBR vs MAX9171EKA+T
  • MAX208CDBR vs MAX9169EUE+T
  • MAX208CDBR vs MAX9169EUE+
  • MAX208CDBR vs MAX9164EUD
  • MAX208CDBR vs MAX9164ESD
  • MAX208CDBR vs MAX9163ESA+T
  • MAX208CDBR vs MAX9163ESA+
  • MAX208CDBR vs MAX9158EGM
  • MAX208CDBR vs MAX9157EHJ+T
  • MAX208CDBR vs MAX9157EHJ+
  • MAX208CDBR vs MAX9157EGJ+T
  • MAX208CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!