☰
MAX202IDWR
MAX202IDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX202IDWR Datasheet
History Price: $1.65000
In Stock: 29395
MAX202IDWR Specification
Specification
Part No
MAX202IDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX202IDWR PDF Datasheet
MAX202IDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX202IDWR Description
The Texas Instruments MAX202IDWR is a high-performance dual voltage level translator and signal conditioner designed for use in various applications, including communication systems, data acquisition, and interfacing between different logic levels. This device is particularly useful in systems where different components operate at different voltage levels, allowing for seamless communication and data transfer.

## Overview

The MAX202IDWR is a dual-channel device that can convert voltage levels between 3V and 5V, making it ideal for interfacing between 3.3V and 5V logic devices. It is designed to provide reliable signal integrity and low propagation delay, ensuring that data is transmitted accurately and quickly. The device is housed in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

## Key Features

1. Dual Voltage Level Translation: The MAX202IDWR can translate signals between two different voltage levels, typically 3.3V and 5V, allowing for compatibility between various logic families.

2. Wide Supply Voltage Range: The device operates with a supply voltage range of 2.7V to 5.5V, providing flexibility for different applications and power supply configurations.

3. Low Propagation Delay: The MAX202IDWR features low propagation delays, typically around 10ns, ensuring fast signal transmission and minimal latency in data communication.

4. High Noise Immunity: The device is designed with high noise immunity, which helps maintain signal integrity in noisy environments, making it suitable for industrial and automotive applications.

5. Low Power Consumption: The MAX202IDWR operates with low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is critical.

6. Wide Operating Temperature Range: The device can operate in a temperature range of -40°C to 125°C, making it suitable for a variety of environments, including harsh industrial conditions.

7. Compact Package: The MAX202IDWR is available in a 16-pin TSSOP package, which is compact and suitable for high-density circuit designs.

## Specifications

- Supply Voltage (VCC): 2.7V to 5.5V
- Input Voltage Range: 0V to VCC
- Output Voltage Levels:
- High Level (VOH): VCC - 0.1V (typical)
- Low Level (VOL): 0.1V (typical)
- Propagation Delay: Typically 10ns
- Input Current (IIN): ±1µA (max)
- Output Current (IOUT): ±20mA (max)
- Operating Temperature Range: -40°C to 125°C
- Package Type: TSSOP (16-pin)
- Dimensions: 4.4mm x 3.0mm x 1.0mm

## Applications

The MAX202IDWR is suitable for a wide range of applications, including:

- Communication Systems: Used in data communication interfaces where different voltage levels need to be translated for compatibility between devices.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers operating at different voltage levels, ensuring proper signal levels for communication.
- Data Acquisition Systems: Used in systems that require accurate data transfer between sensors and processing units with different voltage requirements.
- Industrial Automation: Suitable for industrial applications where devices with varying logic levels need to communicate reliably.

## Conclusion

The Texas Instruments MAX202IDWR is a versatile and efficient dual voltage level translator that provides reliable signal conditioning and level shifting between different voltage levels. With its wide supply voltage range, low propagation delay, and high noise immunity, it is an excellent choice for a variety of applications, particularly in communication systems and interfacing between different logic families. Its compact package and low power consumption make it suitable for modern electronic designs, ensuring robust performance and reliability in diverse environments.
MAX202IDWR Compare Parts
  • MAX202IDWR vs MAXM22511GLH+
  • MAX202IDWR vs MAXM22510GLH+T
  • MAX202IDWR vs MAXM22510GLH+
  • MAX202IDWR vs MAX9967BGCCQ+B0U
  • MAX202IDWR vs MAX9959DCCQ+D
  • MAX202IDWR vs MAX9957DCCB+D
  • MAX202IDWR vs MAX9957CCB+D
  • MAX202IDWR vs MAX9482EUI
  • MAX202IDWR vs MAX9481EUP
  • MAX202IDWR vs MAX9480EUP
  • MAX202IDWR vs MAX9404EHJ
  • MAX202IDWR vs MAX9402EHJ+T
  • MAX202IDWR vs MAX9402EHJ+
  • MAX202IDWR vs MAX9401EHJ
  • MAX202IDWR vs MAX9400EHJ
  • MAX202IDWR vs MAX9179EUE+
  • MAX202IDWR vs MAX9179EUE
  • MAX202IDWR vs MAX9173EUE+T
  • MAX202IDWR vs MAX9173EUE+
  • MAX202IDWR vs MAX9173EUE
  • MAX202IDWR vs MAX9173ETE
  • MAX202IDWR vs MAX9173ESE+
  • MAX202IDWR vs MAX9173ESE
  • MAX202IDWR vs MAX9172ESA+T
  • MAX202IDWR vs MAX9172ESA+
  • MAX202IDWR vs MAX9172ESA
  • MAX202IDWR vs MAX9172EKA+T
  • MAX202IDWR vs MAX9171ESA+
  • MAX202IDWR vs MAX9171EKA+T
  • MAX202IDWR vs MAX9169EUE+T
  • MAX202IDWR vs MAX9169EUE+
  • MAX202IDWR vs MAX9164EUD
  • MAX202IDWR vs MAX9164ESD
  • MAX202IDWR vs MAX9163ESA+T
  • MAX202IDWR vs MAX9163ESA+
  • MAX202IDWR vs MAX9158EGM
  • MAX202IDWR vs MAX9157EHJ+T
  • MAX202IDWR vs MAX9157EHJ+
  • MAX202IDWR vs MAX9157EGJ+T
  • MAX202IDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!