☰
LT1016CDR
LT1016CDR
Active
Description:  SINGLE COMPARATOR
Manufacturer:  Texas Instruments
Datasheet:   LT1016CDR Datasheet
History Price: $6.26000
In Stock: 44000
LT1016CDR Specification
Specification
Part No
LT1016CDR
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Bits
-
Output
-
Output Function
-
Voltage - Supply
-
Current - Output High, Low
-
Max Propagation Delay @ V, Max CL
-
Current - Quiescent (Iq)
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
LT1016CDR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time