☰
LT1014DMDWREP
LT1014DMDWREP
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $7.59300
In Stock: 32400
LT1014DMDWREP Specification
Specification
Part No
LT1014DMDWREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
90 μV
Current - Supply
300μA (x4 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
LT1014DMDWREP Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1014DMDWREP Description
Overview of Texas Instruments LT1014DMDWREP

The Texas Instruments LT1014DMDWREP is a precision quad operational amplifier designed for high-performance applications requiring low noise and low distortion. This device is particularly well-suited for signal conditioning, data acquisition systems, and various analog processing tasks in instrumentation and industrial applications. The LT1014 features advanced design techniques that enhance its performance in terms of offset voltage, bias current, and common-mode rejection.

Key Specifications

- Number of Amplifiers: The LT1014 is a quad op-amp, meaning it contains four independent, high-gain amplifiers in a single package. This configuration allows for space-saving designs and simplifies circuit layout.

- Supply Voltage Range: The device operates over a wide supply voltage range from ±2 V to ±20 V, providing flexibility for various application requirements.

- Input Offset Voltage: The typical input offset voltage is as low as 50 µV, which is critical for precision applications where even small offsets can lead to significant errors.

- Input Bias Current: The input bias current is typically 10 nA, which minimizes the impact on the circuit being measured or amplified, especially in high-impedance applications.

- Common-Mode Rejection Ratio (CMRR): With a CMRR of up to 100 dB (typical), the LT1014 effectively rejects common-mode signals, ensuring accurate differential amplification.

- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, allowing the amplifier to maintain stability across a range of frequencies while providing sufficient gain for many applications.

Key Features

- Low Noise Performance: The LT1014 exhibits low noise characteristics, making it suitable for sensitive audio applications and precision measurement systems where signal integrity is paramount.

- High Slew Rate: With a slew rate of about 0.5 V/µs, the LT1014 can handle rapid changes in input signals without distortion, which is essential for dynamic signal processing tasks.

- Wide Temperature Range: The device operates effectively over a temperature range from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

- Single Supply Capability: In addition to dual supply operation, the LT1014 can function with a single supply voltage as low as +5 V, increasing its versatility in different circuit designs.

Applications

The LT1014DMDWREP finds utility across various domains due to its robust specifications:

- Instrumentation Amplifiers: Its precision characteristics make it ideal for use in instrumentation amplifiers where accurate signal amplification is necessary.

- Signal Conditioning: The operational amplifier can be used in signal conditioning circuits to prepare sensor outputs for further processing or analog-to-digital conversion.

- Active Filters: With its high gain and low noise attributes, the LT1014 is suitable for designing active filters in audio processing or communication systems.

- Data Acquisition Systems: Its ability to maintain accuracy under varying conditions makes it an excellent choice for data acquisition systems that require precise measurements.

Conclusion

In summary, the Texas Instruments LT1014DMDWREP is a highly capable quad operational amplifier designed for precision applications. With its impressive specifications—including low input offset voltage, high common-mode rejection ratio, and low noise performance—this device addresses the needs of engineers working on sensitive analog signal processing tasks. Its versatility allows it to be deployed in various applications ranging from instrumentation to active filtering and data acquisition systems. As such, the LT1014 serves as an essential component for modern electronic designs that demand reliability and accuracy.
LT1014DMDWREP Compare Parts
  • LT1014DMDWREP vs LT1999MPS8-50#PBF
  • LT1014DMDWREP vs LT1999MPS8-20#TRPBF
  • LT1014DMDWREP vs LT1999MPS8-20#PBF
  • LT1014DMDWREP vs LT1999MPS8-10#TRPBF
  • LT1014DMDWREP vs LT1999MPS8-10#PBF
  • LT1014DMDWREP vs LT1999MPMS8-50F#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-50F#TR
  • LT1014DMDWREP vs LT1999MPMS8-50F#PBF
  • LT1014DMDWREP vs LT1999MPMS8-50F
  • LT1014DMDWREP vs LT1999MPMS8-50#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-50#PBF
  • LT1014DMDWREP vs LT1999MPMS8-20F#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-20F#PBF
  • LT1014DMDWREP vs LT1999MPMS8-20#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-20#PBF
  • LT1014DMDWREP vs LT1999MPMS8-10F#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-10F#PBF
  • LT1014DMDWREP vs LT1999MPMS8-10F#PBF
  • LT1014DMDWREP vs LT1999MPMS8-10#TRPBF
  • LT1014DMDWREP vs LT1999MPMS8-10#PBF
  • LT1014DMDWREP vs LT1999IS8-50#TRPBF
  • LT1014DMDWREP vs LT1999IS8-50#PBF
  • LT1014DMDWREP vs LT1999IS8-20#TRPBF
  • LT1014DMDWREP vs LT1999IS8-20#PBF
  • LT1014DMDWREP vs LT1999IS8-10#TRPBF
  • LT1014DMDWREP vs LT1999IS8-10#PBF
  • LT1014DMDWREP vs LT1999IMS8-50F#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-50F#PBF
  • LT1014DMDWREP vs LT1999IMS8-50#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-50#PBF
  • LT1014DMDWREP vs LT1999IMS8-20F#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-20F#PBF
  • LT1014DMDWREP vs LT1999IMS8-20#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-20#PBF
  • LT1014DMDWREP vs LT1999IMS8-10F#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-10F#PBF
  • LT1014DMDWREP vs LT1999IMS8-10#TRPBF
  • LT1014DMDWREP vs LT1999IMS8-10#PBF
  • LT1014DMDWREP vs LT1999HS8-50#TRPBF
  • LT1014DMDWREP vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much