☰
LT1013DD
LT1013DD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LT1013DD Datasheet
History Price: $2.68000
In Stock: 4240
LT1013DD Specification
Specification
Part No
LT1013DD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
18 nA
Voltage - Input Offset
90 μV
Current - Supply
320μA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LT1013DD Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1013DD Description

The Texas Instruments LT1013DD is a precision dual operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and instrumentation. Known for its low noise, high accuracy, and excellent stability, the LT1013DD is suitable for both industrial and consumer electronics. Its versatility and performance make it a popular choice among engineers for various analog signal processing tasks.

## Key Specifications

- Number of Amplifiers: The LT1013DD contains two independent, high-gain, internally compensated operational amplifiers.
- Supply Voltage Range: It operates with a dual supply voltage range of ±2.5 V to ±15 V, allowing flexibility in various circuit designs.
- Input Offset Voltage: The typical input offset voltage is 50 µV, ensuring high accuracy in applications where precision is critical.
- Input Bias Current: The input bias current is typically 10 nA, which minimizes the impact on the input signal, especially in high-impedance applications.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, providing sufficient bandwidth for many applications.
- Slew Rate: The typical slew rate is 0.5 V/µs, allowing the amplifier to respond quickly to changes in input signals.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, ensuring that common-mode signals do not affect the output.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 100 dB, which helps maintain stable output despite variations in supply voltage.
- Package Type: The LT1013DD is available in a SOIC-8 package, which is compact and suitable for space-constrained applications.

## Performance Characteristics

## Low Noise Operation

The LT1013DD is designed for low noise performance, with a typical voltage noise density of 0.1 µV/√Hz at 1 kHz. This characteristic is crucial for applications that require high signal integrity, such as audio processing and precision measurement.

## High Stability

The operational amplifier features excellent thermal stability, making it suitable for applications that may experience temperature variations. Its internal compensation ensures stable operation across a wide range of conditions.

## Versatile Applications

The LT1013DD can be used in various configurations, including inverting, non-inverting, and differential amplifiers. This versatility allows it to be employed in a wide range of applications, from simple signal amplification to complex filtering and conditioning tasks.

## Applications

The LT1013DD is suitable for a variety of applications, including:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify and filter signals before further processing.
- Data Acquisition Systems: Ideal for amplifying signals in data acquisition systems where precision and accuracy are paramount.
- Instrumentation: Employed in precision measurement devices, such as multimeters and oscilloscopes, where low noise and high accuracy are critical.
- Audio Applications: Suitable for audio signal processing, including preamplifiers and active filters, where high fidelity is essential.

## Conclusion

The Texas Instruments LT1013DD is a high-performance dual operational amplifier that meets the demands of modern electronic applications. With its low noise, high accuracy, and versatile design, it is an ideal choice for a wide range of applications in signal conditioning, data acquisition, instrumentation, and audio processing. Its robust specifications and performance characteristics make it a valuable component for engineers looking to enhance the reliability and efficiency of their analog designs.
LT1013DD Compare Parts
  • LT1013DD vs LT1999MPS8-50#PBF
  • LT1013DD vs LT1999MPS8-20#TRPBF
  • LT1013DD vs LT1999MPS8-20#PBF
  • LT1013DD vs LT1999MPS8-10#TRPBF
  • LT1013DD vs LT1999MPS8-10#PBF
  • LT1013DD vs LT1999MPMS8-50F#TRPBF
  • LT1013DD vs LT1999MPMS8-50F#TR
  • LT1013DD vs LT1999MPMS8-50F#PBF
  • LT1013DD vs LT1999MPMS8-50F
  • LT1013DD vs LT1999MPMS8-50#TRPBF
  • LT1013DD vs LT1999MPMS8-50#PBF
  • LT1013DD vs LT1999MPMS8-20F#TRPBF
  • LT1013DD vs LT1999MPMS8-20F#PBF
  • LT1013DD vs LT1999MPMS8-20#TRPBF
  • LT1013DD vs LT1999MPMS8-20#PBF
  • LT1013DD vs LT1999MPMS8-10F#TRPBF
  • LT1013DD vs LT1999MPMS8-10F#PBF
  • LT1013DD vs LT1999MPMS8-10F#PBF
  • LT1013DD vs LT1999MPMS8-10#TRPBF
  • LT1013DD vs LT1999MPMS8-10#PBF
  • LT1013DD vs LT1999IS8-50#TRPBF
  • LT1013DD vs LT1999IS8-50#PBF
  • LT1013DD vs LT1999IS8-20#TRPBF
  • LT1013DD vs LT1999IS8-20#PBF
  • LT1013DD vs LT1999IS8-10#TRPBF
  • LT1013DD vs LT1999IS8-10#PBF
  • LT1013DD vs LT1999IMS8-50F#TRPBF
  • LT1013DD vs LT1999IMS8-50F#PBF
  • LT1013DD vs LT1999IMS8-50#TRPBF
  • LT1013DD vs LT1999IMS8-50#PBF
  • LT1013DD vs LT1999IMS8-20F#TRPBF
  • LT1013DD vs LT1999IMS8-20F#PBF
  • LT1013DD vs LT1999IMS8-20#TRPBF
  • LT1013DD vs LT1999IMS8-20#PBF
  • LT1013DD vs LT1999IMS8-10F#TRPBF
  • LT1013DD vs LT1999IMS8-10F#PBF
  • LT1013DD vs LT1999IMS8-10#TRPBF
  • LT1013DD vs LT1999IMS8-10#PBF
  • LT1013DD vs LT1999HS8-50#TRPBF
  • LT1013DD vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much