☰
LT1009ILPR
LT1009ILPR
Active
Description:  IC VREF SHUNT 0.2% TO92-3
Manufacturer:  Texas Instruments
Datasheet:   LT1009ILPR Datasheet
History Price: $1.30000
In Stock: 810
LT1009ILPR Specification
Specification
Part No
LT1009ILPR
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.2%
Temperature Coefficient
35ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
400 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LT1009ILPR Related Parts
LT1004CD-1-2
LT1004CD-1-2
Texas Instruments
IC VREF SHUNT 0.32% 8SOIC
LT1004CD-2-5
LT1004CD-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CDR-1-2
LT1004CDR-1-2
Texas Instruments
IC VREF SHUNT 0.32% 8SOIC
LT1004CDR-2-5
LT1004CDR-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CDRG4-2-5
LT1004CDRG4-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CLP-1-2
LT1004CLP-1-2
Texas Instruments
IC VREF SHUNT 0.32% TO92-3
LT1004CLP-2-5
LT1004CLP-2-5
Texas Instruments
IC VREF SHUNT 0.8% TO92-3
LT1004CLPE3-1-2
LT1004CLPE3-1-2
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPE3-2-5
LT1004CLPE3-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPM-2-5
LT1004CLPM-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPR-2-5
LT1004CLPR-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPRE3-1-2
LT1004CLPRE3-1-2
Texas Instruments
VOLTAGE REFERENCE
LT1009ILPR Compare Parts
  • LT1009ILPR vs LT1790BIS6-5#TRMPBF
  • LT1009ILPR vs LT1790BIS6-5#TRM
  • LT1009ILPR vs LT1790BIS6-4.096#TRPBF
  • LT1009ILPR vs LT1790BIS6-4.096#TRMPBF
  • LT1009ILPR vs LT1790BIS6-3.3#TRPBF
  • LT1009ILPR vs LT1790BIS6-3.3#TRMPBF
  • LT1009ILPR vs LT1790BIS6-3.3#TRM
  • LT1009ILPR vs LT1790BIS6-3#TRPBF
  • LT1009ILPR vs LT1790BIS6-3#TRMPBF
  • LT1009ILPR vs LT1790BIS6-2.5#TRPBF
  • LT1009ILPR vs LT1790BIS6-2.5#TRMPBF
  • LT1009ILPR vs LT1790BIS6-2.048#TRPBF
  • LT1009ILPR vs LT1790BIS6-2.048#TRMPBF
  • LT1009ILPR vs LT1790BIS6-2.048#PBF
  • LT1009ILPR vs LT1790BIS6-1.25#TRPBF
  • LT1009ILPR vs LT1790BIS6-1.25#TRMPBF
  • LT1009ILPR vs LT1790BCS6-5#TRPBF
  • LT1009ILPR vs LT1790BCS6-5#TRMPBF
  • LT1009ILPR vs LT1790BCS6-4.096#TRPBF
  • LT1009ILPR vs LT1790BCS6-4.096#TRMPBF
  • LT1009ILPR vs LT1790BCS6-3.3#TRPBF
  • LT1009ILPR vs LT1790BCS6-3.3#TRMPBF
  • LT1009ILPR vs LT1790BCS6-3#TRPBF
  • LT1009ILPR vs LT1790BCS6-3#TRMPBF
  • LT1009ILPR vs LT1790BCS6-2.5#TRPBF
  • LT1009ILPR vs LT1790BCS6-2.5#TRMPBF
  • LT1009ILPR vs LT1790BCS6-2.048#TRPBF
  • LT1009ILPR vs LT1790BCS6-2.048#TRMPBF
  • LT1009ILPR vs LT1790BCS6-1.25#TRPBF
  • LT1009ILPR vs LT1790BCS6-1.25#TRMPBF
  • LT1009ILPR vs LT1790AIS6-5#TRPBF
  • LT1009ILPR vs LT1790AIS6-5#TRMPBF
  • LT1009ILPR vs LT1790AIS6-4.096#TRPBF
  • LT1009ILPR vs LT1790AIS6-4.096#TRMPBF
  • LT1009ILPR vs LT1790AIS6-3.3#TRPBF
  • LT1009ILPR vs LT1790AIS6-3.3#TRMPBF
  • LT1009ILPR vs LT1790AIS6-3.3#TRM
  • LT1009ILPR vs LT1790AIS6-3#TRPBF
  • LT1009ILPR vs LT1790AIS6-3#TRMPBF
  • LT1009ILPR vs LT1790AIS6-2.5#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.