☰
LP8758A2E2YFFR
LP8758A2E2YFFR
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 15700
LP8758A2E2YFFR Specification
Specification
Part No
LP8758A2E2YFFR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LP8758A2E2YFFR Related Parts
LP8728QSQE-A/NOPB
LP8728QSQE-A/NOPB
Texas Instruments
IC REG BUCK 1A QD 28WQFN
LP8728QSQX-A/NOPB
LP8728QSQX-A/NOPB
Texas Instruments
IC REG BUCK 1A QD 28WQFN
LP8728QSQX-B/NOPB
LP8728QSQX-B/NOPB
Texas Instruments
LP8728B-Q1 - LP8728B-Q1 - QUAD O
LP8728QSQX-B/NOPB
LP8728QSQX-B/NOPB
Texas Instruments
IC REG BUCK 1A QD 28WQFN
LP8728QSQX-C/NOPB
LP8728QSQX-C/NOPB
Texas Instruments
LP8728C-Q1 - LP8728C-Q1 - QUAD O
LP8728QSQX-C/NOPB
LP8728QSQX-C/NOPB
Texas Instruments
IC REG BUCK 1A QD 28WQFN
LP8728QSQX-D/NOPB
LP8728QSQX-D/NOPB
Texas Instruments
LP8728D-Q1 - LP8728D-Q1 - QUAD O
LP8728QSQX-D/NOPB
LP8728QSQX-D/NOPB
Texas Instruments
IC REG BUCK 1A QD 28WQFN
LP87521ERNFRQ1
LP87521ERNFRQ1
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC
LP87521ERNFTQ1
LP87521ERNFTQ1
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC
LP87522BRNFRQ1
LP87522BRNFRQ1
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC
LP87522BRNFTQ1
LP87522BRNFTQ1
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC
LP8758A2E2YFFR Description
Overview of Texas Instruments LP8758A2E2YFFR

The Texas Instruments LP8758A2E2YFFR is a highly integrated power management IC (PMIC) designed for mobile and portable applications. This device is particularly suitable for powering processors, FPGAs, and other digital circuits in smartphones, tablets, and other battery-operated devices. The LP8758A2 features advanced power management capabilities, including multiple output voltages, high efficiency, and a compact design, making it an ideal choice for modern electronic applications.

Key Specifications

- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage Range: 0.8 V to 3.3 V (adjustable)
- Output Current: Up to 2 A per channel
- Number of Outputs: Dual output (two buck converters)
- Switching Frequency: 1 MHz to 3 MHz (adjustable)
- Efficiency: Up to 95%
- Package Type: VQFN-32 (5 mm x 5 mm)
- Operating Temperature Range: -40 °C to 125 °C

Performance Features

The LP8758A2E2YFFR is designed to deliver high performance in a compact form factor. It features two independent buck converters that can be configured to provide different output voltages, making it versatile for various applications. The device supports an adjustable output voltage range from 0.8 V to 3.3 V, allowing it to power a wide range of components.

Power Management Capabilities

The LP8758A2 is optimized for high efficiency, achieving up to 95% efficiency under typical operating conditions. This high efficiency is crucial for battery-operated devices, as it helps to extend battery life and reduce heat generation. The device also features:

- Dynamic Voltage Scaling: The ability to adjust output voltage based on load conditions, further enhancing power efficiency.
- Power Good Indicator: A power good output signal that indicates when the output voltage is within the specified range, providing feedback for system monitoring.

Thermal Management

With an operating temperature range of -40 °C to 125 °C, the LP8758A2 is suitable for use in a variety of environments, including industrial and automotive applications. The device is designed to manage thermal performance effectively, ensuring reliable operation even under high load conditions.

Development and Support

Texas Instruments provides a comprehensive development ecosystem for the LP8758A2E2YFFR, including:

- Evaluation Modules: Evaluation boards are available to facilitate testing and prototyping with the device.
- Software Tools: TI offers various software tools for configuring and optimizing the power management settings of the LP8758A2.
- Documentation: Detailed datasheets, application notes, and design guides are provided to assist engineers in implementing the device in their applications.

Applications

The LP8758A2E2YFFR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Powering processors and other critical components in mobile devices.
- Wearable Devices: Providing efficient power management for fitness trackers and smartwatches.
- IoT Devices: Used in Internet of Things applications for powering sensors and communication modules.
- Industrial Equipment: Employed in industrial automation systems and control devices.

Conclusion

The Texas Instruments LP8758A2E2YFFR is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its dual output capability, high efficiency, and compact design, it is an excellent choice for developers looking to implement reliable power solutions in mobile and portable devices. The strong support from Texas Instruments, including evaluation modules and comprehensive documentation, further enhances its appeal for engineers in various industries.
LP8758A2E2YFFR Compare Parts
  • LP8758A2E2YFFR vs LP8758A2E3YFFR
  • LP8758A2E2YFFR vs LP8758A1E0YFFR
  • LP8758A2E2YFFR vs LP8758A1B0YFFR
  • LP8758A2E2YFFR vs LP875761ARNFTQ1
  • LP8758A2E2YFFR vs LP875761ARNFRQ1
  • LP8758A2E2YFFR vs LP875701ARNFTQ1
  • LP8758A2E2YFFR vs LP875701ARNFRQ1
  • LP8758A2E2YFFR vs LP87565URNFRQ1
  • LP8758A2E2YFFR vs LP87565CRNFTQ1
  • LP8758A2E2YFFR vs LP87565CRNFRQ1
  • LP8758A2E2YFFR vs LP875650RNFTQ1
  • LP8758A2E2YFFR vs LP875650RNFRQ1
  • LP8758A2E2YFFR vs LP87564TRNFRQ1
  • LP8758A2E2YFFR vs LP875640RNFTQ1
  • LP8758A2E2YFFR vs LP875640RNFRQ1
  • LP8758A2E2YFFR vs LP875630RNFTQ1
  • LP8758A2E2YFFR vs LP875630RNFRQ1
  • LP8758A2E2YFFR vs LP875620RNFTQ1
  • LP8758A2E2YFFR vs LP875620RNFRQ1
  • LP8758A2E2YFFR vs LP87561IRNFTQ1
  • LP8758A2E2YFFR vs LP87561IRNFRQ1
  • LP8758A2E2YFFR vs LP875610RNFTQ1
  • LP8758A2E2YFFR vs LP875610RNFRQ1
  • LP8758A2E2YFFR vs LP8755KMX/NOPB
  • LP8758A2E2YFFR vs LP8755KME/NOPB
  • LP8758A2E2YFFR vs LP875484YFQR
  • LP8758A2E2YFFR vs LP87525BRNFTQ1
  • LP8758A2E2YFFR vs LP87525BRNFRQ1
  • LP8758A2E2YFFR vs LP87524TRNFTQ1
  • LP8758A2E2YFFR vs LP87524TRNFRQ1
  • LP8758A2E2YFFR vs LP87524PRNFTQ1
  • LP8758A2E2YFFR vs LP87524PRNFRQ1
  • LP8758A2E2YFFR vs LP87524JRNFTQ1
  • LP8758A2E2YFFR vs LP87524JRNFRQ1
  • LP8758A2E2YFFR vs LP87524BRNFTQ1
  • LP8758A2E2YFFR vs LP87524BRNFRQ1
  • LP8758A2E2YFFR vs LP87523JRNFTQ1
  • LP8758A2E2YFFR vs LP87523JRNFRQ1
  • LP8758A2E2YFFR vs LP87522ERNFTQ1
  • LP8758A2E2YFFR vs LP87522ERNFRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend