☰
LP8557AYFQT
LP8557AYFQT
Active
Description:  IC LED DRV RGLTR PWM 16DSBGA
Manufacturer:  Texas Instruments
Datasheet:   LP8557AYFQT Datasheet
History Price: $2.77000
In Stock: 1920
LP8557AYFQT Specification
Specification
Part No
LP8557AYFQT
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
28V
Current - Output / Channel
25mA
Frequency
500kHz, 1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFBGA, DSBGA
Supplier Device Package
16-DSBGA
LP8557AYFQT Related Parts
LP8501TME/NOPB
LP8501TME/NOPB
Texas Instruments
IC LED DRVR RGLTR PWM 25USMD
LP8501TMX/NOPB
LP8501TMX/NOPB
Texas Instruments
IC LED DRVR RGLTR PWM 25USMD
LP8501TMX/NOPB
LP8501TMX/NOPB
Texas Instruments
IC LED DRVR RGLTR PWM 25USMD
LP8543SQ
LP8543SQ
Texas Instruments
IC LED DRV RGLTR PWM 60MA 24WQFN
LP8543SQ/NOPB
LP8543SQ/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 60MA 24WQFN
LP8543SQE
LP8543SQE
Texas Instruments
IC LED DRV RGLTR PWM 60MA 24WQFN
LP8543SQE/NOPB
LP8543SQE/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 60MA 24WQFN
LP8543SQX/NOPB
LP8543SQX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 60MA 24WQFN
LP8545SQ/NOPB
LP8545SQ/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 50MA 24WQFN
LP8545SQE/NOPB
LP8545SQE/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 50MA 24WQFN
LP8545SQX/NOPB
LP8545SQX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 50MA 24WQFN
LP8550TLE/NOPB
LP8550TLE/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 50MA 25USMD
LP8557AYFQT Compare Parts
  • LP8557AYFQT vs LP8869CQPWPRQ1
  • LP8557AYFQT vs LP8867QPWPRQ1
  • LP8557AYFQT vs LP8867CQPWPRQ1
  • LP8557AYFQT vs LP8866SQRHBRQ1
  • LP8557AYFQT vs LP8866SQDCPRQ1
  • LP8557AYFQT vs LP8866QRHBRQ1
  • LP8557AYFQT vs LP8866QDCPRQ1
  • LP8557AYFQT vs LP8864SQRHBRQ1
  • LP8557AYFQT vs LP8864SQDCPRQ1
  • LP8557AYFQT vs LP8864QRHBRQ1
  • LP8557AYFQT vs LP8864QDCPRQ1
  • LP8557AYFQT vs LP8863ADCPRQ1
  • LP8557AYFQT vs LP8862QPWPRQ1
  • LP8557AYFQT vs LP8861QPWPRQ1
  • LP8557AYFQT vs LP8860RQVFPRQ1
  • LP8557AYFQT vs LP8860NQVFPRQ1
  • LP8557AYFQT vs LP8860LQVFPRQ1
  • LP8557AYFQT vs LP8860JQVFPRQ1
  • LP8557AYFQT vs LP8860HQVFPRQ1
  • LP8557AYFQT vs LP8860EQVFPRQ1
  • LP8557AYFQT vs LP8860DQVFPRQ1
  • LP8557AYFQT vs LP8860CQVFPRQ1
  • LP8557AYFQT vs LP8860BQVFPRQ1
  • LP8557AYFQT vs LP8860AQVFPRQ1
  • LP8557AYFQT vs LP8557IAYFQT
  • LP8557AYFQT vs LP8557IAYFQR
  • LP8557AYFQT vs LP8557AYFQR
  • LP8557AYFQT vs LP8556TMX-E11/NOPB
  • LP8557AYFQT vs LP8556TMX-E09/NOPB
  • LP8557AYFQT vs LP8556TMX-E06/NOPB
  • LP8557AYFQT vs LP8556TMX-E05/NOPB
  • LP8557AYFQT vs LP8556TMX-E04/NOPB
  • LP8557AYFQT vs LP8556TMX-E03/NOPB
  • LP8557AYFQT vs LP8556TMX-E02/NOPB
  • LP8557AYFQT vs LP8556TME-E11/NOPB
  • LP8557AYFQT vs LP8556TME-E09/NOPB
  • LP8557AYFQT vs LP8556TME-E06/NOPB
  • LP8557AYFQT vs LP8556TME-E05/NOPB
  • LP8557AYFQT vs LP8556TME-E04/NOPB
  • LP8557AYFQT vs LP8556TME-E03/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet