☰
LP2902N
LP2902N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LP2902N Datasheet
History Price: $0.45000
In Stock: 375
LP2902N Specification
Specification
Part No
LP2902N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
150μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
26 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LP2902N Related Parts
LP2902D
LP2902D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902DR
LP2902DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M/NOPB
LP2902M/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX/E7001815
LP2902MX/E7001815
Texas Instruments
PROTOTYPE
LP2902MX/NOPB
LP2902MX/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902N/NOPB
LP2902N/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N/PB
LP2902N/PB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902PW
LP2902PW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP2902N Compare Parts
  • LP2902N vs LP2904D
  • LP2902N vs LP2902PWRE4
  • LP2902N vs LP2902PWR
  • LP2902N vs LP2902PW
  • LP2902N vs LP2902N/PB
  • LP2902N vs LP2902N/NOPB
  • LP2902N vs LP2902MX/NOPB
  • LP2902N vs LP2902MX/E7001815
  • LP2902N vs LP2902MX
  • LP2902N vs LP2902MX
  • LP2902N vs LP2902M/NOPB
  • LP2902N vs LP2902M
  • LP2902N vs LP2902M
  • LP2902N vs LP2902DR
  • LP2902N vs LP2902D
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery