LMX2572RHAT
LMX2572RHAT
Active
Description:  IC FREQ SYNTH 40VQFN
Manufacturer:  Texas Instruments
Datasheet:   LMX2572RHAT Datasheet
History Price: $37.17000
In Stock: 34700
LMX2572RHAT Specification
Specification
Part No
LMX2572RHAT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer (RF)
PLL
Yes with Bypass
Input
Clock
Output
-
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Frequency - Max
6.4GHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
LMX2572RHAT Related Parts
LMX1501AMX
LMX1501AMX
Texas Instruments
IC PLL FREQ SYNTH 16SOIC
LMX1511TMX
LMX1511TMX
Texas Instruments
IC PLL FREQ SYNTH 20TSSOP
LMX1600SLBX/NOPB
LMX1600SLBX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1600TM/NOPB
LMX1600TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1600TMX
LMX1600TMX
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1601SLBX/NOPB
LMX1601SLBX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1601TM/NOPB
LMX1601TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1601TMX/NOPB
LMX1601TMX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1602SLBX
LMX1602SLBX
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1602TM/NOPB
LMX1602TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1602TMX/NOPB
LMX1602TMX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX2305TMX
LMX2305TMX
Texas Instruments
IC PLL FREQ SYNTH 20TSSOP
LMX2572RHAT Description
Introduction to Texas Instruments LMX2572RHAT

The Texas Instruments LMX2572RHAT is a high-performance, low-noise frequency synthesizer designed for a wide range of applications in wireless communication, including 5G systems, satellite communications, and other RF applications. This device utilizes advanced phase-locked loop (PLL) technology to provide precise frequency generation and modulation capabilities. The LMX2572RHAT is well-regarded for its versatility, high integration level, and ability to achieve low phase noise, making it an ideal choice for modern RF designs.

Key Features

1. Wide Frequency Range: The LMX2572 can generate frequencies from 100 MHz up to 13 GHz. This broad frequency range allows it to be used in various applications across different frequency bands.

2. Low Phase Noise: The device features excellent phase noise performance, with typical values around -100 dBc/Hz at 1 MHz offset for 5 GHz output frequency. Low phase noise is critical for maintaining signal integrity in communication systems.

3. Integrated VCOs: The LMX2572 includes integrated voltage-controlled oscillators (VCOs) that simplify design and reduce the need for external components. This integration enhances reliability and reduces overall system size.

4. Flexible Output Power Control: The synthesizer provides programmable output power levels, enabling users to optimize performance based on specific application requirements.

5. Multiple Output Formats: The device supports various output formats including differential and single-ended outputs, allowing flexibility in interfacing with other components in the system.

6. Programmable Dividers: It features programmable dividers that allow users to configure the output frequency precisely by dividing the reference frequency as needed.

7. SPI Interface: The LMX2572 communicates via a Serial Peripheral Interface (SPI), which allows for easy configuration and control through microcontrollers or digital signal processors.

8. Low Power Consumption: Designed with power efficiency in mind, the device operates at low supply currents while delivering high performance, making it suitable for battery-powered applications.

9. Temperature Range: The LMX2572RHAT is rated for operation over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Specifications

- Frequency Range: 100 MHz to 13 GHz
- Phase Noise (at 5 GHz): Typically -100 dBc/Hz at 1 MHz offset
- Output Power Level: Programmable; typically up to +6 dBm
- Supply Voltage: 3.3 V ±10%
- Supply Current: Approximately 45 mA (typical)
- Input Frequency Range for Reference Clock: Up to 200 MHz
- Package Type: HTQFP (Thin Quad Flat Package), typically with 32 pins

Applications

The versatility of the LMX2572RHAT makes it suitable for a wide array of applications:

- Wireless Communication Systems: Ideal for use in cellular base stations and other wireless infrastructure where precise frequency generation is essential.
- Satellite Communications: Used in satellite transceivers that require high-frequency stability and low noise.
- Test Equipment: Employed in RF test equipment where accurate signal generation is required.
- Radar Systems: Suitable for radar applications that need fast frequency hopping and precise control over operating frequencies.
- Microwave Applications: Can be utilized in various microwave systems requiring stable local oscillators or signal sources.

Conclusion

The Texas Instruments LMX2572RHAT stands out as a powerful solution for modern RF design challenges due to its extensive features and capabilities. With its wide frequency range, low phase noise performance, integrated VCOs, and flexible output options, this synthesizer is well-equipped to meet the demanding requirements of next-generation communication systems and other high-performance applications. Its combination of ease of use through SPI control and robust operational characteristics makes it an attractive choice for engineers looking to develop advanced RF solutions efficiently.
LMX2572RHAT Compare Parts
  • LMX2572RHAT vs LMX2694SRTCTSEP
  • LMX2572RHAT vs LMX2694SRTCTEP
  • LMX2572RHAT vs LMX2604LQ
  • LMX2572RHAT vs LMX2594RHAT
  • LMX2572RHAT vs LMX2594RHAR
  • LMX2572RHAT vs LMX2592RHAT
  • LMX2572RHAT vs LMX2592RHAR
  • LMX2572RHAT vs LMX2581SQX/NOPB
  • LMX2572RHAT vs LMX2581SQE/NOPB
  • LMX2572RHAT vs LMX2581SQ/NOPB
  • LMX2572RHAT vs LMX2581ESQX/NOPB
  • LMX2572RHAT vs LMX2581ESQE/NOPB
  • LMX2572RHAT vs LMX2572RHAR
  • LMX2572RHAT vs LMX2572LPRHAT
  • LMX2572RHAT vs LMX2572LPRHAR
  • LMX2572RHAT vs LMX2571SRHHTEP
  • LMX2572RHAT vs LMX2571NJKT
  • LMX2572RHAT vs LMX2571NJKR
  • LMX2572RHAT vs LMX2542LQ2121/NOPB
  • LMX2572RHAT vs LMX2541SQX3740E/NOPB
  • LMX2572RHAT vs LMX2541SQX3320E/NOPB
  • LMX2572RHAT vs LMX2541SQX3030E/NOPB
  • LMX2572RHAT vs LMX2541SQX2690E/NOPB
  • LMX2572RHAT vs LMX2541SQX2380E/NOPB
  • LMX2572RHAT vs LMX2541SQX2060E/NOPB
  • LMX2572RHAT vs LMX2541SQX2060E/NOPB
  • LMX2572RHAT vs LMX2541SQE3740E/NOPB
  • LMX2572RHAT vs LMX2541SQE3740E/NOPB
  • LMX2572RHAT vs LMX2541SQE3320E/NOPB
  • LMX2572RHAT vs LMX2541SQE3320E/NOPB
  • LMX2572RHAT vs LMX2541SQE3030E/NOPB
  • LMX2572RHAT vs LMX2541SQE3030E
  • LMX2572RHAT vs LMX2541SQE2690E/NOPB
  • LMX2572RHAT vs LMX2541SQE2380E/NOPB
  • LMX2572RHAT vs LMX2541SQE2380E/NOPB
  • LMX2572RHAT vs LMX2541SQE2060E/NOPB
  • LMX2572RHAT vs LMX2541SQ3740E/NOPB
  • LMX2572RHAT vs LMX2541SQ3320E/NOPB
  • LMX2572RHAT vs LMX2541SQ3030E/NOPB
  • LMX2572RHAT vs LMX2541SQ2690E/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.