☰
LMS202ECMX
LMS202ECMX
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMS202ECMX Datasheet
History Price: Obsolete
In Stock: 5455
LMS202ECMX Specification
Specification
Part No
LMS202ECMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
600 mV
Data Rate
230kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
LMS202ECMX PDF Datasheet
LMS202ECMX Related Parts
LMS1485IM/NOPB
LMS1485IM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1485IM/NOPB
LMS1485IM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1485IMX/NOPB
LMS1485IMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1487CMX
LMS1487CMX
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1487CMX/NOPB
LMS1487CMX/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1487CNA
LMS1487CNA
National Semiconductor
IC TRANSCEIVER HALF 1/1 8MDIP
LMS1487CNA/NOPB
LMS1487CNA/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8MDIP
LMS1487ECM/NOPB
LMS1487ECM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1487ECNA
LMS1487ECNA
National Semiconductor
IC TRANSCEIVER HALF 1/1 8MDIP
LMS1487ECNA/NOPB
LMS1487ECNA/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8MDIP
LMS1487EIM/NOPB
LMS1487EIM/NOPB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC
LMS1487IM/NOPB
LMS1487IM/NOPB
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
LMS202ECMX Compare Parts
  • LMS202ECMX vs LMS75LBC176M/NOPB
  • LMS202ECMX vs LMS485INA/NOPB
  • LMS202ECMX vs LMS485INA
  • LMS202ECMX vs LMS485IMX/NOPB
  • LMS202ECMX vs LMS485IMX
  • LMS202ECMX vs LMS485IM/NOPB
  • LMS202ECMX vs LMS485IM
  • LMS202ECMX vs LMS485EIM/NOPB
  • LMS202ECMX vs LMS485CNA/NOPB
  • LMS202ECMX vs LMS485CNA
  • LMS202ECMX vs LMS485CMX/NOPB
  • LMS202ECMX vs LMS485CM/NOPB
  • LMS202ECMX vs LMS202IMX
  • LMS202ECMX vs LMS202EIMX/NOPB
  • LMS202ECMX vs LMS202EIMX
  • LMS202ECMX vs LMS202EIMWX/NOPB
  • LMS202ECMX vs LMS202EIMW/NOPB
  • LMS202ECMX vs LMS202EIM/NOPB
  • LMS202ECMX vs LMS202EIM
  • LMS202ECMX vs LMS202ECMX/NOPB
  • LMS202ECMX vs LMS202ECMX/NOPB
  • LMS202ECMX vs LMS202ECMWX/NOPB
  • LMS202ECMX vs LMS202ECM/NOPB
  • LMS202ECMX vs LMS202ECM/NOPB
  • LMS202ECMX vs LMS202ECM
  • LMS202ECMX vs LMS202CMWX
  • LMS202ECMX vs LMS202CM
  • LMS202ECMX vs LMS1487IMX/NOPB
  • LMS202ECMX vs LMS1487IM/NOPB
  • LMS202ECMX vs LMS1487IM/NOPB
  • LMS202ECMX vs LMS1487EIM/NOPB
  • LMS202ECMX vs LMS1487ECNA/NOPB
  • LMS202ECMX vs LMS1487ECNA
  • LMS202ECMX vs LMS1487ECM/NOPB
  • LMS202ECMX vs LMS1487CNA/NOPB
  • LMS202ECMX vs LMS1487CNA
  • LMS202ECMX vs LMS1487CMX/NOPB
  • LMS202ECMX vs LMS1487CMX
  • LMS202ECMX vs LMS1485IMX/NOPB
  • LMS202ECMX vs LMS1485IM/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!