☰
LMK03328RHSRC7
LMK03328RHSRC7
Active
Description:  IC CLOCK GENERATOR 48WQFN
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 32035
LMK03328RHSRC7 Specification
Specification
Part No
LMK03328RHSRC7
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
CML, Crystal, HCSL, LVCMOS, LVDS, LVPECL
Output
CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
Yes/Yes
Frequency - Max
1GHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (7x7)
LMK03328RHSRC7 Related Parts
LMK02000ISQ/NOPB
LMK02000ISQ/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK02000ISQX/NOPB
LMK02000ISQX/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK02002ISQ/NOPB
LMK02002ISQ/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK02002ISQX/NOPB
LMK02002ISQX/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03000CISQ/NOPB
LMK03000CISQ/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03000CISQX/NOPB
LMK03000CISQX/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03000DISQ
LMK03000DISQ
National Semiconductor
IC CLOCK COND 48WQFN
LMK03000DISQ/NOPB
LMK03000DISQ/NOPB
National Semiconductor
IC CLOCK COND 48WQFN
LMK03000DISQ/NOPB
LMK03000DISQ/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03000DISQE/NOPB
LMK03000DISQE/NOPB
National Semiconductor
IC CLOCK COND 48WQFN
LMK03000DISQE/NOPB
LMK03000DISQE/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03000DISQX/NOPB
LMK03000DISQX/NOPB
Texas Instruments
IC CLOCK COND 48WQFN
LMK03328RHSRC7 Compare Parts
  • LMK03328RHSRC7 vs LMK5C33216RGCR
  • LMK03328RHSRC7 vs LMK5B12204RGZT
  • LMK03328RHSRC7 vs LMK5B12204RGZR
  • LMK03328RHSRC7 vs LMK05318RGZT
  • LMK03328RHSRC7 vs LMK05318RGZR
  • LMK03328RHSRC7 vs LMK05318BRGZT
  • LMK03328RHSRC7 vs LMK05318BRGZR
  • LMK03328RHSRC7 vs LMK05028RGCT
  • LMK03328RHSRC7 vs LMK05028RGCR
  • LMK03328RHSRC7 vs LMK04906BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04906BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04906BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04832NKDT
  • LMK03328RHSRC7 vs LMK04832NKDR
  • LMK03328RHSRC7 vs LMK04828SNKDTEP
  • LMK03328RHSRC7 vs LMK04828BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04828BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04828BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04826BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04826BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04826BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04821NKDT
  • LMK03328RHSRC7 vs LMK04821NKDR
  • LMK03328RHSRC7 vs LMK04816BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04816BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04816BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04808BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04808BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04808BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04806BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04806BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04806BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04806BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04806BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04805BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04805BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04805BISQ/NOPB
  • LMK03328RHSRC7 vs LMK04803BISQX/NOPB
  • LMK03328RHSRC7 vs LMK04803BISQE/NOPB
  • LMK03328RHSRC7 vs LMK04803BISQ/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller