LM98714BCMTX/NOPB
LM98714BCMTX/NOPB
Active
Description:  IC AFE 3 CHAN 16BIT 48TSSOP
Manufacturer:  Texas Instruments
History Price: $8.25000
In Stock: 45700
LM98714BCMTX/NOPB Specification
Specification
Part No
LM98714BCMTX/NOPB
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
3
Power (Watts)
610 mW
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
LM98714BCMTX/NOPB Related Parts
LM96511CCSM/NOPB
LM96511CCSM/NOPB
Texas Instruments
IC AFE 8 CHAN 12BIT 376NFBGA
LM9832CCVJD
LM9832CCVJD
National Semiconductor
IC SCANNER CLR USB IMAGE 100TQFP
LM9832CCVJD
LM9832CCVJD
Texas Instruments
IC AFE 3 CHAN 42BIT 100TQFP
LM98510CCMT/NOPB
LM98510CCMT/NOPB
National Semiconductor
TI-SPECIAL, CONTACT FOR DETAILS
LM98513BCMT/NOPB
LM98513BCMT/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513BCMTX/NOPB
LM98513BCMTX/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513CCMTX
LM98513CCMTX
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513CCMTX/NOPB
LM98513CCMTX/NOPB
National Semiconductor
IC DIGITAL COPIER 10BIT 56TSSOP
LM98513CCMTX/NOPB
LM98513CCMTX/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98516CCMT/NOPB
LM98516CCMT/NOPB
National Semiconductor
IC AFE 2CHAN 10BIT 60MSPS
LM98640CILQ/NOPB
LM98640CILQ/NOPB
Texas Instruments
IC AFE 2 CHAN 14BIT 68VQFN
LM98714BCMT
LM98714BCMT
National Semiconductor
A/D CONVERTER, 16-BIT, 3 CHANNEL
LM98714BCMTX/NOPB Compare Parts
  • LM98714BCMTX/NOPB vs LM98725CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98725CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98722CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98722CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98722CCMT
  • LM98714BCMTX/NOPB vs LM98714CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98714CCMTX
  • LM98714BCMTX/NOPB vs LM98714CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98714CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98714CCMT
  • LM98714BCMTX/NOPB vs LM98714BCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98714BCMT
  • LM98714BCMTX/NOPB vs LM98640CILQ/NOPB
  • LM98714BCMTX/NOPB vs LM98516CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98513CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98513CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98513CCMTX
  • LM98714BCMTX/NOPB vs LM98513BCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98513BCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98510CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM9832CCVJD
  • LM98714BCMTX/NOPB vs LM9832CCVJD
  • LM98714BCMTX/NOPB vs LM96511CCSM/NOPB
  • LM98714BCMTX/NOPB vs LM98714CCMTX/S7003074
  • LM98714BCMTX/NOPB vs LM98714CCMTX/S7002154
  • LM98714BCMTX/NOPB vs LM98516CCMT
  • LM98714BCMTX/NOPB vs LM98515CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98515CCMTX/NOPB
  • LM98714BCMTX/NOPB vs LM98515CCMTX
  • LM98714BCMTX/NOPB vs LM98515CCMT/NOPB
  • LM98714BCMTX/NOPB vs LM98515CCMT
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate