Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM709CH
LM709CH
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
LM709CH Datasheet
History Price: Obsolete
In Stock: 7765
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM709CH Specification
Specification
Part No
LM709CH
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.25V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
2 mV
Current - Supply
2.6mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
18 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LM709CH PDF Datasheet
LM709CH Datasheet
Click and Download: LM709CH Datasheet
LM709CH Related Parts
LM709AW/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 10CFP
LM709H
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM709H/B
Rochester Electronics
IC OPAMP GP TO99-8
LM709W/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 10CFP
LM7121IM
Texas Instruments
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
LM7121IM-NS
National Semiconductor
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
LM7121IM/NOPB
Texas Instruments
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
LM7121IM5
National Semiconductor
IC OPAMP VFB 1 CIRCUIT SOT23-5
LM7121IM5
Texas Instruments
IC OPAMP VFB 1 CIRCUIT SOT23-5
LM7121IM5/NOPB
Texas Instruments
IC OPAMP VFB 1 CIRCUIT SOT23-5
LM7121IM5X
Texas Instruments
IC OPAMP VFB 1 CIRCUIT SOT23-5
LM7121IM5X/NOPB
National Semiconductor
IC OPAMP VFB 1 CIRCUIT SOT23-5
LM709CH Compare Parts
LM709CH vs LM7709AJ/883
LM709CH vs LM7709AH/B
LM709CH vs LM759MH
LM709CH vs LM759CH
LM709CH vs LM748CN
LM709CH vs LM747H
LM709CH vs LM741J
LM709CH vs LM741EN
LM709CH vs LM741CN/NOPB
LM709CH vs LM741CN
LM709CH vs LM741CN
LM709CH vs LM741CMX
LM709CH vs LM741CM
LM709CH vs LM7372MRX/NOPB
LM709CH vs LM7372MRX
LM709CH vs LM7372MR/NOPB
LM709CH vs LM7372MR-NS
LM709CH vs LM7372MR
LM709CH vs LM7372IMAX/NOPB
LM709CH vs LM7372IMAX
LM709CH vs LM7372IMA/NOPB
LM709CH vs LM7372IMA-TI
LM709CH vs LM7372IMA
LM709CH vs LM7372IMA
LM709CH vs LM7372ILD/NOPB
LM709CH vs LM7341MFX/NOPB
LM709CH vs LM7341MFE/NOPB
LM709CH vs LM7341MF/NOPB
LM709CH vs LM733W/883
LM709CH vs LM7332MMX/NOPB
LM709CH vs LM7332MME/NOPB
LM709CH vs LM7332MM/NOPB
LM709CH vs LM7332MM/NOPB
LM709CH vs LM7332MAX/NOPB
LM709CH vs LM7332MA/NOPB
LM709CH vs LM7322QMAX/NOPB
LM709CH vs LM7322QMAX/NOPB
LM709CH vs LM7322QMA/NOPB
LM709CH vs LM7322QMA/NOPB
LM709CH vs LM7322MMX/NOPB
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!