LM5175RHFR
LM5175RHFR
Active
Description:  SYNCHRONOUS 4-SWITCH BUCK-BOOST
Manufacturer:  Texas Instruments
Datasheet:   LM5175RHFR Datasheet
History Price: $7.57000
In Stock: 43900
LM5175RHFR Specification
Specification
Part No
LM5175RHFR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.5V ~ 42V
Frequency - Switching
100kHz ~ 600kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-VQFN (5x4)
LM5175RHFR Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5175RHFR Description
The Texas Instruments LM5175RHFR is a highly integrated, synchronous buck-boost converter designed for a wide range of applications, including battery-powered devices, industrial equipment, and automotive systems. This device is particularly notable for its ability to efficiently convert input voltages that are either above or below the desired output voltage, making it ideal for applications where the input voltage can vary significantly.

## Key Features

1. Wide Input Voltage Range: The LM5175 operates over a broad input voltage range of 3V to 60V, allowing it to accommodate various power sources, including batteries and power supplies. This flexibility is essential for applications where the input voltage may fluctuate.

2. Output Voltage Range: The device can be configured to provide a regulated output voltage from 1.2V to 15V, making it suitable for powering a variety of loads. The output voltage can be adjusted using external resistors, providing design flexibility.

3. High Efficiency: The LM5175 is designed for high efficiency, with typical efficiencies exceeding 95% under various load conditions. This high efficiency reduces heat generation and improves overall system reliability, which is particularly important in battery-operated applications.

4. Synchronous Operation: The converter employs synchronous rectification, which minimizes conduction losses and enhances efficiency. This feature is crucial for applications requiring high power conversion efficiency.

5. Integrated Power Switches: The LM5175 includes integrated high-side and low-side MOSFETs, simplifying the design and reducing the number of external components required. This integration helps to save board space and reduce overall system cost.

6. Adjustable Switching Frequency: The device allows for adjustable switching frequencies ranging from 100 kHz to 1 MHz. This flexibility enables designers to optimize the trade-off between efficiency and component size based on their specific application requirements.

7. Current Mode Control: The LM5175 utilizes current mode control for improved transient response and stability. This control method enhances the converter%27s ability to respond quickly to changes in load conditions.

8. Protection Features: The LM5175 includes several built-in protection features, such as overcurrent protection, thermal shutdown, and input under-voltage lockout. These features enhance the reliability and safety of the device in various operating conditions.

9. Package Options: The LM5175RHFR is available in a compact HTQFP (Thin Quad Flat Package) with 32 pins, which is suitable for space-constrained applications. The small footprint allows for efficient PCB layout and design.

## Applications

The LM5175RHFR is suitable for a wide range of applications, including:

- Battery-powered devices (e.g., portable electronics)
- Automotive power supplies
- Industrial automation and control systems
- LED drivers
- Telecommunications equipment
- Power management systems

## Electrical Characteristics

Here are some key electrical specifications for the LM5175RHFR:

- Input Voltage Range (VIN): 3V to 60V
- Output Voltage Range (VOUT): 1.2V to 15V
- Output Current (IOUT): Up to 3A
- Switching Frequency (fSW): Adjustable from 100 kHz to 1 MHz
- Efficiency: Up to 95% (typical)
- Quiescent Current (IQ): Approximately 20 µA
- Thermal Shutdown: Typically 150°C
- Operating Temperature Range: -40°C to +125°C

## Conclusion

In summary, the Texas Instruments LM5175RHFR is a versatile and efficient synchronous buck-boost converter that offers a wide input voltage range, high efficiency, and integrated power switches. Its ability to handle both step-up and step-down voltage conversion makes it an excellent choice for various applications, particularly in battery-powered and industrial systems. For detailed specifications, application notes, and design resources, it is recommended to refer to the official Texas Instruments datasheet for the LM5175RHFR. This datasheet provides comprehensive information on electrical characteristics, pin configurations, and typical application circuits, ensuring that designers can effectively implement this converter in their systems.
LM5175RHFR Compare Parts
  • LM5175RHFR vs LM5642XMTX
  • LM5175RHFR vs LM5642XMT/NOPB
  • LM5175RHFR vs LM5642XMT
  • LM5175RHFR vs LM5642XMHX/NOPB
  • LM5175RHFR vs LM5642XMHX
  • LM5175RHFR vs LM5642XMH/NOPB
  • LM5175RHFR vs LM5642XMH
  • LM5175RHFR vs LM5642MTCX/NOPB
  • LM5175RHFR vs LM5642MTCX
  • LM5175RHFR vs LM5642MTC/NOPB
  • LM5175RHFR vs LM5642MTC
  • LM5175RHFR vs LM5642MTC
  • LM5175RHFR vs LM5642MHX/NOPB
  • LM5175RHFR vs LM5642MH/NOPB
  • LM5175RHFR vs LM5176RHFT
  • LM5175RHFR vs LM5176RHFR
  • LM5175RHFR vs LM5176QPWPTQ1
  • LM5175RHFR vs LM5176QPWPRQ1
  • LM5175RHFR vs LM5176PWPT
  • LM5175RHFR vs LM5176PWPR
  • LM5175RHFR vs LM5175RHFT
  • LM5175RHFR vs LM5175QPWPTQ1
  • LM5175RHFR vs LM5175QPWPRQ1
  • LM5175RHFR vs LM5175PWPT
  • LM5175RHFR vs LM5175PWPR
  • LM5175RHFR vs LM5170QPHPTQ1
  • LM5175RHFR vs LM5170QPHPRQ1
  • LM5175RHFR vs LM5170PHPT
  • LM5175RHFR vs LM5170PHPR
  • LM5175RHFR vs LM5156QDSSRQ1
  • LM5175RHFR vs LM5156HQPWPRQ1
  • LM5175RHFR vs LM5156HPWPR
  • LM5175RHFR vs LM5156DSSR
  • LM5175RHFR vs LM51561QDSSRQ1
  • LM5175RHFR vs LM51561HQPWPRQ1
  • LM5175RHFR vs LM51561HPWPR
  • LM5175RHFR vs LM51561DSSR
  • LM5175RHFR vs LM5155QDSSTQ1
  • LM5175RHFR vs LM5155QDSSRQ1
  • LM5175RHFR vs LM5155DSST
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description