LM51561DSSR
LM51561DSSR
Active
Description:  2.2MHZ WIDE INPUT NONSYNCHRONOUS
Manufacturer:  Texas Instruments
Datasheet:   LM51561DSSR Datasheet
History Price: $2.28000
In Stock: 34100
LM51561DSSR Specification
Specification
Part No
LM51561DSSR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.97V ~ 60V
Frequency - Switching
100kHz ~ 2.2MHz
Duty Cycle (Max)
93%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-WSON (3x2)
LM51561DSSR Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM51561DSSR Description
The Texas Instruments LM51561DSSR is a highly integrated, synchronous step-down (buck) regulator designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device is part of the LM5156x family of buck converters, which are known for their high efficiency, compact size, and versatility. The LM51561DSSR is particularly suitable for applications requiring a regulated output voltage from a higher input voltage, making it ideal for battery-powered devices, power management systems, and more.

## Overview

The LM51561DSSR features a wide input voltage range, high output current capability, and advanced control features that enhance its performance in various operating conditions. It is designed to provide a stable output voltage with minimal ripple, ensuring reliable operation in sensitive electronic circuits. The device incorporates a range of protection features to enhance reliability and safety in applications.

## Key Features

1. Wide Input Voltage Range: The LM51561DSSR operates from an input voltage range of 4.5V to 60V, making it suitable for a variety of power sources, including automotive batteries and industrial power supplies.

2. High Output Current: The regulator can deliver up to 3A of continuous output current, allowing it to power demanding loads effectively.

3. High Efficiency: The LM51561DSSR is designed for high efficiency, typically achieving efficiencies greater than 90% under various load conditions. This efficiency helps reduce heat generation and improves overall system performance.

4. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different application requirements.

5. Integrated Synchronous Rectification: The device features integrated high-side and low-side MOSFETs, which improve efficiency and reduce the need for external components.

6. Compensation Network: The LM51561DSSR includes an internal compensation network, simplifying the design process and reducing the number of external components required.

7. Protection Features: The regulator includes several protection features, such as:
- Overcurrent protection (OCP)
- Thermal shutdown (TSD)
- Under-voltage lockout (UVLO)
- Short-circuit protection

8. Small Package Size: The LM51561DSSR is available in a compact 16-pin HTQFP package, making it suitable for space-constrained applications.

9. Frequency Synchronization: The device supports frequency synchronization, allowing it to be synchronized with other converters in multi-phase applications.

## Specifications

- Device Type: Synchronous Step-Down (Buck) Regulator
- Package Type: HTQFP (HTQFP-16)
- Input Voltage Range: 4.5V to 60V
- Output Voltage Range: 0.8V to 15V
- Output Current: Up to 3A
- Efficiency: >90% (typical)
- Switching Frequency: 100 kHz to 1 MHz (adjustable)
- Quiescent Current: 20 µA (typical)
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Operating Temperature Range: -40°C to +125°C

## Applications

The LM51561DSSR is suitable for a wide range of applications, including:

- Automotive power management systems
- Industrial automation and control
- Battery-powered devices
- Telecommunications equipment
- Consumer electronics
- LED drivers

## Conclusion

The Texas Instruments LM51561DSSR is a versatile and efficient synchronous step-down regulator that provides reliable power management solutions for various applications. With its wide input voltage range, high output current capability, and integrated protection features, it is well-suited for demanding environments. The device%27s high efficiency and compact size make it an excellent choice for engineers looking to design efficient and reliable power supply systems in automotive, industrial, and consumer applications.
LM51561DSSR Compare Parts
  • LM51561DSSR vs LM5642XMTX
  • LM51561DSSR vs LM5642XMT/NOPB
  • LM51561DSSR vs LM5642XMT
  • LM51561DSSR vs LM5642XMHX/NOPB
  • LM51561DSSR vs LM5642XMHX
  • LM51561DSSR vs LM5642XMH/NOPB
  • LM51561DSSR vs LM5642XMH
  • LM51561DSSR vs LM5642MTCX/NOPB
  • LM51561DSSR vs LM5642MTCX
  • LM51561DSSR vs LM5642MTC/NOPB
  • LM51561DSSR vs LM5642MTC
  • LM51561DSSR vs LM5642MTC
  • LM51561DSSR vs LM5642MHX/NOPB
  • LM51561DSSR vs LM5642MH/NOPB
  • LM51561DSSR vs LM5176RHFT
  • LM51561DSSR vs LM5176RHFR
  • LM51561DSSR vs LM5176QPWPTQ1
  • LM51561DSSR vs LM5176QPWPRQ1
  • LM51561DSSR vs LM5176PWPT
  • LM51561DSSR vs LM5176PWPR
  • LM51561DSSR vs LM5175RHFT
  • LM51561DSSR vs LM5175RHFR
  • LM51561DSSR vs LM5175QPWPTQ1
  • LM51561DSSR vs LM5175QPWPRQ1
  • LM51561DSSR vs LM5175PWPT
  • LM51561DSSR vs LM5175PWPR
  • LM51561DSSR vs LM5170QPHPTQ1
  • LM51561DSSR vs LM5170QPHPRQ1
  • LM51561DSSR vs LM5170PHPT
  • LM51561DSSR vs LM5170PHPR
  • LM51561DSSR vs LM5156QDSSRQ1
  • LM51561DSSR vs LM5156HQPWPRQ1
  • LM51561DSSR vs LM5156HPWPR
  • LM51561DSSR vs LM5156DSSR
  • LM51561DSSR vs LM51561QDSSRQ1
  • LM51561DSSR vs LM51561HQPWPRQ1
  • LM51561DSSR vs LM51561HPWPR
  • LM51561DSSR vs LM5155QDSSTQ1
  • LM51561DSSR vs LM5155QDSSRQ1
  • LM51561DSSR vs LM5155DSST
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description