LM5071MT-50/NOPB
LM5071MT-50/NOPB
Active
Description:  IC POE CNTRL 1 CHANNEL 16TSSOP
Manufacturer:  Texas Instruments
History Price: $4.24000
In Stock: 41400
LM5071MT-50/NOPB Specification
Specification
Part No
LM5071MT-50/NOPB
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD), DC/DC
Number of Channels
1
Power - Max
12.95 W
Internal Switch(s)
Both
Auxiliary Sense
Yes
Standards
802.3af (PoE)
Voltage - Supply
1.8V ~ 60V
Current - Supply
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
LM5071MT-50/NOPB Related Parts
LM5070MTC-50
LM5070MTC-50
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
National Semiconductor
LM5070 INTEGRATED POWER OVER ETH
LM5070MTC-80
LM5070MTC-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-80/NOPB
LM5070MTC-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-50/NOPB
LM5070MTCX-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-80/NOPB
LM5070MTCX-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070SD-50
LM5070SD-50
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5070SD-50/NOPB
LM5070SD-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80
LM5070SD-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80/NOPB
LM5070SD-80/NOPB
National Semiconductor
0.42A, 665KHZ BICMOS, PDSO16
LM5070SD-80/NOPB
LM5070SD-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5071MT-50/NOPB Description

## Texas Instruments LM5071MT-50/NOPB Overview

The Texas Instruments LM5071MT-50/NOPB is a high-performance, multi-output power management integrated circuit (PMIC) designed to provide efficient and reliable power solutions for telecommunications and high-end computing systems. It integrates multiple power rails and is optimized for systems that require a combination of low dropout regulators (LDOs) and buck converters. The LM5071MT-50/NOPB offers a wide range of features including programmable output voltages, overcurrent protection, thermal shutdown mechanisms, and high efficiency, making it a versatile solution for complex electronic systems.

This device is widely used in applications where power integrity is essential, such as in communications equipment, industrial automation, medical devices, servers, and data centers. With its robust protection features and efficiency, the LM5071MT-50/NOPB ensures that the power supply is both stable and reliable under varying load conditions.

## Key Features

* Multi-Output Power Solution: The LM5071MT-50/NOPB integrates multiple voltage rails into a single package, reducing the need for separate power management ICs and simplifying the design of complex systems.
* Flexible Output Configuration: It offers programmable output voltages, allowing for the creation of different voltage rails tailored to specific system requirements.
* Integrated LDOs and Buck Converters: The device includes both Low Dropout Regulators (LDOs) and Buck Converters that can efficiently manage power for both analog and digital components.
* High Efficiency: The buck converters within the device offer high efficiency typically around 85%, which helps reduce heat generation and improves overall power conversion.
* Overcurrent Protection: The IC includes overcurrent protection features for both input and output, ensuring the protection of the device and the system from damage due to excessive current flow.
* Thermal Shutdown: Integrated thermal protection shuts down the IC in case of excessive temperature, ensuring the device operates within safe thermal limits.
* Power Good Indicator: It provides a Power Good (PG) signal, indicating whether the power rails are within the desired range, helping ensure system stability.
* Input Voltage Range: The device operates with an input voltage range of 4.5V to 14V, making it versatile for a wide range of applications.
* Compact Package: Available in an 8-pin surface-mount package, the LM5071MT-50/NOPB has a compact form factor suitable for modern, space-constrained designs.

## Electrical Specifications

* Input Voltage: The LM5071MT-50/NOPB can operate within an input voltage range from 4.5V to 14V, making it suitable for systems powered by both low and high-voltage supplies.
* Output Voltage Range: The IC provides programmable output voltages down to 0.8V for the buck converters and 1.2V for the LDOs, making it adaptable to a variety of load requirements in systems ranging from logic devices to power-hungry processors.
* Output Current: The device is capable of driving output currents of up to 1.5A on the buck converter rails and up to 300mA on the LDO outputs, providing sufficient power to most modern systems.
* Efficiency: The typical efficiency of the buck converters is 85%, which ensures minimal heat generation and efficient power conversion for most loads.
* Quiescent Current: The typical quiescent current for the device is 60 µA in standby mode, contributing to its low standby power consumption.
* Overcurrent Protection: The device includes overcurrent protection circuits that automatically shut down the outputs in case of excessive current, providing short-circuit protection and ensuring the safety of the system.
* Thermal Shutdown: The thermal shutdown feature ensures the IC will power down if the junction temperature exceeds 150°C, preventing thermal damage.
* Ripple Rejection: The LDO regulators exhibit high ripple rejection, with PSRR (Power Supply Rejection Ratio) typically at 65 dB at 100 Hz, helping maintain a clean output voltage even in noisy environments.
* Switching Frequency: The buck converter operates at a fixed switching frequency of 500 kHz, providing stable and predictable performance under varying load conditions.

## Performance Characteristics

* Stable Operation: The LM5071MT-50/NOPB ensures stable performance across a wide range of input voltages and output loads, providing consistent voltage regulation and current protection for sensitive components.
* Efficient Power Management: With its integrated buck converters and LDOs, the LM5071MT-50/NOPB ensures efficient power conversion, which is particularly beneficial for battery-powered or heat-sensitive applications.
* Fast Transient Response: The LM5071MT-50/NOPB provides fast response to load changes, minimizing the impact of voltage dips or spikes in systems with varying load requirements.
* Low Noise Operation: The low-noise performance of the LDOs makes it suitable for noise-sensitive applications such as audio equipment and RF systems.
* Wide Operating Temperature: The device operates in an extended temperature range of -40°C to 125°C, making it suitable for both commercial and industrial environments, including automotive and military applications.

## Package and Mounting

* Package Type: The LM5071MT-50/NOPB is packaged in an 8-pin QFN (Quad Flat No-lead) surface-mount package, which offers a compact and efficient solution for modern electronic systems.
* Package Dimensions: The QFN-8 package measures 3mm x 3mm, allowing for easy integration into space-constrained designs.
* Mounting Style: The IC is designed for surface-mount technology (SMT), enabling automated assembly and ensuring efficient production processes.
* Thermal Resistance: The thermal resistance (junction-to-ambient) for the QFN-8 package is approximately 40°C/W, providing sufficient heat dissipation for the device to maintain stable performance even under heavy load.
* Lead Pitch: The lead pitch of 0.5mm ensures compatibility with high-density PCBs and allows for high-volume manufacturing.

## Applications

The LM5071MT-50/NOPB is ideal for a variety of power management applications, including:

* Telecommunications Equipment: In telecom infrastructure, the device is used to power network switches, routers, and base stations, where efficient power delivery to multiple voltage rails is essential.
* Data Centers: The IC is employed in servers and data center equipment, where multiple power rails with high-efficiency conversion are necessary to ensure the proper functioning of various subsystems.
* Industrial Automation: Used in industrial control systems, robotics, and factory automation equipment, providing stable power for sensors, actuators, and control logic.
* Automotive Electronics: The LM5071MT-50/NOPB can be used in automotive systems such as infotainment, navigation, and battery management systems that require reliable and efficient power conversion under varying temperature conditions.
* Medical Devices: It is also suitable for medical instrumentation, such as patient monitoring systems, diagnostic devices, and implantable devices, where power integrity and low noise are critical.
* Consumer Electronics: The IC can be used in a range of consumer electronics, such as set-top boxes, smart TVs, and audio systems, providing efficient power to both analog and digital circuits.

## Advantages

* Multiple Output Rails: Integrated multiple output rails, reducing the complexity of system designs and offering a compact solution for complex power management needs.
* High Efficiency: The high efficiency of the buck converters and LDOs minimizes heat dissipation and maximizes power efficiency, especially in battery-powered and portable devices.
* Protection Features: The overcurrent protection and thermal shutdown features ensure safe and reliable operation in demanding applications, providing protection against power surges and thermal damage.
* Compact Package: The QFN-8 package provides a small footprint, allowing for easy integration into modern electronic systems where space is at a premium.
* Low Power Consumption: The low quiescent current and efficient power conversion make the device ideal for power-sensitive applications, ensuring low overall power consumption in the system.

## Conclusion

The Texas Instruments LM5071MT-50/NOPB is a versatile and highly efficient multi-output power management IC that is designed for use in a wide range of applications, including telecommunications, data centers, industrial automation, and medical devices. With its integrated buck converters, LDO regulators, and robust protection features, the device provides a comprehensive power solution, ensuring stable and reliable operation for complex electronic systems. Its high efficiency, low power consumption, and compact design make it an excellent choice for engineers seeking a reliable, space-saving, and energy-efficient power management solution.
LM5071MT-50/NOPB Compare Parts
  • LM5071MT-50/NOPB vs LM5073MHX
  • LM5071MT-50/NOPB vs LM5073MH/NOPB
  • LM5071MT-50/NOPB vs LM5073MH
  • LM5071MT-50/NOPB vs LM5072MHX-80/NOPB
  • LM5071MT-50/NOPB vs LM5072MHX-80
  • LM5071MT-50/NOPB vs LM5072MHX-50/NOPB
  • LM5071MT-50/NOPB vs LM5072MHX-50
  • LM5071MT-50/NOPB vs LM5072MH-80/NOPB
  • LM5071MT-50/NOPB vs LM5072MH-80
  • LM5071MT-50/NOPB vs LM5072MH-50/NOPB
  • LM5071MT-50/NOPB vs LM5072MH-50/NOPB
  • LM5071MT-50/NOPB vs LM5072MH-50
  • LM5071MT-50/NOPB vs LM5071MTX-80/NOPB
  • LM5071MT-50/NOPB vs LM5071MTX-50/NOPB
  • LM5071MT-50/NOPB vs LM5071MTX-50
  • LM5071MT-50/NOPB vs LM5071MT-80/NOPB
  • LM5071MT-50/NOPB vs LM5071MT-80
  • LM5071MT-50/NOPB vs LM5071MT-80
  • LM5071MT-50/NOPB vs LM5070SDX-80/NOPB
  • LM5071MT-50/NOPB vs LM5070SDX-80
  • LM5071MT-50/NOPB vs LM5070SDX-50/NOPB
  • LM5071MT-50/NOPB vs LM5070SDX-50
  • LM5071MT-50/NOPB vs LM5070SD-80/NOPB
  • LM5071MT-50/NOPB vs LM5070SD-80/NOPB
  • LM5071MT-50/NOPB vs LM5070SD-80
  • LM5071MT-50/NOPB vs LM5070SD-50/NOPB
  • LM5071MT-50/NOPB vs LM5070SD-50
  • LM5071MT-50/NOPB vs LM5070MTCX-80/NOPB
  • LM5071MT-50/NOPB vs LM5070MTCX-50/NOPB
  • LM5071MT-50/NOPB vs LM5070MTC-80/NOPB
  • LM5071MT-50/NOPB vs LM5070MTC-80
  • LM5071MT-50/NOPB vs LM5070MTC-50/NOPB
  • LM5071MT-50/NOPB vs LM5070MTC-50/NOPB
  • LM5071MT-50/NOPB vs LM5070MTC-50
  • LM5071MT-50/NOPB vs LM5072MHX-50/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller