LM3940IMPX-3.3
LM3940IMPX-3.3
Not For New Designs
Description:  IC REG LINEAR 3.3V 1A SOT223-4
Manufacturer:  Texas Instruments
History Price: $1.07700
In Stock: 9900
LM3940IMPX-3.3 Specification
Specification
Part No
LM3940IMPX-3.3
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
7.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 100mA
Current - Output
1A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
LM3940IMPX-3.3 Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM3940IMPX-3.3 Compare Parts
  • LM3940IMPX-3.3 vs LM3940LD-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940J-3.3-SCD
  • LM3940IMPX-3.3 vs LM3940IT-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940IT-3.3
  • LM3940IMPX-3.3 vs LM3940ISX-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940ISX-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940ISX-3.3
  • LM3940IMPX-3.3 vs LM3940IS-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940IS-3.3
  • LM3940IMPX-3.3 vs LM3940IMPX-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940IMPX-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940IMP-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3940IMP-3.3
  • LM3940IMPX-3.3 vs LM350TG
  • LM3940IMPX-3.3 vs LM350T/NOPB
  • LM3940IMPX-3.3 vs LM350T
  • LM3940IMPX-3.3 vs LM350T
  • LM3940IMPX-3.3 vs LM350K
  • LM3940IMPX-3.3 vs LM350AT/NOPB
  • LM3940IMPX-3.3 vs LM350AT
  • LM3940IMPX-3.3 vs LM3490IM5X-5.0/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5X-5.0
  • LM3940IMPX-3.3 vs LM3490IM5X-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5X-15
  • LM3940IMPX-3.3 vs LM3490IM5X-12/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5X-12
  • LM3940IMPX-3.3 vs LM3490IM5-5.0/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5-5.0
  • LM3940IMPX-3.3 vs LM3490IM5-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5-3.3
  • LM3940IMPX-3.3 vs LM3490IM5-15/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5-12/NOPB
  • LM3940IMPX-3.3 vs LM3490IM5-12
  • LM3940IMPX-3.3 vs LM3480IM3X-5.0/NOPB
  • LM3940IMPX-3.3 vs LM3480IM3X-5.0
  • LM3940IMPX-3.3 vs LM3480IM3X-5.0
  • LM3940IMPX-3.3 vs LM3480IM3X-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3480IM3X-3.3/NOPB
  • LM3940IMPX-3.3 vs LM3480IM3X-3.3-TI
  • LM3940IMPX-3.3 vs LM3480IM3X-3.3
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock