Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LF398AN
LF398AN
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 8DIP
Manufacturer:
National Semiconductor
Datasheet:
LF398AN Datasheet
History Price: $1.25000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LF398AN Specification
Specification
Part No
LF398AN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
10 nA
Voltage - Input Offset
1 mV
Current - Supply
4.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LF398AN PDF Datasheet
LF398AN Datasheet
Click and Download: LF398AN Datasheet
LF398AN Related Parts
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF398AN Compare Parts
LF398AN vs LF398S8#PBF
LF398AN vs LF398P
LF398AN vs LF398N8#PBF
LF398AN vs LF398N/NOPB
LF398AN vs LF398N
LF398AN vs LF398MX/NOPB
LF398AN vs LF398MX
LF398AN vs LF398M/NOPB
LF398AN vs LF398M
LF398AN vs LF398H/NOPB
LF398AN vs LF398H
LF398AN vs LF398AN/NOPB
LF398AN vs LF356N/NOPB
LF398AN vs LF356N
LF398AN vs LF356MX/NOPB
LF398AN vs LF356MX
LF398AN vs LF356M/NOPB
LF398AN vs LF356M
LF398AN vs LF356H/NOPB
LF398AN vs LF356H
LF398AN vs LF356BMX
LF398AN vs LF356BH/NOPB
LF398AN vs LF353PG4
LF398AN vs LF353P
LF398AN vs LF353N/NOPB
LF398AN vs LF353N
LF398AN vs LF353N
LF398AN vs LF353N
LF398AN vs LF353MX/NOPB
LF398AN vs LF353MX/NOPB
LF398AN vs LF353MX
LF398AN vs LF353MX
LF398AN vs LF353MX
LF398AN vs LF353M/NOPB
LF398AN vs LF353M
LF398AN vs LF353DT
LF398AN vs LF353DRE4
LF398AN vs LF353DR
LF398AN vs LF353DG4
LF398AN vs LF353D
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.