☰
LF147J
LF147J
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LF147J Datasheet
History Price: $19.99000
In Stock: 7295
LF147J Specification
Specification
Part No
LF147J
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
1 mV
Current - Supply
7.2mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
LF147J Related Parts
LF147J/883
LF147J/883
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14CDIP
LF156H
LF156H
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF156H/NOPB
LF156H/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF198AH
LF198AH
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF198AH/NOPB
LF198AH/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF198H
LF198H
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF198H/NOPB
LF198H/NOPB
National Semiconductor
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF198H/NOPB
LF198H/NOPB
Texas Instruments
LF198-N MONOLITHIC SAMPLE AND HO
LF198H/NOPB
LF198H/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF147-MD8
LF147-MD8
Texas Instruments
QUAD, 30-V, 4-MHZ, FET-INPUT OPE
LF147J/883
LF147J/883
Texas Instruments
MILITARY-GRADE, QUAD, 30-V, 4-MH
LF156 MD8
LF156 MD8
Texas Instruments
SINGLE, 40-V, 5-MHZ, -55 TO 125C
LF147J Compare Parts
  • LF147J vs LF198H/NOPB
  • LF147J vs LF198H/NOPB
  • LF147J vs LF198H
  • LF147J vs LF198AH/NOPB
  • LF147J vs LF198AH
  • LF147J vs LF156H/NOPB
  • LF147J vs LF156H
  • LF147J vs LF147J/883
  • LF147J vs LF198WG-QMLV
  • LF147J vs LF198H/883
  • LF147J vs LF157H
  • LF147J vs LF156H/883
  • LF147J vs LF156 MD8
  • LF147J vs LF147J/883
  • LF147J vs LF147-MD8
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.