Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments INA149AMDREP
INA149AMDREP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
INA149AMDREP Datasheet
History Price: $12.90000
In Stock: 34320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
INA149AMDREP Specification
Specification
Part No
INA149AMDREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Differential
Number of Circuits
1
Output Type
-
Slew Rate
5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
500 kHz
Current - Input Bias
-
Voltage - Input Offset
350 μV
Current - Supply
810μA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
INA149AMDREP Related Parts
INA101AG
Texas Instruments
IC INST AMP 1 CIRCUIT 14CDIP
INA101AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA101CM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA101HP
Texas Instruments
IC INST AMP 1 CIRCUIT 14DIP
INA101HPG4
Texas Instruments
IC INST AMP 1 CIRCUIT 14DIP
INA101KU
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101KU/1K
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101KUE4
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101SM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA103KP
Texas Instruments
IC INST AMP 1 CIRCUIT 16DIP
INA103KP
Texas Instruments
INA103 LOW NOISE, LOW DISTORTION
INA103KPG4
Texas Instruments
IC INST AMP 1 CIRCUIT 16DIP
INA149AMDREP Compare Parts
INA149AMDREP vs INA851RGTR
INA149AMDREP vs INA849DR
INA149AMDREP vs INA849DGKT
INA149AMDREP vs INA849DGKR
INA149AMDREP vs INA848IDR
INA149AMDREP vs INA848ID
INA149AMDREP vs INA828IDR
INA149AMDREP vs INA828ID
INA149AMDREP vs INA827AIDGKR
INA149AMDREP vs INA827AIDGK
INA149AMDREP vs INA826SIDRCT
INA149AMDREP vs INA826SIDRCR
INA149AMDREP vs INA826AIDR
INA149AMDREP vs INA826AIDGKR
INA149AMDREP vs INA826AIDGK
INA149AMDREP vs INA826AID
INA149AMDREP vs INA823DT
INA149AMDREP vs INA823DR
INA149AMDREP vs INA823DGKT
INA149AMDREP vs INA823DGKR
INA149AMDREP vs INA821IDR
INA149AMDREP vs INA821IDGKT
INA149AMDREP vs INA821IDGKR
INA149AMDREP vs INA821ID
INA149AMDREP vs INA819IDR
INA149AMDREP vs INA819IDGKT
INA149AMDREP vs INA819IDGKR
INA149AMDREP vs INA819ID
INA149AMDREP vs INA818IDR
INA149AMDREP vs INA818ID
INA149AMDREP vs INA597IDT
INA149AMDREP vs INA597IDRCT
INA149AMDREP vs INA597IDRCR
INA149AMDREP vs INA597IDR
INA149AMDREP vs INA597IDGKT
INA149AMDREP vs INA597IDGKR
INA149AMDREP vs INA592IDT
INA149AMDREP vs INA592IDRCT
INA149AMDREP vs INA592IDRCR
INA149AMDREP vs INA592IDR
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied