☰
INA129MDREP
INA129MDREP
Active
Description:  IC INST AMP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   INA129MDREP Datasheet
History Price: $19.17000
In Stock: 34400
INA129MDREP Specification
Specification
Part No
INA129MDREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Instrumentation
Number of Circuits
1
Output Type
-
Slew Rate
4V/μs
Gain Bandwidth Product
-
-3db Bandwidth
1.3 MHz
Current - Input Bias
2 nA
Voltage - Input Offset
100 μV
Current - Supply
700μA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
INA129MDREP Related Parts
INA101AG
INA101AG
Texas Instruments
IC INST AMP 1 CIRCUIT 14CDIP
INA101AM
INA101AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA101CM
INA101CM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA101HP
INA101HP
Texas Instruments
IC INST AMP 1 CIRCUIT 14DIP
INA101HPG4
INA101HPG4
Texas Instruments
IC INST AMP 1 CIRCUIT 14DIP
INA101KU
INA101KU
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101KU/1K
INA101KU/1K
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101KUE4
INA101KUE4
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
INA101SM
INA101SM
Texas Instruments
IC INST AMP 1 CIRCUIT TO100-10
INA103KP
INA103KP
Texas Instruments
IC INST AMP 1 CIRCUIT 16DIP
INA103KP
INA103KP
Texas Instruments
INA103 LOW NOISE, LOW DISTORTION
INA103KPG4
INA103KPG4
Texas Instruments
IC INST AMP 1 CIRCUIT 16DIP
INA129MDREP Description
The Texas Instruments INA129MDREP is a precision instrumentation amplifier designed for a wide range of applications, including medical instrumentation, data acquisition systems, and industrial process controls. This device is known for its high accuracy, low noise, and excellent common-mode rejection ratio (CMRR), making it ideal for amplifying low-level signals in the presence of high common-mode voltages.

## Overview

The INA129 is a low-power, low-drift instrumentation amplifier that provides high input impedance and low output impedance. It is designed to amplify differential signals while rejecting common-mode signals, which is crucial in applications where the signal of interest is small and may be superimposed on a larger common-mode voltage.

## Key Features

1. High Precision: The INA129 offers a high degree of accuracy with low offset voltage and low offset drift, ensuring that the amplified output closely represents the input signal.

2. Low Noise: The amplifier features low noise characteristics, which is essential for applications that require the detection of small signals in noisy environments.

3. Wide Supply Voltage Range: The INA129 can operate over a wide supply voltage range, making it versatile for various applications.

4. Gain Configuration: The gain of the INA129 can be easily set using external resistors, allowing for flexibility in different applications. The gain can be configured from 1 to 1000.

5. High Common-Mode Rejection Ratio (CMRR): The device provides excellent CMRR, which is critical for rejecting noise and interference that may be present in the common-mode signal.

6. Low Power Consumption: The INA129 is designed to operate with low power consumption, making it suitable for battery-powered applications.

## Specifications

- Input Voltage Range: The input voltage range is typically from -0.1V to (V+ - 1.5V), allowing for a wide range of input signals.
- Supply Voltage: The device can operate with a dual supply voltage of ±2.25V to ±18V or a single supply voltage of 4.5V to 36V.
- Input Impedance: The input impedance is typically 10^9 ohms, ensuring minimal loading on the signal source.
- Output Impedance: The output impedance is typically 0.1 ohms, allowing for easy interfacing with subsequent stages.
- Offset Voltage: The input offset voltage is typically 50 µV, with a maximum of 200 µV.
- Offset Drift: The input offset drift is typically 0.2 µV/°C, ensuring stability over temperature variations.
- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 130 dB, providing excellent rejection of common-mode signals.
- Gain Bandwidth Product: The gain bandwidth product is typically 1 MHz, allowing for sufficient bandwidth for many applications.
- Slew Rate: The slew rate is typically 0.5 V/µs, which is adequate for most low-frequency applications.
- Power Supply Current: The supply current is typically 1.2 mA per channel, contributing to its low power consumption.

## Applications

The INA129MDREP is suitable for a variety of applications, including:

- Medical Instrumentation: Used in ECG, EEG, and other medical monitoring devices to amplify small bio-signals.
- Data Acquisition Systems: Ideal for amplifying signals from sensors in data acquisition systems, ensuring accurate readings.
- Industrial Process Controls: Employed in industrial automation systems for monitoring and controlling processes.
- Transducer Interface: Used to interface with various transducers, including strain gauges and thermocouples.

## Conclusion

The Texas Instruments INA129MDREP is a highly versatile and precise instrumentation amplifier that excels in applications requiring accurate amplification of low-level differential signals. With its low noise, high CMRR, and flexible gain configuration, it is an excellent choice for engineers and developers looking to implement reliable signal conditioning in their designs. Whether in medical, industrial, or consumer applications, the INA129 provides the performance and reliability needed for high-quality signal processing.
INA129MDREP Compare Parts
  • INA129MDREP vs INA851RGTR
  • INA129MDREP vs INA849DR
  • INA129MDREP vs INA849DGKT
  • INA129MDREP vs INA849DGKR
  • INA129MDREP vs INA848IDR
  • INA129MDREP vs INA848ID
  • INA129MDREP vs INA828IDR
  • INA129MDREP vs INA828ID
  • INA129MDREP vs INA827AIDGKR
  • INA129MDREP vs INA827AIDGK
  • INA129MDREP vs INA826SIDRCT
  • INA129MDREP vs INA826SIDRCR
  • INA129MDREP vs INA826AIDR
  • INA129MDREP vs INA826AIDGKR
  • INA129MDREP vs INA826AIDGK
  • INA129MDREP vs INA826AID
  • INA129MDREP vs INA823DT
  • INA129MDREP vs INA823DR
  • INA129MDREP vs INA823DGKT
  • INA129MDREP vs INA823DGKR
  • INA129MDREP vs INA821IDR
  • INA129MDREP vs INA821IDGKT
  • INA129MDREP vs INA821IDGKR
  • INA129MDREP vs INA821ID
  • INA129MDREP vs INA819IDR
  • INA129MDREP vs INA819IDGKT
  • INA129MDREP vs INA819IDGKR
  • INA129MDREP vs INA819ID
  • INA129MDREP vs INA818IDR
  • INA129MDREP vs INA818ID
  • INA129MDREP vs INA597IDT
  • INA129MDREP vs INA597IDRCT
  • INA129MDREP vs INA597IDRCR
  • INA129MDREP vs INA597IDR
  • INA129MDREP vs INA597IDGKT
  • INA129MDREP vs INA597IDGKR
  • INA129MDREP vs INA592IDT
  • INA129MDREP vs INA592IDRCT
  • INA129MDREP vs INA592IDRCR
  • INA129MDREP vs INA592IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied