☰
FPC202RHUR
FPC202RHUR
Active
Description:  IC INTERFACE SPECIALIZED 56WQFN
Manufacturer:  Texas Instruments
Datasheet:   FPC202RHUR Datasheet
History Price: $4.75200
In Stock: 39040
FPC202RHUR Specification
Specification
Part No
FPC202RHUR
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
I2C, SPI
Voltage - Supply
1.8V ~ 3.3V
Package / Case
56-WFQFN Exposed Pad
Supplier Device Package
56-WQFN (5x11)
Mounting Type
Surface Mount
FPC202RHUR Compare Parts
  • FPC202RHUR vs FPC402RHUR
  • FPC202RHUR vs FPC401RHUT
  • FPC202RHUR vs FPC401RHUR
  • FPC202RHUR vs FPC202RHUT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!