☰
DSD1791DBR
DSD1791DBR
Active
Description:  IC DAC/AUDIO 24BIT 200K 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   DSD1791DBR Datasheet
History Price: $3.82950
In Stock: 6720
DSD1791DBR Specification
Specification
Part No
DSD1791DBR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
200k
Data Interface
DSD, PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 3.6V, 5V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
DSD1791DBR Related Parts
DSD1608PAH
DSD1608PAH
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1608PAHR
DSD1608PAHR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 52TQFP
DSD1700E
DSD1700E
Texas Instruments
IC DAC/AUDIO 1BIT 28SSOP
DSD1702E
DSD1702E
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1702E/2K
DSD1702E/2K
Texas Instruments
IC DAC/AUDIO 24BIT 200K 20SSOP
DSD1791DB
DSD1791DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADB
DSD1792ADB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBG4
DSD1792ADBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792ADBR
DSD1792ADBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DB
DSD1792DB
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBG4
DSD1792DBG4
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1792DBR
DSD1792DBR
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
DSD1791DBR Compare Parts
  • DSD1791DBR vs DSD1796DB
  • DSD1791DBR vs DSD1794DBRG4
  • DSD1791DBR vs DSD1794DBR
  • DSD1791DBR vs DSD1794DB
  • DSD1791DBR vs DSD1794ADBR
  • DSD1791DBR vs DSD1794ADB
  • DSD1791DBR vs DSD1793DBR
  • DSD1791DBR vs DSD1793DB
  • DSD1791DBR vs DSD1792DBR
  • DSD1791DBR vs DSD1792DBG4
  • DSD1791DBR vs DSD1792DB
  • DSD1791DBR vs DSD1792ADBR
  • DSD1791DBR vs DSD1792ADBG4
  • DSD1791DBR vs DSD1792ADB
  • DSD1791DBR vs DSD1791DB
  • DSD1791DBR vs DSD1702E/2K
  • DSD1791DBR vs DSD1702E
  • DSD1791DBR vs DSD1700E
  • DSD1791DBR vs DSD1608PAHR
  • DSD1791DBR vs DSD1608PAH
  • DSD1791DBR vs DSD1796DB
  • DSD1791DBR vs DSD1794ADBR
  • DSD1791DBR vs DSD1792DB-BB
  • DSD1791DBR vs DSD1700E
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.