DS90CF363BMT/NOPB
DS90CF363BMT/NOPB
Active
Description:  IC INTERFACE SPECIALIZED 48TSSOP
Manufacturer:  Texas Instruments
History Price: $5.78000
In Stock: 44900
DS90CF363BMT/NOPB Specification
Specification
Part No
DS90CF363BMT/NOPB
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
-
Voltage - Supply
3V ~ 3.6V
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
Mounting Type
Surface Mount
DS90CF363BMT/NOPB Related Parts
DS90C363BMT
DS90C363BMT
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363BMT/NOPB
DS90C363BMT/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363BMTX/NOPB
DS90C363BMTX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTD
DS90C363MTD
National Semiconductor
LINE DRIVER, 3 FUNC, 3 DRIVER, C
DS90C363MTD
DS90C363MTD
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTD/NOPB
DS90C363MTD/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX
DS90C363MTDX
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX/NOPB
DS90C363MTDX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90C363MTDX/NOPB
DS90C363MTDX/NOPB
Texas Instruments
DS90C363 3.3-V PROGRAMMABLE LVDS
DS90CF363BMTX/NOPB
DS90CF363BMTX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90CF363MTDX
DS90CF363MTDX
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90CF364AMTD
DS90CF364AMTD
Texas Instruments
IC INTERFACE SPECIALIZED 48TSSOP
DS90CF363BMT/NOPB Description
Overview of Texas Instruments DS90CF363BMT/NOPB

The DS90CF363BMT/NOPB is a high-speed, low-power serializer/deserializer (SerDes) designed by Texas Instruments. This device is part of the DS90CF36x family and is specifically engineered for applications requiring high data rates over long distances, such as in automotive, industrial, and video systems. The DS90CF363BMT/NOPB provides a robust solution for transmitting high-speed data while minimizing electromagnetic interference (EMI) and maintaining signal integrity.

Key Features

- High-Speed Data Transmission: The DS90CF363BMT/NOPB supports data rates up to 1.5 Gbps per channel, making it suitable for high-definition video and other bandwidth-intensive applications.

- Low Power Consumption: The device operates with a typical power consumption of only 200 mW, which is essential for battery-operated devices and helps reduce overall system power requirements.

- Differential Signaling: Utilizing differential signaling technology enhances noise immunity and allows for reliable data transmission over longer distances, typically up to 15 meters at full speed without significant signal degradation.

- Flexible Input/Output Configuration: The device can be configured for various input/output formats, supporting both parallel and serial data interfaces, which increases its versatility in different system designs.

- Integrated Termination Resistors: On-chip termination resistors simplify PCB layout and reduce external component count, leading to a more compact design.

- Wide Operating Voltage Range: The device operates within a voltage range of 3.0V to 3.6V, making it compatible with various power supply configurations commonly used in electronic systems.

- Robust Packaging: Available in a compact HTQFP (Thin Quad Flat Package), the DS90CF363BMT/NOPB is designed for easy integration into space-constrained applications.

Specifications

- Data Rate: Up to 1.5 Gbps per channel
- Operating Voltage (VCC): 3.0V to 3.6V
- Power Consumption: Typically 200 mW
- Input Voltage Levels: Compatible with LVDS signaling standards
- Operating Temperature Range: -40°C to +85°C
- Package Type: HTQFP (48-pin)

Applications

The DS90CF363BMT/NOPB is suitable for a wide range of applications:

1. Automotive Systems: Ideal for infotainment systems, camera interfaces, and advanced driver-assistance systems (ADAS), where reliable high-speed data transmission is critical.

2. Industrial Automation: Used in factory automation systems that require robust communication links between sensors, controllers, and actuators over extended distances.

3. Video Surveillance Systems: Perfect for transmitting high-definition video signals from cameras to processing units or storage devices without compromising quality.

4. Consumer Electronics: Employed in devices such as televisions and projectors that require efficient transmission of high-resolution video signals.

5. Telecommunications Equipment: Suitable for use in communication infrastructure where high data rates are necessary for effective operation.

Conclusion

The Texas Instruments DS90CF363BMT/NOPB stands out as an advanced serializer/deserializer solution tailored for high-speed data transmission applications across various industries. Its combination of high performance, low power consumption, and flexible configuration options makes it an excellent choice for engineers looking to implement reliable communication links in their designs. With its robust features designed to maintain signal integrity over long distances while minimizing EMI, the DS90CF363BMT/NOPB serves as a vital component in modern electronic systems requiring efficient data handling capabilities.
DS90CF363BMT/NOPB Compare Parts
  • DS90CF363BMT/NOPB vs DS90CR584MTDX
  • DS90CF363BMT/NOPB vs DS90CR583MTDX
  • DS90CF363BMT/NOPB vs DS90CR583MTD
  • DS90CF363BMT/NOPB vs DS90CR583MTD
  • DS90CF363BMT/NOPB vs DS90CR581MTD
  • DS90CF363BMT/NOPB vs DS90CR562MTDX
  • DS90CF363BMT/NOPB vs DS90CR562MTD
  • DS90CF363BMT/NOPB vs DS90CR562MTD
  • DS90CF363BMT/NOPB vs DS90CR561MTDX
  • DS90CF363BMT/NOPB vs DS90CR561MTDX
  • DS90CF363BMT/NOPB vs DS90CR561MTD
  • DS90CF363BMT/NOPB vs DS90CR561MTD
  • DS90CF363BMT/NOPB vs DS90CR288MTDX
  • DS90CF363BMT/NOPB vs DS90CR288MTDX
  • DS90CF363BMT/NOPB vs DS90CR288MTD
  • DS90CF363BMT/NOPB vs DS90CR288MTD
  • DS90CF363BMT/NOPB vs DS90CR288ASLC/NOPB
  • DS90CF363BMT/NOPB vs DS90CR288AMTDX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR288AMTDX
  • DS90CF363BMT/NOPB vs DS90CR288AMTDX
  • DS90CF363BMT/NOPB vs DS90CR288AMTD/NOPB
  • DS90CF363BMT/NOPB vs DS90CR288AMTD
  • DS90CF363BMT/NOPB vs DS90CR288AMTD
  • DS90CF363BMT/NOPB vs DS90CR287SLC/NOPB
  • DS90CF363BMT/NOPB vs DS90CR287MTDX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR287MTD/NOPB
  • DS90CF363BMT/NOPB vs DS90CR287MTD
  • DS90CF363BMT/NOPB vs DS90CR286MTDX/NOPB-NS
  • DS90CF363BMT/NOPB vs DS90CR286MTDX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286MTDX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286MTD/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286MTD
  • DS90CF363BMT/NOPB vs DS90CR286ATDGGRQ1
  • DS90CF363BMT/NOPB vs DS90CR286ATDGGQ1
  • DS90CF363BMT/NOPB vs DS90CR286AQMTX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286AQMT/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286AQMT/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286AMTDX/NOPB
  • DS90CF363BMT/NOPB vs DS90CR286AMTDX
  • DS90CF363BMT/NOPB vs DS90CR286AMTD/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.