DS90C185SQ/NOPB
DS90C185SQ/NOPB
Active
Description:  IC SERIALIZER LVDS LP 48WQFN
Manufacturer:  Texas Instruments
History Price: $6.66000
In Stock: 41200
DS90C185SQ/NOPB Specification
Specification
Part No
DS90C185SQ/NOPB
Category
Interface - Serializers, Deserializers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
2.94Gbps
Input Type
LVCMOS
Output Type
FPD-Link, LVDS
Number of Inputs
28
Number of Outputs
4
Voltage - Supply
1.71V ~ 1.89V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (6x6)
DS90C185SQ/NOPB Related Parts
DS90C124IVS
DS90C124IVS
National Semiconductor
LINE RECEIVER, 1 FUNC, 1 RCVR, P
DS90C124IVS/NOPB
DS90C124IVS/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
National Semiconductor
DS90C124 5-35MHZ DC- BALANCED 24
DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
Texas Instruments
IC SRL/DESRL 24BIT LVDS 48-TQFP
DS90C124QVS/NOPB
DS90C124QVS/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C124QVSX/NOPB
DS90C124QVSX/NOPB
Texas Instruments
IC SER/DESER 24BIT LVDS 48-TQFP
DS90C185SQE/NOPB
DS90C185SQE/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C185SQX
DS90C185SQX
National Semiconductor
LINE RECEIVER
DS90C185SQX/NOPB
DS90C185SQX/NOPB
National Semiconductor
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
DS90C185SQX/NOPB
Texas Instruments
DS90C185 LOW POWER FPD-LINK (LVD
DS90C185SQX/NOPB
DS90C185SQX/NOPB
Texas Instruments
IC SERIALIZER LVDS LP 48WQFN
DS90C187LF/NOPB
DS90C187LF/NOPB
Texas Instruments
IC SERIALIZER DL LVDS LP 92QFN
DS90C185SQ/NOPB Compare Parts
  • DS90C185SQ/NOPB vs DS99R421QSQX/J7003070
  • DS90C185SQ/NOPB vs DS99R421QSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R421ISQX/NOPB
  • DS90C185SQ/NOPB vs DS99R421ISQ/NOPB
  • DS90C185SQ/NOPB vs DS99R124QSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R124QSQE/NOPB
  • DS90C185SQ/NOPB vs DS99R124QSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R124QSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R124AQSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R124AQSQE/NOPB
  • DS90C185SQ/NOPB vs DS99R124AQSQE/NOPB
  • DS90C185SQ/NOPB vs DS99R124AQSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R106VSX/NOPB
  • DS90C185SQ/NOPB vs DS99R106VS/NOPB
  • DS90C185SQ/NOPB vs DS99R106SQX/NOPB
  • DS90C185SQ/NOPB vs DS99R106SQ/NOPB
  • DS90C185SQ/NOPB vs DS99R105VSX/NOPB
  • DS90C185SQ/NOPB vs DS99R105VS/NOPB
  • DS90C185SQ/NOPB vs DS99R105VS/NOPB
  • DS90C185SQ/NOPB vs DS99R105SQX/NOPB
  • DS90C185SQ/NOPB vs DS99R105SQ/NOPB
  • DS90C185SQ/NOPB vs DS99R104TVSX/NOPB
  • DS90C185SQ/NOPB vs DS99R104TVSX/NOPB
  • DS90C185SQ/NOPB vs DS99R104TVS/NOPB
  • DS90C185SQ/NOPB vs DS99R104TSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R104TSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R104TSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R104TSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R104TSQ
  • DS90C185SQ/NOPB vs DS99R103TVSX/NOPB
  • DS90C185SQ/NOPB vs DS99R103TVSX/NOPB
  • DS90C185SQ/NOPB vs DS99R103TVS/NOPB
  • DS90C185SQ/NOPB vs DS99R103TSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R103TSQX/NOPB
  • DS90C185SQ/NOPB vs DS99R103TSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R103TSQ/NOPB
  • DS90C185SQ/NOPB vs DS99R103TSQ
  • DS90C185SQ/NOPB vs DS99R102VSX/NOPB
  • DS90C185SQ/NOPB vs DS99R102VSX/NOPB
  • DS90C185SQ/NOPB vs DS99R102VS/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended