Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS8922N
DS8922N
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:
Texas Instruments
Datasheet:
DS8922N Datasheet
History Price: Obsolete
In Stock: 29605
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS8922N Specification
Specification
Part No
DS8922N
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
DS8922N PDF Datasheet
DS8922N Datasheet
Click and Download: DS8922N Datasheet
DS8922N Related Parts
DS8820AN
Texas Instruments
LINE RECEIVER
DS8820N
National Semiconductor
LINE RECEIVER
DS8830N
Texas Instruments
IC LINE DRIVER DUAL DIFF 14-DIP
DS8831N
Texas Instruments
LINE DRIVER
DS8838N
Texas Instruments
IC TXRX BUS QUAD UNIFIED 16-DIP
DS8921AM
National Semiconductor
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
DS8921AM
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AMX
National Semiconductor
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
DS8921AMX
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC
DS8921AN
Texas Instruments
IC TRANSCEIVER FULL 1/1 8MDIP
DS8922N Compare Parts
DS8922N vs DS89C387TMEA/NOPB
DS8922N vs DS89C387TMEA
DS8922N vs DS89C386TMEAX/NOPB
DS8922N vs DS89C386TMEA/NOPB
DS8922N vs DS89C386TMEA/NOPB
DS8922N vs DS89C386TMEA
DS8922N vs DS89C386TMEA
DS8922N vs DS89C21TMX/NOPB
DS8922N vs DS89C21TMX/J7002999
DS8922N vs DS89C21TMX
DS8922N vs DS89C21TM/NOPB
DS8922N vs DS89C21TM
DS8922N vs DS89C21TM
DS8922N vs DS8934WMX
DS8922N vs DS8934WM
DS8922N vs DS8933MX
DS8922N vs DS8933M
DS8922N vs DS8925MX
DS8922N vs DS8923N
DS8922N vs DS8923M
DS8922N vs DS8923AN/NOPB
DS8922N vs DS8923AN
DS8922N vs DS8923AN
DS8922N vs DS8923AMX/NOPB
DS8922N vs DS8923AMX
DS8922N vs DS8923AM/NOPB
DS8922N vs DS8923AM
DS8922N vs DS8922MX/NOPB
DS8922N vs DS8922MX
DS8922N vs DS8922M/NOPB
DS8922N vs DS8922M/NOPB
DS8922N vs DS8922AN/NOPB
DS8922N vs DS8922AMX/NOPB
DS8922N vs DS8922AMX
DS8922N vs DS8922AM/NOPB
DS8922N vs DS8922AM
DS8922N vs DS8921N/NOPB
DS8922N vs DS8921N
DS8922N vs DS8921MX/NOPB
DS8922N vs DS8921MX
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again