☰
DS280DF810ABVT
DS280DF810ABVT
Active
Description:  IC RETIMER 28GBPS 135-FCBGA
Manufacturer:  Texas Instruments
History Price: $63.31000
In Stock: 38800
DS280DF810ABVT Specification
Specification
Part No
DS280DF810ABVT
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
CML
Output
CML
Data Rate (Max)
28.4Gbps
Number of Channels
8
Delay Time
-
Signal Conditioning
Input Equalization
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
135-BGA Module
Supplier Device Package
135-FCBGA (8.05x13.05)
DS280DF810ABVT Related Parts
DS2175S
DS2175S
Maxim Integrated
IC ELASTIC STORE T1/CEPT 16-SOIC
DS25BR100TSD/NOPB
DS25BR100TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR100TSDX/NOPB
DS25BR100TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSD/NOPB
DS25BR101TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDE/NOPB
DS25BR101TSDE/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR101TSDX/NOPB
DS25BR101TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSD/NOPB
DS25BR110TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR110TSDX/NOPB
DS25BR110TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSD/NOPB
DS25BR120TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR120TSDX/NOPB
DS25BR120TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSD/NOPB
DS25BR150TSD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS25BR150TSDX/NOPB
DS25BR150TSDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS280DF810ABVT Description
The Texas Instruments DS280DF810ABVT is a high-performance, multi-channel linear equalizer designed for high-speed data communication applications. This device is particularly suitable for applications that require robust signal integrity over long distances, such as in data centers, telecommunications, and high-speed serial communication systems. The DS280DF810ABVT is capable of compensating for signal loss and distortion that occurs in high-speed transmission lines, making it an essential component in modern communication systems.

## Key Features:

1. Multi-Channel Support: The DS280DF810ABVT supports up to 8 channels, allowing for simultaneous equalization of multiple data streams, which is ideal for high-density applications.
2. High-Speed Operation: The device is designed to operate at data rates up to 28 Gbps, making it suitable for the latest high-speed communication standards.
3. Adaptive Equalization: The DS280DF810ABVT features adaptive equalization capabilities that automatically adjust to varying signal conditions, ensuring optimal performance across different transmission environments.
4. Low Power Consumption: The device is designed to operate with low power, making it suitable for energy-efficient applications and reducing overall system power requirements.
5. Wide Operating Temperature Range: The DS280DF810ABVT is rated for operation from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

## Specifications:

- Supply Voltage (VCC): 3.3V ± 10%
- Data Rate: Up to 28 Gbps
- Input Voltage Range: 0.5V to 1.2V (differential)
- Output Voltage Swing: 800 mV (typical)
- Equalization Range: Up to 30 dB (typical)
- Power Consumption: 1.5 W (typical)
- Propagation Delay: 2.5 ns (typical)
- Input Return Loss: 12 dB (typical at 10 GHz)
- Output Return Loss: 12 dB (typical at 10 GHz)
- Package Type: Available in a 48-pin HTQFP package

## Pin Configuration:

The DS280DF810ABVT is housed in a 48-pin HTQFP (Thin Quad Flat Package) configuration, which provides a compact footprint suitable for high-density applications. The pin configuration includes differential input and output pairs, power supply pins, ground pins, and control pins for configuration and monitoring.

## Applications:

- Data Centers: Ideal for high-speed interconnects in data center environments, where signal integrity is critical for performance.
- Telecommunications: Used in optical and electrical communication systems to enhance signal quality over long distances.
- High-Speed Serial Communication: Suitable for applications requiring high data rates, such as PCIe, SATA, and other serial protocols.
- Consumer Electronics: Employed in high-definition video and audio applications where high bandwidth is necessary.

## Conclusion:

The Texas Instruments DS280DF810ABVT is a versatile and high-performance linear equalizer that addresses the challenges of high-speed data transmission. Its multi-channel support, adaptive equalization, and low power consumption make it an excellent choice for a wide range of applications in modern communication systems. For detailed information, including electrical characteristics, application circuits, and reliability data, refer to the official Texas Instruments datasheet for the DS280DF810ABVT.
DS280DF810ABVT Compare Parts
  • DS280DF810ABVT vs DS280MB810ZBLR
  • DS280DF810ABVT vs DS280DF810ABWT
  • DS280DF810ABVT vs DS280DF810ABWR
  • DS280DF810ABVT vs DS280DF810ABVR
  • DS280DF810ABVT vs DS280BR820ZBLT
  • DS280DF810ABVT vs DS280BR820ZBLR
  • DS280DF810ABVT vs DS280BR810ZBFT
  • DS280DF810ABVT vs DS280BR810ZBFR
  • DS280DF810ABVT vs DS25MB200TSQ/NOPB
  • DS280DF810ABVT vs DS25MB200TSQ/NOPB
  • DS280DF810ABVT vs DS25MB200TSQ
  • DS280DF810ABVT vs DS25MB100TSQX/NOPB
  • DS280DF810ABVT vs DS25MB100TSQE/NOPB
  • DS280DF810ABVT vs DS25MB100TSQ/NOPB
  • DS280DF810ABVT vs DS25MB100TSQ
  • DS280DF810ABVT vs DS25BR440TSQX/NOPB
  • DS280DF810ABVT vs DS25BR440TSQ/NOPB
  • DS280DF810ABVT vs DS25BR204TSQX/NOPB
  • DS280DF810ABVT vs DS25BR204TSQ/NOPB
  • DS280DF810ABVT vs DS25BR150TSDX/NOPB
  • DS280DF810ABVT vs DS25BR150TSD/NOPB
  • DS280DF810ABVT vs DS25BR120TSDX/NOPB
  • DS280DF810ABVT vs DS25BR120TSD/NOPB
  • DS280DF810ABVT vs DS25BR110TSDX/NOPB
  • DS280DF810ABVT vs DS25BR110TSD/NOPB
  • DS280DF810ABVT vs DS25BR101TSDX/NOPB
  • DS280DF810ABVT vs DS25BR101TSDE/NOPB
  • DS280DF810ABVT vs DS25BR101TSD/NOPB
  • DS280DF810ABVT vs DS25BR100TSDX/NOPB
  • DS280DF810ABVT vs DS25BR100TSD/NOPB
  • DS280DF810ABVT vs DS2175S
  • DS280DF810ABVT vs DS280BR800ZBFT
  • DS280DF810ABVT vs DS280BR800ZBFR
  • DS280DF810ABVT vs DS280AR830ZBLT
  • DS280DF810ABVT vs DS280AR830ZBLR
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.