☰
DRV8801PWP
DRV8801PWP
Active
Description:  IC MTR DRV BIPOLR 8-38V 16HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV8801PWP Datasheet
History Price: $3.10000
In Stock: 2640
DRV8801PWP Specification
Specification
Part No
DRV8801PWP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
8V ~ 38V
Voltage - Load
8V ~ 38V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
DRV8801PWP Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV8801PWP Compare Parts
  • DRV8801PWP vs DRV8899QWRGERQ1
  • DRV8801PWP vs DRV8889QWRGERQ1
  • DRV8801PWP vs DRV8889QPWPRQ1
  • DRV8801PWP vs DRV8889AQWRGERQ1
  • DRV8801PWP vs DRV8889AQPWPRQ1
  • DRV8801PWP vs DRV8886RHRT
  • DRV8801PWP vs DRV8886RHRR
  • DRV8801PWP vs DRV8886PWPR
  • DRV8801PWP vs DRV8886PWP
  • DRV8801PWP vs DRV8886ATRHRT
  • DRV8801PWP vs DRV8886ATRHRR
  • DRV8801PWP vs DRV8886ATPWPR
  • DRV8801PWP vs DRV8886ATPWP
  • DRV8801PWP vs DRV8885RHRT
  • DRV8801PWP vs DRV8885RHRR
  • DRV8801PWP vs DRV8885PWPR
  • DRV8801PWP vs DRV8885PWP
  • DRV8801PWP vs DRV8884RHRT
  • DRV8801PWP vs DRV8884RHRR
  • DRV8801PWP vs DRV8884PWPR
  • DRV8801PWP vs DRV8884PWP
  • DRV8801PWP vs DRV8881PRHRT
  • DRV8801PWP vs DRV8881PRHRR
  • DRV8801PWP vs DRV8881PPWPR
  • DRV8801PWP vs DRV8881PPWP
  • DRV8801PWP vs DRV8881ERHRT
  • DRV8801PWP vs DRV8881ERHRR
  • DRV8801PWP vs DRV8881EPWPR
  • DRV8801PWP vs DRV8881EPWP
  • DRV8801PWP vs DRV8880RHRT
  • DRV8801PWP vs DRV8880RHRR
  • DRV8801PWP vs DRV8880PWPR
  • DRV8801PWP vs DRV8880PWP
  • DRV8801PWP vs DRV8876RGTR
  • DRV8801PWP vs DRV8876QPWPRQ1
  • DRV8801PWP vs DRV8876PWPT
  • DRV8801PWP vs DRV8876PWPR
  • DRV8801PWP vs DRV8876NPWPT
  • DRV8801PWP vs DRV8876NPWPR
  • DRV8801PWP vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly