☰
DRV8426PRGER
DRV8426PRGER
Active
Description:  35V, 1.5A BIPOLAR STEPPER OR DUA
Manufacturer:  Texas Instruments
History Price: $3.56000
In Stock: 8270
DRV8426PRGER Specification
Specification
Part No
DRV8426PRGER
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
1.5A
Voltage - Supply
0V ~ 5.5V
Voltage - Load
4.5V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
DRV8426PRGER Related Parts
DRV10866DSCR
DRV10866DSCR
Texas Instruments
IC MOTOR DRVR 1.65V-5.5V 10WSON
DRV10963DSNR
DRV10963DSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNR
DRV10963JADSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JADSNT
DRV10963JADSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNR
DRV10963JJDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JJDSNT
DRV10963JJDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNR
DRV10963JMDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JMDSNT
DRV10963JMDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNR
DRV10963JUDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963JUDSNT
DRV10963JUDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNR
DRV10963PDSNR
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV10963PDSNT
DRV10963PDSNT
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON
DRV8426PRGER Description

The DRV8426PRGER is a highly integrated, dual H-bridge motor driver designed for driving bipolar stepper motors and other inductive loads in a variety of applications. It is part of Texas Instruments' DRV84xx family, known for its performance, reliability, and efficiency in controlling motor functions. This device is particularly suitable for applications in robotics, automotive, industrial automation, printers, and more.

## Key Features

1. Dual H-Bridge Configuration: The DRV8426PRGER can drive two-phase stepper motors or control two separate DC motors, providing flexibility in various applications.

2. Microstepping Capability: Supports microstepping up to 1/256 microsteps, allowing for smoother operation and better positional precision.

3. Current Control: Integrated current regulation capabilities, ensuring optimized performance and protection for the motor.

4. Integrated Protection Features:
- Overcurrent Protection: Protects the device from excessive currents.
- Thermal Shutdown: Prevents the device from overheating by shutting down in case of high temperature.
- Under-voltage Lockout: Disables the driver when supply voltage is too low to ensure safe operation.

5. Flexible Interface: Supports both PWM and direction control inputs, making it easy to integrate into existing designs.

6. Low RDS(on): Offers low on-resistance, reducing power loss and improving efficiency during operation.

7. Power Supply Range: Compatible with a wide range of supply voltages, making it adaptable to various system requirements.

8. Compact Package: Available in a small HTQFP package, which helps save board space and simplifies layout design.

## Electrical Specifications

Here are the detailed specifications for the DRV8426PRGER:

### General Characteristics

- Part Number: DRV8426PRGER
- Package Type: HTQFP (QFN)
- Dimensions: 7 mm x 7 mm, 0.5 mm pitch

### Electrical Characteristics

- Supply Voltage (VM):
- Minimum: 6 V
- Maximum: 45 V

- Logic Supply Voltage (VIO):
- Minimum: 3 V
- Maximum: 5.5 V

- Output Current:
- Continuous: 2.5 A (per H-bridge)
- Peak: 4 A (per H-bridge)

- RDS(on):
- Low-side FET: 0.5 Ω (typical at 25°C)
- High-side FET: 0.5 Ω (typical at 25°C)

- Microstepping Resolution:
- Up to 1/256

- Control Pins:
- STEP, DIR, ENABLE, nFAULT

- Operating Temperature Range:
- -40°C to +125°C

- Thermal Resistance:
- Junction-to-Ambient: 30°C/W (typical)

### Pin Configuration

The DRV8426PRGER features the following pin configuration:

| Pin Number | Pin Name | Description |
|------------|----------|-------------------------------------------|
| 1 | VM | Motor supply voltage |
| 2 | GND | Ground |
| 3 | VIO | Logic supply voltage |
| 4 | nFAULT | Fault indication |
| 5 | STEP | Step input for controlling motor steps |
| 6 | DIR | Direction control input |
| 7 | ENABLE | Enable/disable driver |
| 8 | SENSE | Current sensing output |
| 9 | OUT1A | H-Bridge 1 output A |
| 10 | OUT1B | H-Bridge 1 output B |
| 11 | OUT2A | H-Bridge 2 output A |
| 12 | OUT2B | H-Bridge 2 output B |
| 13 | N/C | No connect |
| 14 | N/C | No connect |
| 15 | N/C | No connect |
| 16 | N/C | No connect |

## Functional Description

The DRV8426PRGER operates as a dual H-bridge driver capable of controlling the speed and direction of two-phase stepper motors or two DC motors. Here’s how it functions:

1. Motor Control: The device uses pulse-width modulation (PWM) techniques to control the voltage and current applied to the motor windings, allowing for precise speed and torque control.

2. Microstepping: By enabling microstepping, the DRV8426PRGER can divide each full step into smaller steps, resulting in smoother motion and improved resolution. This is particularly useful in applications where precise positioning is required.

3. Current Regulation: The driver continuously monitors the current flowing through the motor coils and adjusts the PWM duty cycle accordingly to maintain the desired current level, aiding in efficient motor control.

4. Protection Mechanisms: The integrated protections ensure that the device is safeguarded against common issues such as overcurrent, thermal overload, and undervoltage conditions, enhancing the reliability and longevity of both the driver and the motor.

5. Fault Detection: The nFAULT pin indicates fault conditions, allowing for immediate response in case of an error, which is crucial for maintaining system integrity.

## Applications

The DRV8426PRGER is suitable for a variety of applications, including:

- Robotics: For precise control of motors in robotic arms and mobile platforms.
- 3D Printers: To drive stepper motors with high accuracy for layer deposition.
- Industrial Automation: Used in conveyor systems, CNC machines, and automated assembly lines.
- Medical Devices: For controlling motors in diagnostic equipment and surgical instruments.
- Consumer Electronics: In applications like camera gimbals and smart home devices.

## Typical Application Circuit

A typical application circuit using the DRV8426PRGER would include:

1. Power Supply Circuit: Proper decoupling capacitors on the VM and VIO pins to stabilize the power supply.
2. Control Signals: Connecting the STEP and DIR pins to a microcontroller for straightforward control.
3. Current Sensing Resistors: Placed in series with the motor windings to enable current monitoring.
4. Protection Diodes: To safeguard the driver against back EMF generated by the inductive loads.

## Conclusion

The Texas Instruments DRV8426PRGER is a robust and versatile motor driver ideal for applications requiring precise control of stepper and DC motors. Its combination of microstepping capability, integrated protection features, and flexible interface options make it a valuable component for engineers and developers looking to implement reliable motor control solutions. For further details and design considerations, consult the official Texas Instruments website or refer to the product’s datasheet.
DRV8426PRGER Compare Parts
  • DRV8426PRGER vs DRV8899QWRGERQ1
  • DRV8426PRGER vs DRV8889QWRGERQ1
  • DRV8426PRGER vs DRV8889QPWPRQ1
  • DRV8426PRGER vs DRV8889AQWRGERQ1
  • DRV8426PRGER vs DRV8889AQPWPRQ1
  • DRV8426PRGER vs DRV8886RHRT
  • DRV8426PRGER vs DRV8886RHRR
  • DRV8426PRGER vs DRV8886PWPR
  • DRV8426PRGER vs DRV8886PWP
  • DRV8426PRGER vs DRV8886ATRHRT
  • DRV8426PRGER vs DRV8886ATRHRR
  • DRV8426PRGER vs DRV8886ATPWPR
  • DRV8426PRGER vs DRV8886ATPWP
  • DRV8426PRGER vs DRV8885RHRT
  • DRV8426PRGER vs DRV8885RHRR
  • DRV8426PRGER vs DRV8885PWPR
  • DRV8426PRGER vs DRV8885PWP
  • DRV8426PRGER vs DRV8884RHRT
  • DRV8426PRGER vs DRV8884RHRR
  • DRV8426PRGER vs DRV8884PWPR
  • DRV8426PRGER vs DRV8884PWP
  • DRV8426PRGER vs DRV8881PRHRT
  • DRV8426PRGER vs DRV8881PRHRR
  • DRV8426PRGER vs DRV8881PPWPR
  • DRV8426PRGER vs DRV8881PPWP
  • DRV8426PRGER vs DRV8881ERHRT
  • DRV8426PRGER vs DRV8881ERHRR
  • DRV8426PRGER vs DRV8881EPWPR
  • DRV8426PRGER vs DRV8881EPWP
  • DRV8426PRGER vs DRV8880RHRT
  • DRV8426PRGER vs DRV8880RHRR
  • DRV8426PRGER vs DRV8880PWPR
  • DRV8426PRGER vs DRV8880PWP
  • DRV8426PRGER vs DRV8876RGTR
  • DRV8426PRGER vs DRV8876QPWPRQ1
  • DRV8426PRGER vs DRV8876PWPT
  • DRV8426PRGER vs DRV8876PWPR
  • DRV8426PRGER vs DRV8876NPWPT
  • DRV8426PRGER vs DRV8876NPWPR
  • DRV8426PRGER vs DRV8874QPWPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly