☰
DRV592VFP
DRV592VFP
Active
Description:  IC PWM PWR DRVR HI-EFF 32-HLQFP
Manufacturer:  Texas Instruments
Datasheet:   DRV592VFP Datasheet
History Price: $7.08000
In Stock: 28800
DRV592VFP Specification
Specification
Part No
DRV592VFP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Thermoelectric Cooler
Current - Supply
500μA
Voltage - Supply
2.8V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-LQFP Exposed Pad
Supplier Device Package
32-HLQFP (7x7)
DRV592VFP Related Parts
DRV590DWP
DRV590DWP
Texas Instruments
IC PWM POWER DRVR HI-EFF 20SOPWR
DRV590GQCR
DRV590GQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV590ZQCR
DRV590ZQCR
Texas Instruments
IC PWM POWER DVR HI-EFF 48-BGA
DRV591VFP
DRV591VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPG4
DRV591VFPG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPR
DRV591VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV591VFPRG4
DRV591VFPRG4
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV593VFP
DRV593VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV593VFPR
DRV593VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFP
DRV594VFP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV594VFPR
DRV594VFPR
Texas Instruments
IC PWM PWR DRVR HI-EFF 32-HLQFP
DRV595DAP
DRV595DAP
Texas Instruments
IC PWM PWR DRVR HI-EFF 32HTSSOP
DRV592VFP Description

The Texas Instruments DRV592VFP is a low-power, high-efficiency audio power amplifier designed for driving loudspeakers in portable and battery-powered applications. This device is optimized for use in audio systems, headphones, smart speakers, and other consumer electronics where compact size, high-quality sound, and low power consumption are critical. The DRV592VFP incorporates advanced technology to deliver high output power with low distortion, making it ideal for class D audio amplification.

## Key Features

* High Efficiency: The DRV592VFP is a class D amplifier, offering high efficiency with minimal power dissipation, which is critical for portable battery-powered devices.
* Low Quiescent Current: The amplifier has a low quiescent current, making it well-suited for battery-operated applications where conserving power is essential.
* Integrated Protection Features: The device includes over-temperature, over-current, and short-circuit protection mechanisms, ensuring reliable operation and protecting the system during fault conditions.
* Low Total Harmonic Distortion (THD): The amplifier provides low THD, ensuring clean, high-fidelity audio output with minimal distortion.
* Differential Input: The DRV592VFP features a differential input configuration, which enhances common-mode noise rejection and improves overall sound quality.
* Integrated Low-Pass Filter: The device includes an integrated low-pass filter, simplifying the external components required and improving system performance.
* Flexible Output Power: Capable of driving speakers with 4Ω to 8Ω impedance, making it suitable for a wide range of audio devices.

## Specifications

* Supply Voltage (Vcc): The DRV592VFP operates with a supply voltage range of 2.5 V to 5.5 V, allowing it to be used in both low-voltage and high-efficiency systems.
* Output Power:

* 4Ω Load: The device can deliver up to 3.2 W of continuous output power at Vcc = 5 V.
* 8Ω Load: Capable of providing up to 1.6 W of continuous output power at Vcc = 5 V.
* Efficiency: The DRV592VFP achieves up to 90% efficiency, making it ideal for energy-sensitive applications where battery life is a priority.
* Total Harmonic Distortion (THD): The amplifier provides less than 0.1% THD, ensuring high-quality audio output with minimal distortion.
* Signal-to-Noise Ratio (SNR): The typical SNR is 90 dB, offering a clean audio signal with minimal noise interference.
* Output Voltage Swing: The output voltage swing is capable of delivering up to 1.5 Vpp to drive speakers effectively.
* Input Impedance: The differential input impedance is 20 kΩ, making it suitable for integration into various audio systems.
* Current Consumption:

* Operating current: Typically 15 mA at 5 V supply.
* Shutdown mode: The device draws less than 1 μA in shutdown mode, contributing to extended battery life.
* Power Dissipation: The device offers low power dissipation, reducing heat generation during operation.

## Protection Features

* Thermal Overload Protection: The DRV592VFP automatically shuts down if the junction temperature exceeds the safe limit, preventing thermal damage to the device.
* Short Circuit Protection: The device can detect short circuits on the output and will protect the internal circuitry by limiting the current or shutting down.
* Overcurrent Protection: If the output current exceeds safe limits, the DRV592VFP will enter protection mode to avoid damage.
* Under-Voltage Lockout (UVLO): The amplifier includes UVLO protection, ensuring that it will only operate when the supply voltage is within the required range, avoiding malfunction due to low voltage conditions.

## Applications

* Portable Audio Devices: The DRV592VFP is ideal for use in portable audio products such as smartphones, tablets, MP3 players, and Bluetooth speakers where space and power efficiency are crucial.
* Wearable Devices: Its low power consumption makes it perfect for wearable electronics such as smartwatches and fitness trackers with built-in audio.
* Consumer Electronics: The device is suitable for home audio systems, televisions, and laptops where compact, efficient audio amplification is needed.
* Headphones and Earbuds: It can be used in headphones and earbuds, providing clear audio and a long battery life in wireless applications.
* Smart Speakers: The DRV592VFP is well-suited for smart speakers that require high-quality audio amplification with minimal power consumption.

## Package Type

The DRV592VFP comes in a VQFN-16 package, which provides a compact form factor and is ideal for space-constrained applications. The quad flat no-lead (QFN) package offers excellent thermal performance and is suitable for mounting on PCBs with automatic assembly processes.

## Conclusion

The Texas Instruments DRV592VFP is a high-efficiency, low-power audio power amplifier that is ideal for driving speakers in portable and battery-operated applications. With its combination of high output power, low total harmonic distortion, and integrated protection features, it is an excellent choice for a wide range of audio applications such as portable audio devices, headphones, smart speakers, and consumer electronics. The low power consumption and small form factor make it especially well-suited for battery-powered systems, where maximizing battery life and conserving space is essential.
DRV592VFP Compare Parts
  • DRV592VFP vs DRV595DAP
  • DRV592VFP vs DRV594VFPR
  • DRV592VFP vs DRV594VFP
  • DRV592VFP vs DRV593VFPR
  • DRV592VFP vs DRV593VFP
  • DRV592VFP vs DRV591VFPRG4
  • DRV592VFP vs DRV591VFPR
  • DRV592VFP vs DRV591VFPG4
  • DRV592VFP vs DRV591VFP
  • DRV592VFP vs DRV590ZQCR
  • DRV592VFP vs DRV590GQCR
  • DRV592VFP vs DRV590DWP
  • DRV592VFP vs DRV2901DDVR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet