☰
DRV411AIPWP
DRV411AIPWP
Active
Description:  IC SENSOR SIGNAL COND 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV411AIPWP Datasheet
History Price: $5.56000
In Stock: 3045
DRV411AIPWP Specification
Specification
Part No
DRV411AIPWP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
-
Output Type
-
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
DRV411AIPWP Related Parts
DRV401AIDWP
DRV401AIDWP
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AIDWPR
DRV401AIDWPR
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AIDWPRG4
DRV401AIDWPRG4
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AIRGWR
DRV401AIRGWR
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AIRGWT
DRV401AIRGWT
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AIRGWTG4
DRV401AIRGWTG4
Texas Instruments
IC SENSOR SIGNAL COND 20VQFN
DRV401AMDWPREP
DRV401AMDWPREP
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
DRV401AQRGWRQ1
DRV401AQRGWRQ1
Texas Instruments
IC SIGNAL CONDITIONER 20VQFN
DRV411AIPWPR
DRV411AIPWPR
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
DRV411AIRGPR
DRV411AIRGPR
Texas Instruments
IC SENSOR SIGNAL COND 20QFN
DRV411AIRGPT
DRV411AIRGPT
Texas Instruments
IC SENSOR SIGNAL COND 20-QFN
DRV411AIPWP Compare Parts
  • DRV411AIPWP vs DRV411AIRGPR
  • DRV411AIPWP vs DRV411AIPWPR
  • DRV411AIPWP vs DRV401AQRGWRQ1
  • DRV411AIPWP vs DRV401AMDWPREP
  • DRV411AIPWP vs DRV401AIRGWTG4
  • DRV411AIPWP vs DRV401AIRGWT
  • DRV411AIPWP vs DRV401AIRGWR
  • DRV411AIPWP vs DRV401AIDWPRG4
  • DRV411AIPWP vs DRV401AIDWPR
  • DRV411AIPWP vs DRV401AIDWP
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund