☰
DMVA4AAAR
DMVA4AAAR
Active
Description:  IC SOC DIGITAL MEDIA 609BGA
Manufacturer:  Texas Instruments
Datasheet:   DMVA4AAAR Datasheet
History Price: $47.66044
In Stock: 15360
DMVA4AAAR Specification
Specification
Part No
DMVA4AAAR
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
DaVinci Media Processors
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Digital Media System-on-Chip (DMSoC)
Interface
CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB
Clock Rate
970MHz
Non-Volatile Memory
ROM (48kB)
On-Chip RAM
640kB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
609-LFBGA, FCBGA
Supplier Device Package
609-FCBGA (16x16)
DMVA4AAAR Related Parts
DMVA3AAAR
DMVA3AAAR
Texas Instruments
IC SOC DIGITAL MEDIA
DMVA25ZCE
DMVA25ZCE
Texas Instruments
PROTOTYPE
DMVA2ZCE
DMVA2ZCE
Texas Instruments
IC DIGITAL VIDEO SOC
DMVA2ZCED
DMVA2ZCED
Texas Instruments
IC DIGITAL VIDEO SOC
DMVA2ZCEDR
DMVA2ZCEDR
Texas Instruments
IC DIGITAL VIDEO SOC
DMVA2ZCER
DMVA2ZCER
Texas Instruments
IC DIGITAL VIDEO SOC
DMVA4AAAR Compare Parts
  • DMVA4AAAR vs DMVA2ZCER
  • DMVA4AAAR vs DMVA2ZCEDR
  • DMVA4AAAR vs DMVA2ZCED
  • DMVA4AAAR vs DMVA2ZCE
  • DMVA4AAAR vs DMVA25ZCE
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos